- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Power Rating | Depth | Voltage | Current | Number of Poles | Throw Configuration | IP Rating | Height | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3230-1TL13 Siemens | 2445 |
| - | - | 3LD3230 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 77 mm | Red,Yellow | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 32A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD3450-0TL13 Siemens | 104336228 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Red,Yellow | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 63A | - | - | - | 60mm | - | 49mm | ||
![]() 3LD3330-0TL13 Siemens | 2937 |
| - | - | 3LD3330 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 77 mm | Red,Yellow | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 40A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD2305-1TL13 Siemens | 955 |
| - | - | 3LD2305 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Red,Yellow | - | Siemens | - | 160A | 160A | 690V AC | 0 | 0 | Box | Active | SENTRON | 50kW | 160A | Toggle | Frame clamp | 400V | 3LD | Switch | 75kW | 94mm | 690V | 160A | 3 | 3P | IP65 | 169mm | 94mm | 112mm | ||
![]() 3LD3048-1TK53 Siemens | 2215 |
| - | - | 3LD3048 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 16A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3454-0TK51 Siemens | 2843 |
| - | Box | 3LD3454 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Black | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | - | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | - | Switch | - | 114mm | 690V | 63A | - | - | - | 60mm | - | 36mm | ||
![]() 3LD3348-0TK51 Siemens | 2449 |
| - | Box | 3LD3348 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | - | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | - | 3LD3 | Switch | - | 380mm | 690V | 40A | 3 | - | - | 60mm | - | 36mm | ||
![]() 3LD3148-0TL53 Siemens | 2407 |
| - | Box | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | - | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | - | 3LD3 | Switch | - | 380mm | 690V | 25A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3440-0TL11 Siemens | 2938 |
| - | - | 3LD3440 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | +55°C | Siemens | -25°C | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 63A | 4 | Single Throw | - | 60mm | - | 49mm | ||
![]() 3LD3440-1TK13 Siemens | 104336216 |
| - | Box | 3LD3440 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | - | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | - | Switch | - | 380mm | 690V | 63A | - | - | - | 60mm | - | 47mm | ||
![]() 3LD3030-1TL13 Siemens | 2012 |
| - | Box | 3LD3030 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 77 mm | Red,Yellow | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | - | 3LD3 | Switch | - | 77mm | 690V | 16A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD3148-1TL53 Siemens | 2146 |
| - | - | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 25A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD3148-1TK51 Siemens | 2276 |
| - | - | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 25A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3040-1TL13 Siemens | 2961 |
| - | Box | 3LD3040 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | - | 3LD3 | Switch | - | 380mm | 690V | 16A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD3040-1TK13 Siemens | 2037 |
| - | Box | 3LD3040 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | - | 3LD3 | Switch | - | 380mm | 690V | 16A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3130-0TL13 Siemens | 2844 |
| - | - | 3LD3130 | - | - | - | (W x H x D) 49 x 60 x 77 mm | Red,Yellow | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | - | - | - | 3LD | Switch | - | 77mm | 690V | 25A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3150-1TK11 Siemens | 2592 |
| - | - | 3LD3150 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 25A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3340-0TK13 Siemens | 2462 |
| - | - | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 40A | 3 | - | - | 60mm | - | 36mm | ||
![]() 3LD3350-0TK13 Siemens | 2027 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Red,Yellow | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 40A | 3 | - | - | 60mm | - | 36mm | ||
![]() 3LD3448-1TL51 Siemens | 2811 |
| - | - | 3LD3448 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 63A | - | - | - | 60mm | - | 60mm |