Siemens 3LD3330-0TL13
Siemens 3LD3330-0TL13
feed

Siemens 3LD3330-0TL13

Manufacturer No:

3LD3330-0TL13

Manufacturer:

Siemens

Utmel No:

2239-3LD3330-0TL13

Package:

-

ECAD Model:

Description:

MAIN SWITCH 3-POLE + N RATED

Quantity:

Unit Price: $186.030089

Ext Price: $186.03

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2937

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $186.030089

    $186.03

  • 10

    $175.500084

    $1,755.00

  • 100

    $165.566117

    $16,556.61

  • 500

    $156.194450

    $78,097.22

  • 1000

    $147.353255

    $147,353.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3LD3330-0TL13 information

Specifications
Siemens 3LD3330-0TL13 technical specifications, attributes, parameters and parts with similar specifications to Siemens 3LD3330-0TL13.
  • Type
    Parameter
  • Mfr
    Siemens
  • Package
    Box
  • Product Status
    Active
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    3LD3330
  • Dim
    (W x H x D) 49 x 60 x 77 mm
  • Nominal current
    40A
  • Number of auxiliary contacts as normally open contact
    0
  • Nominal voltage
    690V AC
  • Rated operation power at AC-3, 400 V
    11.5kW
  • Rated permanent current Iu
    40A
  • Nominal current - rounded value
    40A
  • Number of auxiliary contacts as normally closed contact
    0
  • Factory colour
    Red,Yellow
  • Type of electrical connection of main circuit
    Frame clamp
  • Degree of protection (IP), front side
    IP40
  • Degree of protection (NEMA)
    Other
  • Device construction
    Built-in device fixed built-in technique
  • Type of control element
    Toggle
  • Range
    SENTRON
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    3LD
  • Type
    Switch
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    77mm
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    690V
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    40A
  • Number of Poles
    4
  • Width
    49mm
  • Height
    60mm
0 Similar Products Remaining