- Manufacturer
- Termination Style
- Type
- Series
- Illuminated
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Categories
Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Button Ø | Colour front ring | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dimensions | Illuminated | Material front ring | Max. temperature | Maximum Current | Maximum Voltage | Min. temperature | Modular version | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS-compliant | Type of control element | Type of electric connection | Unlocking mechanism | With front ring | With light source | Series | Type | Number of Positions | Depth | Actuator Type | Terminal Type | Angle of Throw | Contact Configuration | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 152627 Eaton | In Stock | - | - | 22.5mm | Other | Screw terminals | 1pc(s) | IP65 | 4X | - | - | - | Plastic | +75°C | - | - | -25°C | - | 0 | 1 | 1 | Yes | Turn button | Screw connection | Pull | No | Yes | - | M22-SOL-PVLPL11-230Q | - | - | - | - | - | - | - | - | - | ||
![]() 076829 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Intermediate mounting | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013476 T0-3-8313/E Eaton | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 4 | - | - | - | - | - | - | - | - | ||
![]() 055472 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BF601MA0-ZY19 Siemens | In Stock | - | - | - | Black | - | - | IP67/IP69K | 13 | - | - | - | Plastic | - | - | - | - | - | 0 | 1 | 1 | - | Toggle | Screw connection | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BF601MA0-ZY12 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | 13 | - | - | - | Other | - | - | - | - | - | 0 | 1 | 1 | - | Toggle | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11304BF111BA0-ZY19 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | 13 | - | - | - | Other | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BF601BA0-ZY15 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | 13 | - | - | - | Other | - | - | - | - | - | 0 | 0 | 1 | - | Toggle | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11504BF113BA0-ZY12 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | Other | - | - | - | Other | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BF603BA0-ZY10 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | 13 | - | - | - | Other | - | - | - | - | - | 0 | 0 | 1 | - | Toggle | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BL601NA0-ZY10 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | 13 | - | - | - | Other | - | - | - | - | - | 0 | 0 | 2 | - | Toggle | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11504BF111FA0-ZY19 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | Other | - | - | - | Other | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BL603NA0-ZY12 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | 13 | - | - | - | Other | - | - | - | - | - | 0 | 0 | 2 | - | Toggle | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11004BF111FA0-ZY15 Siemens | In Stock | - | - | - | Black | - | - | IP67/IP69K | 13 | - | - | - | Plastic | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BL603NA0-ZY10 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | Other | - | - | - | Other | - | - | - | - | - | 0 | 0 | 2 | - | Toggle | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BL603LA0-ZY15 Siemens | In Stock | - | - | - | Black | - | - | IP67/IP69K | 13 | - | - | - | Plastic | - | - | - | - | - | 0 | 2 | 2 | - | Toggle | Spring clamp connection | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BM601NA0-ZY10 Siemens | In Stock | - | - | - | Black | - | - | IP67/IP69K | 13 | - | - | - | Plastic | - | - | - | - | - | 0 | 0 | 2 | - | Toggle | Screw connection | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11304BL111NA0-ZY10 Siemens | In Stock | - | - | - | Other | - | - | IP67/IP69K | 13 | - | - | - | Other | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 48 x 48 x 100mm | - | - | - | 20A | 690V ac | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 3 | 100mm | Toggle | Screw | 60° | - | - | 48mm | 48mm | ||
Tiny WHSL | 2016 |
| - | - | - | - | - | - | - | - | - | No | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | C3SS1 | - | 3 | - | Short Handle | - | - | 1NO+1NC | IP66 | - | - |