ABB 1SFA619210R3076 C3SS1-30B-11
ABB 1SFA619210R3076 C3SS1-30B-11
feed

ABB 1SFA619210R3076 C3SS1-30B-11

Manufacturer No:

1SFA619210R3076 C3SS1-30B-11

Manufacturer:

ABB

Utmel No:

11-1SFA619210R3076 C3SS1-30B-11

Package:

-

ECAD Model:

Description:

ABB 3 Position Short Handle Selector Switch - (1NO 1NC)

Quantity:

Unit Price: $201.663685

Ext Price: $201.66

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2016

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $201.663685

    $201.66

  • 10

    $190.248759

    $1,902.49

  • 100

    $179.479962

    $17,948.00

  • 500

    $169.320719

    $84,660.36

  • 1000

    $159.736527

    $159,736.53

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1SFA619210R3076 C3SS1-30B-11 information

Specifications
ABB 1SFA619210R3076 C3SS1-30B-11 technical specifications, attributes, parameters and parts with similar specifications to ABB 1SFA619210R3076 C3SS1-30B-11.
  • Type
    Parameter
  • Illuminated
    No
  • Maximum Current
    1A
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    C3SS1
  • Number of Positions
    3
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Short Handle
  • Contact Configuration

    Contact configuration in electronic components refers to the arrangement and design of the electrical contacts within the component. This parameter specifies how the electrical connections are made and how the component interfaces with other devices or circuits. The contact configuration can vary depending on the type of component and its intended application, such as switches, relays, connectors, or integrated circuits. It is crucial to consider the contact configuration when designing or selecting electronic components to ensure proper functionality and compatibility within the overall system.

    1NO+1NC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP66
0 Similar Products Remaining
1SFA619210R3076 C3SS1-30B-11 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "1SFA619210R3076 C3SS1-30B-11" in ABB 1SFA619210R3076 C3SS1-30B-11.
  • Part Number
  • Manufacturer
  • Package
  • Description