- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Weight | Actuator | Actuator Style | Approvals | Base Product Number | Body Orientation | Brand | Case Size | Case Style | Connections | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Size | Mounting Styles | Operating Temp Range | Operation | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Range | RoHS | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Number of Positions | Subcategory | Terminal Pitch | Current Rating | Pin Count | Termination Style | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Depth Behind Panel | Current Rating (Max) | Legend | Background Color | Contact Configuration | Language | Lamp Type | Product Category | Contacts | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 193-6MS CTS | In Stock | - | - | Gold | - | - | Piano | Piano | - | - | Straight | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Surface Mount | - | Surface Mount | -40C to 85C | - | - | SPST | 11.23(mm) | - | No | - | - | Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 6 | 24(V) | 50 VDC | -40 to 85 °C | Tube | - | - | 6 Position | - | 2.54 mm | 100 mA | - | Gull Wing | 7000 | DIP | SPST | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | 17.42(mm) | 9.12(mm) | ||
![]() 209-9MS CTS | In Stock | - | - | Gold | - | - | Slide | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | - | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | -40 to 85 °C | - | 209 | - | 9 Position | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-6RAS CTS | In Stock | - | - | Gold | - | - | Slide | Raised Slide | - | - | Right Angle | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | - | Through Hole | -55C to 85C | - | - | SPST | 13.47(mm) | - | No | - | - | Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 6 | 24(V) | 50 VDC | -55 to 85 °C | Tube | 206RA | - | 6 Position | - | 2.54 mm | 100 mA | - | PC Pins | 10000 | DIP | SPST | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | 17.42(mm) | 10.16(mm) | ||
![]() 195-3MST CTS | In Stock | - | - | Tin | - | - | Piano | Piano | - | - | Straight | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | - | Through Hole | -40C to 85C | - | - | SPST | 10.92(mm) | - | No | - | - | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 3 | 24(V) | 24 VDC | -40 to 85 °C | Tube | - | - | 3 Position | - | 2.54 mm | 50 mA | - | PC Pins | 2000 Cycles | DIP | SPST | PC Pins | - | - | 0.05(A) | - | - | - | - | - | - | - | - | 9.8(mm) | 7.9(mm) | ||
![]() 219-2LPSTR-F CTS | In Stock | - | - | Gold | - | - | Flush | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | - | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | SMD | OFF (ON) | - | - | - | - | 50 VDC | -55 to 85 °C | - | 219 | - | 2 Position | - | 2.54 mm | 100 mA | 4 | SMD/SMT | 2000 Cycles | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-4MSFD CTS | In Stock | - | - | Gold Flash | - | - | Medium | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | - | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | -40 to 85 °C | - | - | - | 4 Position | - | 2.54 mm | 100 mA | 8 | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-6MSTRF CTS | In Stock | - | - | Gold | - | - | Slide | Raised Slide | - | - | Straight | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | - | Surface Mount | -55C to 85C | - | - | SPST | 9.91(mm) | - | No | - | - | Tape/Bottom | SMD | OFF (ON) | OFF ON | 2.54(mm) | 6 | 20(V) | 50 VDC | -55 to 85 °C | Tape and Reel | - | - | 6 Position | - | 2.54 mm | 100 mA | 12 | Gull Wing | 2000 Cycles | DIP | SPST | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | 16.71(mm) | 4.3(mm) | ||
![]() 209-8LPS CTS | In Stock | - | - | Gold | - | - | Flush | - | - | - | - | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | - | PCB Mount | - | - | - | SPST | - | - | - | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | -40 to 85 °C | - | - | - | 8 Position | - | 2.54 mm | 100 mA | - | Solder Pin | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-9LPST CTS | In Stock | - | - | Gold | - | - | Flush | Flush Slide | - | - | Straight | - | - | - | - | Beryllium Copper | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | - | Surface Mount | -55C to 85C | - | - | SPST | 9.91(mm) | - | No | - | - | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 9 | 20(V) | 50 VDC | -55 to 85 °C | Tube | - | - | 9 Position | - | 2.54 mm | 100 mA | - | Gull Wing | 2000 Cycles | DIP | SPST | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | 24.33(mm) | 4.05(mm) | ||
![]() 204-9STR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-10STR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-12SR CTS | In Stock | - | - | - | - | - | - | - | - | VS310 | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6D-3100 BY OMZ Omron | 37 | - | - | - | Polystyrene | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 142470 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Office/Facility Signs | - | - | - | - | - | - | - | DIP Sealed | - | - | - | - | - | Kidney | White | SPST | English | - | - | - | - | - | - | ||
![]() 204-10S CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-9SR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-2SR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2.5 | Center Back Mount | 7/16 | - | - | - | NOSHOK | 25-310-SST-1000-psi/kPa | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 0-1,000 psi | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-12S CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clarostat-Honeywell | VK100NA100 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1F-3C22V-A IDEC | 15 |
| - | - | - | - | - | - | CSA, IEC, UL | - | - | IDEC | - | - | - | - | 1 | - | ABB | CP410L-01 | - | - | - | - | 16 mm | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | - | Switch Accessories | - | - | - | - | - | - | - | Fingersafe Screw | Panel Mount Indicators / Switch Indicators | 1.65 | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 1NC | IP66, IP67, IP69K | - | - | ||
![]() ENF1002-3PB610 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFH4S6302-4PB4 Eaton | In Stock | - | - | - | - | 136.576663 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |