IDEC HA1F-3C22V-A
IDEC HA1F-3C22V-A
feed

IDEC HA1F-3C22V-A

Manufacturer No:

HA1F-3C22V-A

Manufacturer:

IDEC

Utmel No:

1178-HA1F-3C22V-A

Package:

-

ECAD Model:

Description:

HA1F-3C22V-A - IDEC L6 Oversized Illuminated Selector Round 3 Position Maintained DPDT LED 6V PCB

Quantity:

Unit Price: $48.354761

Ext Price: $48.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 15

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $48.354761

    $48.35

  • 10

    $45.617699

    $456.18

  • 100

    $43.035565

    $4,303.56

  • 500

    $40.599590

    $20,299.80

  • 1000

    $38.301500

    $38,301.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HA1F-3C22V-A information

Specifications
IDEC HA1F-3C22V-A technical specifications, attributes, parameters and parts with similar specifications to IDEC HA1F-3C22V-A.
  • Type
    Parameter
  • Operation
    Maintained
  • Manufacturer Part Number
    CP410L-01
  • Approvals
    CSA, IEC, UL
  • Manufacturer
    ABB
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Mounting Hole Size
    16 mm
  • Brand
    IDEC
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    L6 H6
  • Subcategory
    Switch Accessories
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Fingersafe Screw
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Panel Mount Indicators / Switch Indicators
  • Depth Behind Panel

    Depth Behind Panel is a parameter that refers to the distance between the back of an electronic component and the surface of the panel it is mounted on. This measurement is important for ensuring that the component fits properly within the device or system it is being installed in. It helps determine how much space is needed behind the panel to accommodate the component and any necessary connections or wiring. Manufacturers provide this specification to assist designers and engineers in planning and designing the layout of electronic components within a system.

    1.65
  • Product Category

    a particular group of related products.

    Industrial Panel Mount Indicators / Switch Indicators
  • Contacts

    In electronic components, the parameter "Contacts" refers to the physical points of connection on a device where electrical signals are transmitted or received. Contacts are typically metal components that come into direct contact with other conductive materials to establish an electrical connection. The quality of contacts, including their material, design, and cleanliness, can significantly impact the performance and reliability of the electronic component. Proper maintenance and care of contacts are essential to ensure optimal electrical conductivity and prevent issues such as signal loss, interference, or malfunction.

    1NC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP66, IP67, IP69K
0 Similar Products Remaining
HA1F-3C22V-A Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "HA1F-3C22V-A" in IDEC HA1F-3C22V-A.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • HA1F-210IDEC

    -

    HA1F-210 - IDEC L6 Oversized Operator Illuminated Selector 2 Position Spring Return Round

  • HA1F-2C64-RIdec

    -

    HA1F-2C64-R datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • HA1F-3C62-WIDEC

    -

    HA1F-3C62-W - IDEC L6 Oversized Illuminated Selector Round 3 Position Maintained DPDT LED 6V Solder

  • HA1F-2C63-WIDEC

    -

    HA1F-2C63-W - IDEC L6 Oversized Illuminated Selector Round 2 Position Maintained DPDT LED 12V Solder

  • HA1F-3C64-GIDEC

    -

    HA1F-3C64-G - IDEC L6 Oversized Illuminated Selector Round 3 Position Maintained DPDT LED 24V Solder

  • HA1F-3C64-YIDEC

    -

    HA1F-3C64-Y - IDEC L6 Oversized Illuminated Selector Round 3 Position Maintained DPDT LED 24V Solder

  • HA1F-3C65-WIDEC

    -

    HA1F-3C65-W - IDEC L6 Oversized Illuminated Selector Round 3 Position Maintained DPDT Incandescent 6V Solder

  • HA1F-3C66-GIDEC

    -

    HA1F-3C66-G - IDEC L6 Oversized Illuminated Selector Round 3 Position Maintained DPDT Incandescent 12V Solder

  • HA1F-3C67-WIDEC

    -

    HA1F-3C67-W - IDEC L6 Oversized Illuminated Selector Round 3 Position Maintained DPDT Incandescent 24V Solder

  • HA1F-3C63-WIDEC

    -

    HA1F-3C63-W - IDEC L6 Oversized Illuminated Selector Round 3 Position Maintained DPDT LED 12V Solder