- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature | Bend radius protection/trumpet flare | Brand | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Core identification | Degree of protection (IP) | Degree of protection (IP), mounted | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Locking mechanism | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material housing | Material of contact surface | Material outer sheath | Material quality | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Pollution degree | Rated current In | RoHS | Screen over stranding | Screen over stranding element | Shock resistant | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread size M | Thread type | Type of electric connection | Unit Weight | With locknut | With protective conductor | With strain relief | Wrench width | Subcategory | Reach Compliance Code | Switch Type | Product Type | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB7K-2SB-2H IDEC | 27 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | Numbers | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | - | No | No | IDEC | LB7K-2SB-2H | Polyvinyl chloride (PVC) | - | - | Polyurethane (PUR) | - | 35.6 | - | 0.75 | - | 500 | 8.9 | - | -40 - 80 | -5 - 80 | - | - | - | - | None | None | - | No | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-2ST7A-3H IDEC | 36 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | Colour | - | - | - | 1 | - | - | - | - | No | - | - | - | No | No | IDEC | LB7K-2ST7A-3H | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | - | 87.6 | - | 0.75 | - | 60 | 7.3 | - | -40 - 85 | 0 - 0 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-32ST6H-1H IDEC | 27 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | IDEC | LB7K-32ST6H-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-32ST2C-6H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | IDEC | LB7K-32ST2C-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-31ST6G-5H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | IDEC | LB7K-31ST6G-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-2ST3A-5H IDEC | 7 |
| - | - | -40 - 125 | - | IDEC | - | - | - | 0.06 - 0.56 | 0.06 - 0.56 | 0.06 - 0.56 | 0.06 - 0.56 | - | - | IP67 | - | 1 | - | - | - | - | - | - | - | Gland nut | - | - | IDEC | LB7K-2ST3A-5H | - | Zinc | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3.6 | Details | - | - | - | - | - | - | - | 17 | - | Crimp connection | 1 oz | - | No | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-2ST3A-6H IDEC | 7 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | - | - | - | - | No | IDEC | LB7K-2ST3A-6H | - | - | - | - | - | 74.4 | - | 0.75 | - | - | 12.4 | - | -45 - 120 | -35 - 90 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-2ST7C-5H IDEC | 36 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | IDEC CORP | - | - | - | No | IDEC | LB7K-2ST7C-5H | - | - | - | - | - | 120.6 | - | 0.75 | - | - | 20.1 | Active | -45 - 120 | -35 - 90 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-31ST3G-5H IDEC | 34 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | - | - | No | IDEC | LB7K-31ST3G-5H | - | - | - | Polyvinyl chloride (PVC) | - | 229.2 | - | - | - | 1000 | 57.3 | - | -40 - 70 | -5 - 70 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-2ST6C-6H IDEC | 36 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | Numbers | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | - | No | IDEC CORP | - | - | No | No | IDEC | LB7K-2ST6C-6H | Polyvinyl chloride (PVC) | - | - | Other | - | 208.3 | - | - | - | 500 | 33.2 | Active | -40 - 105 | -25 - 105 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-2ST1C-2H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | IDEC | LB7K-2ST1C-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-32ST6D-2H IDEC | 34 |
| - | - | - | - | IDEC | Black | - | Bare | - | - | - | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | - | - | No | IDEC | LB7K-32ST6D-2H | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | - | 70.2 | - | 120 | - | 1 | 23.4 | - | -40 - 90 | -5 - 70 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-32ST3H-3H IDEC | 34 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | - | - | No | IDEC | LB7K-32ST3H-3H | Other | - | - | Other | - | - | - | - | - | 1 | 23.4 | - | -45 - 60 | -25 - 60 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-2ST3B-5H IDEC | 7 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | 1 | According to IEC/EN 60332-3-24 | - | - | - | No | - | - | - | - | Yes | IDEC | LB7K-2ST3B-5H | - | - | - | Polyolefin | - | 90 | - | 1 | - | 1 | 15 | - | -40 - 75 | -25 - 70 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB7K-31ST3B-5H IDEC | 7 |
| - | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | 1 | According to IEC/EN 60332-3-24 | - | - | - | No | - | - | - | - | Yes | IDEC | LB7K-31ST3B-5H | - | - | - | Polyolefin | - | 69.6 | - | 2.5 | - | 1 | 11.6 | - | -40 - 75 | -25 - 70 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB8K-21SB-2H IDEC | 7 |
| - | Metal | - | No | IDEC | - | - | - | - | - | - | - | - | IP68 | - | No | 1 | - | None | None | No | - | - | - | - | - | - | IDEC | LB8K-21SB-2H | - | - | - | - | Brass | - | Straight | - | 16 | - | - | - | - | - | 1.5 | - | - | - | - | - | No | - | 2 - 6 | Nickel-plated | 6 | - | Metric | - | 1 oz | No | - | No | 19 | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-2ST3VC-2H IDEC | 7 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | HB | - | - | - | IDEC | LB6K-2ST3VC-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | 27.8 | 43 | ||
![]() LB6K-2ST6B-2H IDEC | 7 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | HB | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-31ST3VD-3H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | HB | - | - | - | IDEC | LB6K-31ST3VD-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-31ST3VD-2H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC CORP | HB | - | - | - | IDEC | LB6K-31ST3VD-2H | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | 57 | 43 |