IDEC LB7K-2ST3B-5H
IDEC LB7K-2ST3B-5H
feed

IDEC LB7K-2ST3B-5H

Manufacturer No:

LB7K-2ST3B-5H

Manufacturer:

IDEC

Utmel No:

1178-LB7K-2ST3B-5H

Package:

-

ECAD Model:

Description:

IDEC

Quantity:

Unit Price: $65.061054

Ext Price: $65.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $65.061054

    $65.06

  • 10

    $61.378353

    $613.78

  • 100

    $57.904106

    $5,790.41

  • 500

    $54.626516

    $27,313.26

  • 1000

    $51.534449

    $51,534.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LB7K-2ST3B-5H information

Specifications
IDEC LB7K-2ST3B-5H technical specifications, attributes, parameters and parts with similar specifications to IDEC LB7K-2ST3B-5H.
  • Type
    Parameter
  • Flame retardant
    According to IEC/EN 60332-3-24
  • Permitted cable outer temperature after assembling without vibration
    -40 - 75
  • Conductor surface
    Bare
  • Colour outer sheath
    Black
  • Permitted cable outer temperature during assembling/handling
    -25 - 70
  • Outer diameter approx.
    15
  • Halogen free according to IEC 60754-2
    No
  • Nominal cross section conductor
    1
  • Min. permitted bending radius, stationary application/permanent installation
    90
  • Low smoke according to IEC 61034-2
    Yes
  • Nominal voltage U
    1
  • Material outer sheath
    Polyolefin
  • Conductor category
    Class 5 = flexible
  • Manufacturer Part Number
    LB7K-2ST3B-5H
  • Manufacturer
    IDEC
  • Unit Weight
    1 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Brand
    IDEC
  • RoHS
    Details
  • Subcategory
    Switches
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Keylock Switches
  • Product Category

    a particular group of related products.

    Keylock Switches
0 Similar Products Remaining