- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Body Material | Actuator Material | Breakdown Voltage / V | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Lead Length | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Rise Time | Contact Current(AC)-Max | Operate Time | Sensing Distance | Switching Voltage | Release Time | Sensing Method | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Pull-in Value-Max | Pull-in Value-Min | Height | Length | Width | Body Height | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT05-2550-G1 Coto Technology | In Stock | - | Datasheet | 34 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | CT05 | - | Active | 1 (Unlimited) | - | - | Molded Body | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5W | 0.252Lx0.091W x 0.091 H 6.40mmx2.31mmx2.31mm | 250mA AC 350mA DC | 25 ~ 50AT | 500mA DC | 100V | 140V | 5 ~ 45AT | - | - | - | - | - | - | 0.376 9.55mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | - | ||
![]() MDRR-DT-15-30-F Littelfuse Inc. | 3267 |
| Datasheet | 29 Weeks | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2007 | MDRR-DT | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | - | 1pF | 5W | - | - | - | Axial | 175V | - | - | 17.8mm | - | SPDT | 100mOhm | - | - | - | - | - | - | SPDT | - | - | 1.5A | - | - | - | 0.7ms | - | 175V | 1ms | - | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 30AT | 1.5A DC | 120V | 175V | - | - | - | - | 51.6636mm | - | - | 2.034 51.66mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 59050-1-V-00-0 Littelfuse Inc. | 461 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Molded | 2 | - | - | - | - | -40°C~105°C | Bulk | 2011 | 59050 | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | LG-MAX, WD-MAX | - | 0.3pF | 10W | - | unknown | - | PC Pin | - | - | 4.57 mm | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | - | 1000 μs | - | - | 1ms | - | - | - | - | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 350mA AC 500mA DC | 27 ~ 33AT | 1.2A DC | 140V | 200V | - | - | - | - | 22.86mm | - | 6.73mm | 0.900 22.86mm | 0.180 4.57mm | - | - | ROHS3 Compliant | - | ||
![]() MK23-85-D-2 Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 100 | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | - | 0.5pF | 100W | - | - | 3A | Gull Wing | - | - | - | - | 1kV | SPST-NO | 150mOhm | - | - | - | - | - | 2.5A | SPST | - | - | 1A | - | - | - | 1.1ms | - | 1kV | 0.1ms | Magnetic | - | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 20 ~ 25AT | 2.5A AC/DC | 1000V | - | - | - | - | - | 29.3116mm | - | - | 1.154 29.30mm | 0.112 2.85mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RI-80SMD0515-G1 Comus International | 6227 | - | Datasheet | - | Gold | PCB, Surface Mount | Surface Mount | SMD/SMT | 2 | Glass | - | 230V | Ruthenium | -55°C~125°C | Tape & Reel (TR) | 2003 | RI-80 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Glass Body | - | - | 125°C | -55°C | - | - | 0.45pF | - | - | - | - | Gull Wing | - | - | - | - | - | SPST-NO | 160mOhm | 1 TΩ | - | 140V | - | - | - | SPST | - | - | 350mA | - | - | - | 0.35ms | - | 140V | 0.02ms | - | 5W | 0.071Diax0.197L 1.80mmx5.00mm | 250mA AC 350mA DC | 5 ~ 15AT | 500mA AC/DC | 140V | 175V | 2 ~ 13AT | - | - | - | 5mm | - | - | 0.342 8.68mm | 0.076 1.92mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 59045-1-T-00-0 Littelfuse Inc. | 533 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Molded | 2 | - | - | - | - | -40°C~105°C | Bulk | 2003 | 59045 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Molded Body | - | - | - | - | - | - | 0.3pF | 10W | - | unknown | - | PC Pin | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 1ms | - | - | - | - | - | 0.700Lx0.130W x 0.170 H 17.78mmx3.30mmx4.32mm | 350mA AC 500mA DC | 20 ~ 25AT | 1.2A DC | 140V | 200V | - | - | - | - | 17.78mm | - | - | 0.700 17.78mm | 0.170 4.33mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-20-32-43 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Through Hole | - | - | - | - | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | - | 0.2pF | - | - | - | - | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75ms | - | - | 0.3ms | - | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 32 ~ 43AT | 3A DC | 265V | 250V | - | - | - | - | - | - | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | - | ||
![]() FR2282 Coto Technology | In Stock | - | Datasheet | - | - | PCB, Surface Mount | Surface Mount | SMD/SMT | - | Glass | - | - | Ruthenium | -40°C~125°C | Tape & Reel (TR) | 2000 | FR2 | - | Obsolete | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | 125°C | -40°C | - | - | 0.3pF | - | - | - | - | Gull Wing | - | - | - | - | - | SPST-NO | 150mOhm | - | - | - | 500mA | - | - | SPST | 200V | 500 μs | 1.5A | - | - | - | 0.5ms | - | 200V | 0.2ms | - | 10VA | 0.600Lx0.090W x 0.065 H 15.24mmx2.29mmx1.65mm | 500mA AC/DC | 10 ~ 30AT | 1.5A AC/DC | 200V | 200V | - | - | - | - | - | - | - | 0.770 19.56mm | 0.080 2.03mm | - | No SVHC | RoHS Compliant | - | ||
![]() MRPR-20-22-43 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Through Hole | - | - | - | - | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | - | 0.2pF | - | - | - | - | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75ms | - | - | 0.3ms | - | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 22 ~ 43AT | 3A DC | 265V | 250V | - | - | - | - | - | - | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A85-3040 Standex-Meder Electronics | In Stock | - | Datasheet | 22 Weeks | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | - | 8536.50.70.00 | 0.5pF | - | - | - | - | Axial | - | 2.75mm | - | - | - | SPST-NO | 150mOhm | - | 1A | 1kV | 1A | - | - | SPST | 1kV | 1.1 ms | - | - | - | 1A | - | - | - | 0.1ms | - | 100W | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 30 ~ 40AT | 2.5A AC/DC | 1000V | - | - | 40 AT | 30 AT | - | - | - | 21mm | 2.181 55.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDRR-DT-15-25-U Littelfuse Inc. | In Stock | - | Datasheet | - | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MDRR-DT | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | - | 1pF | 5W | - | - | - | Axial | 175V | - | - | - | - | SPDT | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 0.7ms | - | - | 1ms | - | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 25AT | 1.5A DC | 120V | 175V | - | - | - | - | 52.4764mm | - | - | 2.066 52.48mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MACD-14-20-25 Littelfuse Inc. | 39 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | -40°C~125°C | Bulk | 2006 | MACD-14 | - | Active | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | - | 125°C | -40°C | - | - | 0.3pF | 10W | - | - | - | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | 500mA | - | - | - | 0.6ms | - | - | 0.2ms | - | 10W | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 20 ~ 25AT | 1A DC | 140V | 200V | - | - | - | - | 44.2976mm | - | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-10-25-30 Littelfuse Inc. | 30500 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2006 | MDSR-10 | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | - | 0.2pF | 10W | - | - | - | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.5ms | - | - | 0.1ms | - | 10W | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 25 ~ 30AT | 1A DC | 140V | 200V | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSM-4R-22-28 Littelfuse Inc. | 171 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MDSM-4 | - | Active | 1 (Unlimited) | Axial, Gull Wing | - | Glass Body | -4Ohm | - | 125°C | -40°C | - | - | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 22 ~ 28AT | 1.2A DC | 140V | 200V | - | - | - | - | 19.304mm | - | - | 0.760 19.30mm | 0.112 2.85mm | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A80-2030 Standex-Meder Electronics | 19 |
| Datasheet | 22 Weeks | - | - | Through Hole | - | - | - | - | - | - | -40°C~130°C | Bulk | - | KSK | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | - | - | - | - | 0.2pF | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.1ms | - | 10W | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 20 ~ 30AT | 500mA AC/DC | 170V | - | - | - | - | - | - | - | - | 1.409 35.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() MMS-B-2 Standex-Meder Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | 2 | - | Magnet | - | - | -20°C~100°C | Tape & Reel (TR) | 2011 | MMS | e4 | Obsolete | 1 (Unlimited) | Gull Wing | - | Molded Body | - | GOLD OVER NICKEL | - | - | - | - | 0.2pF | 300μW | 3V | unknown | 100μA | Gull Wing | - | - | - | - | - | SPST-NO | - | - | - | - | - | 100A | - | SPST | - | - | - | 1000 μs | 100μs | - | 0.1ms | 4 mm | - | 0.05ms | Magnetic | 0.3mW | 0.110Lx0.081W x 0.049 H 2.80mmx2.05mmx1.25mm | 0.1mA AC/DC | 1.8 ~ 4mT | 0.1mA AC/DC | - | - | 0.5 ~ 3.2mT | - | - | 1.26mm | 4.8006mm | 2.05mm | - | 0.189 4.80mm | 0.053 1.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() MK24-C-1 Standex-Meder Electronics | 37 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2014 | MK24 | - | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | - | - | 0.1pF | 3W | - | unknown | 500mA | Axial, Flat | - | - | - | - | 30V | SPST-NO | - | - | - | - | - | - | 300mA | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | Magnetic | 3W | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 50 ~ 86AT | 500mA AC/DC | - | - | - | - | - | - | 7.6962mm | - | - | 0.303 7.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDCG-4-12-38 Littelfuse Inc. | 592 |
| Datasheet | 13 Weeks | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | - | 0.2pF | 10W | - | - | - | Axial | 200V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 12 ~ 38AT | 1.2A DC | 140V | 200V | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-10B-10-15 Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Bulk | 2015 | MDSM-10 | - | Active | 1 (Unlimited) | Axial, Gull Wing | - | Glass Body | - | - | 125°C | -40°C | - | - | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.5ms | - | - | 0.1ms | - | 10W | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 10 ~ 15AT | 1A DC | 140V | 200V | - | - | - | - | 15.621mm | - | - | 0.615 15.62mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() 59165-1-S-00-C Littelfuse Inc. | 3620 |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | - | 2 | - | - | - | - | -40°C~105°C | Bulk | 2015 | 59165 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Molded Body | - | - | - | - | - | - | 0.3pF | 10W | 200V | - | 500mA | Gull Wing | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | 500mA | SPST | - | - | - | - | - | - | 1ms | - | 200V | - | Magnetic | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 10 ~ 15AT | 800mA DC | 140V | - | - | - | - | - | 16mm | - | - | 0.795 20.19mm | 0.099 2.52mm | No | - | ROHS3 Compliant | Lead Free |