Standex-Meder Electronics KSK-1A80-2030
Standex-Meder Electronics KSK-1A80-2030
feed

Standex-Meder Electronics KSK-1A80-2030

Manufacturer No:

KSK-1A80-2030

Utmel No:

2360-KSK-1A80-2030

Package:

-

ECAD Model:

Description:

Magnetic / Reed Switches 1 Form A 7mm AT 2030

Quantity:

Unit Price: $1.047729

Ext Price: $1.05

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 30

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.047729

    $1.05

  • 10

    $0.988424

    $9.88

  • 100

    $0.932475

    $93.25

  • 500

    $0.879693

    $439.85

  • 1000

    $0.829900

    $829.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
KSK-1A80-2030 information

Specifications
Documents & Media
Product Details
Standex-Meder Electronics KSK-1A80-2030 technical specifications, attributes, parameters and parts with similar specifications to Standex-Meder Electronics KSK-1A80-2030.
  • Type
    Parameter
  • Factory Lead Time
    22 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~130°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    KSK
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Axial
  • Type
    Glass Body
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    0.2pF
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    SPST-NO
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    SPST
  • Operate Time

    The time interval between the instant of the occurrence of a specified input condition to a system and the instant of completion of a specified operation.

    0.6ms
  • Release Time

    In telecommunication, release time is the time interval for a circuit to respond when an enabling signal is discontinued

    0.1ms
  • Power - Rated

    Power - Rated is a parameter that refers to the maximum power that an electronic component can handle or deliver under specified conditions. It is typically expressed in watts and is an important specification to consider when designing or selecting components for a circuit. The rated power helps determine the component's capability to handle electrical loads without overheating or failing. It is crucial to operate components within their rated power limits to ensure optimal performance and reliability. Exceeding the rated power can lead to component damage, malfunction, or even safety hazards.

    10W
  • Size - Body

    The parameter "Size - Body" in electronic components refers to the physical dimensions of the component's body or package. It typically includes measurements such as length, width, and height, which are critical for ensuring compatibility with circuit boards and other components. This parameter is vital for fitting components into designated spaces within electronic devices and affects factors like heat dissipation and overall performance. Proper understanding of the Size - Body specification helps engineers design efficient and compact electronic systems.

    0.071Diax0.276L 1.80mmx7.00mm
  • Current - Switching

    Current - Switching is a parameter used to describe the ability of an electronic component to handle rapid changes in current flow. It is particularly important in devices such as transistors and diodes that are used for switching applications. This parameter specifies the maximum current that the component can handle when transitioning from an off state to an on state or vice versa. Components with higher current-switching capabilities are able to switch between states more quickly and efficiently, making them suitable for high-speed applications. It is crucial to consider the current-switching characteristics of a component to ensure reliable and stable operation in electronic circuits.

    500mA AC/DC
  • Operate Range

    Operate Range in electronic components refers to the range of values within which the component can function properly and reliably. This parameter typically includes specifications such as voltage, current, temperature, frequency, and other environmental conditions that the component can operate within. It is important to stay within the specified operate range to ensure the component's performance, longevity, and safety. Operating outside of the specified range may lead to malfunctions, damage, or even failure of the component. Manufacturers provide operate range specifications in datasheets to guide users in proper usage and integration of the component in their electronic systems.

    20 ~ 30AT
  • Current - Carry
    500mA AC/DC
  • Voltage - Switching AC

    Voltage - Switching AC is a parameter used to describe the maximum alternating current (AC) voltage that a component can handle when switching between different states or conducting operations. This parameter is important in electronic components such as switches, relays, and transistors that are designed to handle AC signals. It indicates the maximum voltage that can be safely applied across the component during switching operations without causing damage. It is crucial to consider this parameter when designing circuits to ensure the component can handle the voltage levels present in the system.

    170V
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    1.409 35.80mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Standex-Meder Electronics KSK-1A80-2030.

Product Description

Standex-Meder Electronics KSK-1A80-2030 Magnetic Reed Switch

The KSK-1A80-2030 is a high-performance magnetic reed switch designed by Standex-Meder Electronics. This switch is part of the KSK series, known for its reliability and versatility in various applications. With a robust glass body and axial termination, this switch is ideal for use in environments where moisture sensitivity is a concern.

Features

  • Operate Range: The KSK-1A80-2030 operates within a range of 20 to 30 AT (Ampere-Turns), making it suitable for applications requiring precise magnetic field detection.
  • Current Handling: The switch can handle up to 500mA AC/DC, ensuring reliable operation in both alternating and direct current applications.
  • Circuit Configuration: The switch features a single-pole single-throw normally open (SPST-NO) configuration, providing clear and consistent switching functionality.
  • Capacitance: With a low capacitance of 0.2 pF, this switch minimizes signal distortion and ensures high-frequency performance.
  • Operate Time and Release Time: The switch operates in 0.6 ms and releases in 0.1 ms, providing fast and efficient switching action.
  • Temperature Range: The KSK-1A80-2030 operates within a wide temperature range of -40°C to 130°C, making it suitable for use in various environmental conditions.
  • RoHS Compliance: The switch is fully compliant with ROHS3 standards, ensuring it meets stringent environmental regulations.

Applications

Primary Applications: 1. Industrial Automation: The KSK-1A80-2030 is commonly used in industrial automation systems where precise magnetic field detection is required. 2. Medical Devices: Its reliability and low capacitance make it suitable for medical devices that require high-frequency signal integrity. 3. Automotive Systems: The switch's ability to operate in extreme temperatures makes it a good fit for automotive applications.

Secondary Applications: 1. Security Systems: Used in security systems for door sensors and other magnetic field detection applications. 2. Consumer Electronics: Integrated into consumer electronics for features like proximity sensors or magnetic field indicators.

Alternative Parts

If the KSK-1A80-2030 is not available or if you need an alternative solution, consider the following options:

  1. KSK-1A50-2030: This variant has a slightly different operate range but shares similar specifications with the KSK-1A80-2030.
  2. KSK-1B80-2030: This variant has a different body size but maintains the same magnetic sensitivity and switching characteristics.

Embedded Modules

The KSK-1A80-2030 is often used in various embedded modules due to its reliability and performance:

  1. Microcontroller Boards: Integrated into microcontroller boards for sensor applications.
  2. Industrial Control Systems: Used in industrial control systems for automation tasks.
  3. Automotive Control Units: Embedded in automotive control units for safety features like door sensors.

The KSK-1A80-2030 magnetic reed switch from Standex-Meder Electronics offers a robust solution for applications requiring precise magnetic field detection with high reliability and performance across various environmental conditions.