- Manufacturer
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Manufacturer
- Part Status
- Color
- Packaging
- Connection Type
- Quantity
- Length - Overall
Attribute column
Categories
Test Probe Tips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Weight | Body Material | Material - Body | Material - Tip | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Lead Length | Operating Supply Voltage | Contact Resistance | Max Supply Voltage | Min Supply Voltage | Body Plating | Wire/Cable Gauge | Includes | Tip - Type | Quantity | Connection Type | Height | Length | Width | Length - Overall | Length - Tip | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP88 Fluke Electronics | 73 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | Bulk | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Black and Red | - | - | 60V | - | - | - | - | - | - | - | - | 50.8mm | - | - | - | - | - | - | - | Long Probe Tip | 1 Pair | 0.080 (2.00mm) Probe Tips | - | 2.03mm | - | - | 2.000 50.80mm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() P13-2123 Harwin Inc. | 480 |
| Datasheet | 12 Weeks | - | - | - | - | Bronze | - | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | - | - | - | - | -40~185°F -40°C~85°C | - | 2001 | P13-xx23 | yes | Active | 1 (Unlimited) | - | EAR99 | 30mOhm | - | - | - | Male | - | - | - | - | - | 1mm | 3A | - | - | - | - | - | 30mOhm | - | - | Gold | - | - | Convex Head | 1 Piece | Sleeve S13-503 | - | 16.55mm | - | 0.652 16.55mm | 0.140 3.55mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() P19-2221 Harwin Inc. | 500 | - | Datasheet | 12 Weeks | - | - | - | - | Bronze | - | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | - | - | - | - | -40~185°F -40°C~85°C | - | 2001 | P19-xx21 | yes | Active | 1 (Unlimited) | - | - | 30mOhm | - | - | - | Male | - | - | - | - | - | 1.5mm | 3A | - | - | - | - | - | 30mOhm | - | - | Gold | - | - | Convex Head | 1 Piece | Sleeve S19-501 | - | 17.04mm | - | 0.671 17.04mm | 0.159 4.04mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() P25-0423 Harwin Inc. | 95 | - | Datasheet | 12 Weeks | - | - | - | - | Bronze | - | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | - | - | - | - | -40~185°F -40°C~85°C | - | 2001 | P25-xx23 | yes | Active | 1 (Unlimited) | - | - | 30mOhm | - | - | - | Male | - | - | - | - | - | 1.8mm | 3A | - | - | - | - | - | 30mOhm | - | - | Gold | - | - | Spherical Radius Head | 1 Piece | Sleeve S25-XX2 | - | 24.7mm | - | 0.972 24.70mm | 0.245 6.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TP920 Fluke Electronics | 31 |
| Datasheet | 8 Weeks | - | Cable | 300 | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Black and Red | - | - | - | - | - | Straight | - | 3A | - | - | - | - | - | - | - | - | - | - | - | Add On Tip Set - Alligator Clips, Extended Tips, IC Test Adapter | 6 Pieces | TL71 and TL75 Test Probes | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | CAT III 300V | ||
![]() P25-1223 Harwin Inc. | 485 |
| Datasheet | 12 Weeks | - | - | - | - | Bronze | - | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | - | - | - | - | -40~185°F -40°C~85°C | - | 2001 | P25-xx23 | yes | Active | 1 (Unlimited) | - | - | 30mOhm | - | - | - | Male | - | - | - | - | - | 1.8mm | 3A | - | - | - | - | - | 30mOhm | - | - | Gold | - | - | Concave Head | 1 Piece | Sleeve S25-XX2 | - | 24.7mm | - | 0.972 24.70mm | 0.245 6.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() P13-0123 Harwin Inc. | 297 |
| Datasheet | 12 Weeks | - | - | - | - | Bronze | - | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | - | - | - | - | -40~185°F -40°C~85°C | - | 2001 | P13-xx23 | yes | Active | 1 (Unlimited) | - | EAR99 | 30mOhm | - | - | - | Male | - | - | - | - | - | - | 3A | - | - | - | - | - | 30mOhm | - | - | Gold | - | - | Spear Head | 1 Piece | Sleeve S13-503 | - | 16.35mm | - | 0.644 16.35mm | 0.132 3.35mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5689A Pomona Electronics | 10 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | Nylon | Steel, Stainless | - | - | - | - | - | 600V | - | Bulk | - | 5689 | yes | Active | Not Applicable | Socket | - | - | - | - | Black and Red | - | COMPATIBLE CONTACT: 5547-48 | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | Sharp Tip | 2 Pieces | Banana, Female Socket (Jack) | - | 110.998mm | - | 4.370 111.00mm | 0.510 12.95mm | - | No SVHC | Non-RoHS Compliant | Lead Free | CAT III 600V | ||
![]() 72923-0 Pomona Electronics | 45 |
| Datasheet | 2 Weeks | - | - | SMD/SMT | - | - | - | - | Polypropylene | Steel | - | - | - | - | - | - | -4~176°F -20°C~80°C | - | 2006 | 72923 | yes | Active | Not Applicable | Socket | - | - | - | - | Black | - | - | - | - | - | - | - | 1A | - | - | 1 | - | - | - | - | - | - | - | IC Insulator Cap | Sharp Tip, Spring Mounted, 0.030 (0.76mm) Dia | 1 Piece | Banana, Female Socket (Jack), Mini | - | 85.09mm | - | 3.350 85.00mm | 0.177 4.50mm | - | No SVHC | RoHS Compliant | Lead Free | CAT III 600V | ||
![]() 5906A Pomona Electronics | 46 |
| Datasheet | 2 Weeks | - | - | - | 1 | - | - | - | Polypropylene | Brass, Nickel Plated | - | - | - | - | - | 1kV | - | - | - | 5906A | yes | Active | Not Applicable | Socket | - | - | - | - | Black and Red | - | - | 1kV | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | IC Test Tip Adapter | Lantern Tip, 0.157 (4.00mm) Dia | 1 Pair | Banana, Female Socket (Jack) | - | - | - | 4.810 122.17mm | 0.728 18.49mm | - | No SVHC | Non-RoHS Compliant | Lead Free | CAT III 1000V | ||
![]() S25-022 Harwin Inc. | 792 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Copper | - | Phosphor Bronze, Gold Plated | Bronze | - | - | - | - | - | - | Bulk | 2001 | S25-xx2 | - | Active | 1 (Unlimited) | - | - | 30mOhm | - | - | - | Receptacle | - | - | - | 2.54mm | - | 1.83mm | 3A | - | - | - | - | - | 30mOhm | - | - | Gold | 16 AWG | - | Solder Cup | 1 Piece | P25-xx2 Series | - | 23.7mm | - | 0.933 23.70mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5133 Pomona Electronics | 100 |
| Datasheet | 2 Weeks | - | - | 600 | - | - | - | Brass | - | Steel, Stainless | - | - | - | - | - | 600VRMS | - | Bulk | 2002 | Microtip™ 5133 | yes | Active | Not Applicable | - | - | - | - | - | - | - | SMD MICROTIP, STAINLESS STEEL | - | - | - | - | - | 5A | 600V | - | - | - | - | - | - | - | - | - | - | Sharp Tip, 0.040 (1.02mm) Dia | 1 Piece | 0.080 (2.00mm) Probe Tips | - | 32.0294mm | - | 1.261 32.03mm | 0.920 23.37mm | - | No SVHC | Non-RoHS Compliant | Lead Free | - | ||
![]() P25-4023 Harwin Inc. | 779 |
| Datasheet | 12 Weeks | - | - | - | - | Bronze | - | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | - | - | - | - | -40~185°F -40°C~85°C | - | 2001 | P25-xx23 | yes | Active | 1 (Unlimited) | - | EAR99 | 30mOhm | - | - | - | Male | - | - | - | - | - | 1.8mm | 3A | - | - | - | - | - | 30mOhm | - | - | Gold | - | - | Serrated Head | 1 Piece | Sleeve S25-XX2 | - | 24.7mm | - | 0.972 24.70mm | 0.245 6.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 72923-2 Pomona Electronics | 45 |
| Datasheet | 2 Weeks | - | - | SMD/SMT | - | - | - | - | Polypropylene | Steel | - | - | - | - | - | - | -4~176°F -20°C~80°C | - | 2006 | 72923 | yes | Active | Not Applicable | Socket | - | - | - | - | Red | - | - | - | - | - | - | - | 1A | - | - | 1 | - | - | - | - | - | - | - | IC Insulator Cap | Sharp Tip, Spring Mounted, 0.030 (0.76mm) Dia | 1 Piece | Banana, Female Socket (Jack), Mini | - | 85.09mm | - | 3.350 85.00mm | 0.177 4.50mm | - | - | RoHS Compliant | Lead Free | CAT III 600V | ||
![]() P25-5223 Harwin Inc. | 495 |
| Datasheet | 12 Weeks | - | - | - | - | Bronze | - | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | - | - | - | - | -40~185°F -40°C~85°C | - | 2001 | P25-xx23 | yes | Active | 1 (Unlimited) | - | - | 30mOhm | - | - | - | Male | - | - | - | - | - | 1.8mm | 3A | - | - | - | - | - | 30mOhm | - | - | Gold | - | - | Star Head | 1 Piece | Sleeve S25-XX2 | - | 24.7mm | - | 0.972 24.70mm | 0.245 6.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BU-26106-0 Mueller Electric Co | 53 |
| Datasheet | 3 Weeks | Nickel | - | - | - | Brass | 81.646627g | - | Nylon | Brass, Nickel Plated | Brass | - | - | - | - | 1000V | - | - | 2006 | BU | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | 20A | - | - | - | 20A | - | IEC, UL | 20 | - | - | - | - | - | - | - | - | Sharp Tip, 0.080 (2.03mm) Dia, 8-32 Thread | 1 Piece | Banana, Female Socket (Jack) | 6.35mm | 82.55mm | 6.35mm | 3.300 83.82mm | - | - | - | RoHS Compliant | - | IEC 1010 | ||
![]() 5432-2 Pomona Electronics | 53 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | Nylon | Brass, Nickel Plated | - | - | - | - | - | - | 176°F 80°C | - | 2002 | Do-It-Yourself | - | Active | Not Applicable | Lead Wire | - | - | - | - | Red | - | - | 1.5kV | - | - | - | - | 10A | 1.5kV | - | - | - | - | - | - | - | - | - | - | Standard Tip, 0.080 (2.03mm) Dia | 1 Piece | 18-22 AWG Test Lead | - | 127mm | - | 4.920 124.97mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 6220 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6218 ABB | In Stock | - | - | - | - | DIN Rail | - | - | - | 543 g | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 55 °C | 0 °C | - | - | - | - | - | - | - | 27.3 mm | - | - | - | - | - | 54 V | - | 60 V | 9 V | - | - | - | - | - | - | 113.5 mm | - | 120 mm | - | - | - | - | - | - | - | ||
![]() 35-BLK 3M | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |