- Manufacturer
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Manufacturer
- Part Status
- Color
- Packaging
- Connection Type
- Quantity
- Length - Overall
Attribute column
Categories
Test Probe Tips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Material - Body | Material - Tip | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Color | Gender | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Lead Length | Contact Resistance | Max Current Rating | Body Plating | Includes | Tip - Type | Quantity | Connection Type | Height | Length | Width | Length - Overall | Length - Tip | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6212 Pomona Electronics | 45 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | Beryllium Copper, Gold Plated | - | - | - | Bulk | - | 6212 | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Quad Point Piston Pin Tip, Spring Mounted, 0.040 (1.02mm) Dia | 1 Piece | 0.040 (1.02mm) Test Probe Tips | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 5682-0 Pomona Electronics | 19 |
| Datasheet | 2 Weeks | - | Cable | - | - | - | Nylon | Steel, Stainless | Stainless Steel | 300VRMS/DC | 122°F 50°C | - | 2000 | 5682 | - | Active | Not Applicable | - | - | - | - | Black | - | POLYAMIDE | - | - | Straight | - | 3A | - | - | 1 | - | - | 3A | - | - | Standard Tip, 0.080 (2.03mm) Dia | 1 Piece | 5548A Style Probes | - | 83.058mm | - | 3.270 83.06mm | 2.000 50.80mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() BU-26106-2 Mueller Electric Co | 176 |
| Datasheet | 3 Weeks | Nickel | - | - | Brass | 90.718474g | Nylon | Brass, Nickel Plated | Brass | 1000V | - | - | 2007 | BU | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | 20A | - | - | 20A | - | IEC, UL | 20 | - | - | - | - | - | Sharp Tip, 0.080 (2.03mm) Dia, 8-32 Thread | 1 Piece | Banana, Female Socket (Jack) | 6.35mm | 76.2mm | 6.35mm | 3.300 83.82mm | - | - | - | RoHS Compliant | - | IEC 1010 | ||
![]() TP80 Fluke Electronics | 49 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | Active | 1 (Unlimited) | Socket | - | - | - | Black and Red | - | - | 1kV | - | - | - | 10A | - | - | - | - | - | - | - | - | Long Tapered Tip, IC Insulated Cap | 1 Pair | Banana, Female Socket (Jack) | - | - | - | - | - | - | - | Non-RoHS Compliant | - | CAT III 1000V | ||
![]() PK007-005 Teledyne LeCroy | 54 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | PP | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Tip | 1 Piece | - | - | 500μm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5682-2 Pomona Electronics | 88 |
| Datasheet | 2 Weeks | - | - | - | - | - | Nylon | Steel, Stainless | - | 300VRMS/DC | 122°F 50°C | - | 2000 | 5682 | - | Active | Not Applicable | - | - | - | - | Red | - | POLYAMIDE | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Standard Tip, 0.080 (2.03mm) Dia | 1 Piece | 5548A Style Probes | - | 83.058mm | - | 3.270 83.06mm | 2.000 50.80mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() S25-512 Harwin Inc. | 720 | - | Datasheet | 12 Weeks | - | - | - | Bronze | - | - | Phosphor Bronze, Gold Plated | - | - | - | Bulk | 2001 | S25-xx2 | - | Active | 1 (Unlimited) | - | EAR99 | - | 30mOhm | - | Male | - | - | - | - | - | 3A | - | - | - | - | 30mOhm | - | Gold | - | Solder Crimp | 1 Piece | P25-xx2 Series | - | 23.6982mm | - | 0.933 23.70mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() P25-0123 Harwin Inc. | 387 |
| Datasheet | 12 Weeks | - | - | - | Bronze | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | -40~185°F -40°C~85°C | - | 2001 | P25-xx23 | yes | Active | 1 (Unlimited) | - | - | - | 30mOhm | - | Male | - | - | - | - | - | 3A | - | - | - | - | 30mOhm | - | Gold | - | Spear Head | 1 Piece | Sleeve S25-XX2 | - | 24.6888mm | - | 0.972 24.70mm | 0.245 6.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CT3145-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | Nylon | Brass, Nickel Plated | - | 1000V | -4~104°F -20°C~40°C | - | - | Cal Test | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | Fuse Holder | Spring Tip | 1 Piece | Banana, Female Socket (Jack) | - | - | - | - | - | - | - | ROHS3 Compliant | - | CAT II 1000V | ||
![]() PACC-PT001 Teledyne LeCroy | 45 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2005 | HFP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Tip | 4 Pieces | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PACC-PT005 Teledyne LeCroy | 19 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2005 | HFP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sharp Tip, Bent | 4 Pieces | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CT3647-8 Cal Test Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Cal Test | - | Active | Not Applicable | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sprung Hook | 1 Piece | Oscilloscope Probes, 3.5mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P13-1123 Harwin Inc. | 123 | - | Datasheet | 12 Weeks | - | - | - | Bronze | - | Phosphor Bronze | Beryllium Copper, Gold Plated | Copper | - | -40~185°F -40°C~85°C | - | 2001 | P13-xx23 | yes | Active | 1 (Unlimited) | - | - | - | 30mOhm | - | Male | - | - | - | - | 900μm | 3A | - | - | - | - | 30mOhm | - | Gold | - | Concave Head | 1 Piece | Sleeve S13-503 | - | 16.55mm | - | 0.652 16.55mm | 0.140 3.55mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5432-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Nylon | Brass, Nickel Plated | - | - | 176°F 80°C | - | 2002 | Do-It-Yourself | - | Active | Not Applicable | Lead Wire | - | - | - | Black | - | - | 1.5kV | - | - | - | 10A | 1.5kV | - | - | - | - | - | - | - | Standard Tip, 0.080 (2.03mm) Dia | 1 Piece | 18-22 AWG Test Lead | - | 124.968mm | - | 4.920 124.97mm | 0.500 12.70mm | - | No SVHC | Non-RoHS Compliant | Lead Free | - | ||
![]() PK1-5MM-124 Teledyne LeCroy | 46 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | PP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Tip | 1 Piece | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() P25-2223 Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Phosphor Bronze | Beryllium Copper, Gold Plated | - | - | -40~185°F -40°C~85°C | - | 2001 | P25-xx23 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Male | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Convex Head | 1 Piece | Sleeve S25-XX2 | - | 24.6888mm | - | 0.972 24.70mm | 0.245 6.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() 8845A-TPIT Fluke Electronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Polypropylene | Steel, Stainless | - | 300V | - | - | 2007 | 8845 | - | Active | 1 (Unlimited) | - | - | - | - | Black and Red | - | - | - | 3A | - | - | 3A | - | - | - | - | - | - | - | IC Test Tip Adapter | Standard Tip | 1 Pair | 0.080 (2.00mm) Probe Tips | - | - | - | - | - | - | - | Non-RoHS Compliant | - | CAT II 300V | ||
![]() 6354 Pomona Electronics | 50 | - | Datasheet | 2 Weeks | - | - | 120 | - | 7.529633g | - | Beryllium Copper, Stainless Steel | - | 1000V | - | Bulk | - | 6354 | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | 0m | - | - | - | - | Set - Quad Point, Sharp Tips, Triple Point, 0.040 (1.02mm) Dia | 10 Pieces | 0.040 (1.02mm) Test Probe Tips | 6.35mm | 152.4mm | 76.2mm | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free | CAT II 1000V | ||
![]() 975018701 Altech Corporation | 49 |
| - | 4 Weeks | - | - | - | - | - | Polyamide | Steel, Stainless | - | 1000VAC/DC | -25°C~70°C | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | Spring Tip | 1 Piece | Banana, Female Socket (Jack) | - | - | - | 3.307 84.00mm | - | - | - | ROHS3 Compliant | - | CAT II 1000V, IEC 61010 | ||
![]() 930166701 Altech Corporation | 42 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |