- Manufacturer
- Manufacturer
- Subcategory
- Product Type
- Series
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product Status
- Mfr
- Package
- Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Conductor Material | Approvals | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Jacket Material | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Series | Type | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Connector Support Type | Size | Tensile Strength | Rated Voltage | Wire and Cable Name | Closure System | Metal Layer | Static Discharge Shielding | Product | Features | Cross Section Area | Diameter | Length | Width | Thickness | Width - Inside | Length - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13410 Desco | In Stock | - | - | Aluminum | 907.18474 mg | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 4 in x 4 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 101.6 mm | 101.6 mm | - | - | - | ||
![]() 13444 Desco | In Stock | - | - | Aluminum | 927.596397 g | - | - | Metal-In Bag | 1 | - | - | - | - | Desco | - | - | - | - | Active | - | Compliant | Statshield | - | Metal-In | Anti-Static | Silver | - | - | - | - | - | - | - | 14 in x 6 in | 4600 psi | - | - | User Defined - Clips, Heat Seal, Tape | In | <25nJ | Anti-Static Bags | - | - | - | 355.6 mm | 152.4 mm | 2.9 mil (73.66 microns) | 6 (152.4mm) | 14 (355.6mm) | ||
![]() 13480 Desco | In Stock | - | - | Aluminum | 907.18474 mg | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 18 in x 10 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 457.2 mm | 254 mm | - | - | - | ||
![]() 13456 Desco | In Stock | - | - | Aluminum | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 11 in x 7 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 279.4 mm | 177.8 mm | - | - | - | ||
![]() 13454 Desco | In Stock | - | - | Aluminum | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 10 in x 7 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 254 mm | 177.8 mm | - | - | - | ||
![]() 13517 Desco | In Stock | - | - | Polyethylene (PE), Aluminum, Polyester | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 20 in x 16 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 508 mm | 406.4 mm | - | - | - | ||
![]() 13428 Desco | In Stock | - | - | Aluminum | 453.59237 g | BARE COPPER | CE; CSA; EAC; UL | Metal-In Bag | 1 | HELUKABEL GMBH | POLYMER | POLYMER | 13428 | - | 80 °C | -40 °C | - | Active | - | 5.55 | Compliant | Statshield | - | Metal-In | Anti-Static | - | RENEWABLE ENERGIES, CONSTRUCTION OF WIND POWER STATIONS | NO | STRANDED | unknown | 34 | 16 AWG | WIRE AND CABLE | 6 in x 5 in | 4600 psi | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Anti-Static Bags | - | 1.5 mm2 | 19.4 mm | 152.4 mm | 127 mm | - | - | - | ||
![]() 13620 Desco | In Stock | - | - | Polyethylene (PE), Aluminum, Polyester | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 24 in x 4 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 609.6 mm | 101.6 mm | - | - | - | ||
![]() 13695 Desco | In Stock | - | - | Polyethylene (PE), Aluminum, Polyester | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 15 in x 11 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 381 mm | 279.4 mm | - | - | - | ||
![]() 13518 Desco | In Stock | - | - | Polyethylene (PE), Aluminum, Polyester | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | Details | Statshield | 8.390 lbs | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 24 in x 16 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 609.6 mm | 406.4 mm | - | - | - | ||
![]() 13469 Desco | In Stock | - | - | Aluminum | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 30 in x 8 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 762 mm | 203.2 mm | - | - | - | ||
![]() 13804 Desco | In Stock | - | - | - | - | - | - | Moisture Barrier Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Statshield | - | - | Anti-Static | - | - | - | - | - | - | - | - | 6 in x 4 in | - | - | - | - | - | - | Anti-Static Bags | - | - | - | 152.4 mm | 101.6 mm | - | - | - | ||
![]() 13459 Desco | In Stock | - | - | Aluminum | - | BARE COPPER | CE; CSA; EAC; UL | Metal-In Bag | 1 | HELUKABEL GMBH | POLYMER | POLYMER | 13459 | - | 80 °C | -40 °C | - | Active | - | 5.56 | - | Statshield | - | Metal-In | Anti-Static | - | RENEWABLE ENERGIES, CONSTRUCTION OF WIND POWER STATIONS | NO | STRANDED | unknown | 5 | 10 AWG | WIRE AND CABLE | 8 in x 8 in | 4600 psi | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | Anti-Static Bags | - | 6 mm2 | 14.5 mm | 203.2 mm | 203.2 mm | - | - | - | ||
![]() 13602 Desco | In Stock | - | - | Polyethylene (PE), Aluminum, Polyester | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 3 in x 3 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 127 mm | 76.2 mm | - | - | - | ||
![]() 13467 Desco | In Stock | - | - | Aluminum | - | - | - | Metal-In Bag | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Statshield | - | Metal-In | Anti-Static | - | - | - | - | - | - | - | - | 18 in x 8 in | 4600 psi | - | - | - | - | - | Anti-Static Bags | - | - | - | 457.2 mm | 203.2 mm | - | - | - | ||
![]() 8416 Desco | In Stock | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 05113855768 98079835678 | - | - | - | - | - | 53.600 lbs | - | Floor Tile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Static Surfaces | - | - | - | - | - | - | - | - | ||
![]() 8433 Desco | In Stock | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 05113837909 98079827253 | - | - | - | - | - | 13.250 lbs | - | Floor Tile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Static Surfaces | - | - | - | - | - | - | - | - | ||
![]() 8412 Desco | In Stock | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 05400749285 98079822254 | - | - | - | Not Applicable | - | 53.600 lbs | - | Floor Tile | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Static Surfaces | Polyester backing for good edge tear resistance | - | - | - | - | - | - | - | ||
![]() 8413 Desco | In Stock | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 05400749286 98079822262 | - | - | - | Not Applicable | - | 2.646 lbs | - | Floor Tile | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Static Surfaces | - | - | - | - | - | - | - | - | ||
![]() 8421 Desco | In Stock | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 05113855770 98079835694 | - | - | - | - | - | 53.600 lbs | - | Floor Tile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Static Surfaces | - | - | - | - | - | - | - | - |