- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Mfr | Mounting Styles | Operating Frequency (Max) | Package | Product Status | RoHS | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Inductance | Current - Output (Max) | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Input Current | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166E25 Hammond Manufacturing | 34 |
| Datasheet | Chassis Mount | Chassis Mount | - | 0.4lb 181.44g | - | - | - | - | - | - | - | - | - | - | 166 | 60.45mm Lx35.05mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 3.75W | 3.75W | 150mA | - | Wire Leads | UL; CSA | - | 2000Vrms | 25V | 150mA | - | - | - | 150mA | 3.75VA | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 35.05mm | - | - | - | - | ROHS3 Compliant | - | |||
![]() 183F10 Hammond Manufacturing | 54 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | - | - | - | - | - | - | - | - | - | 2008 | 183 | 41.28mm Lx36.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | - | 5W | 5W | 1A | - | PC Pin | - | - | 4000Vrms | - | 1A | - | - | - | - | 5VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | 2 | - | 500mA | - | - | 35.05mm | 34.93mm | - | - | No SVHC | ROHS3 Compliant | - | |||
![]() 165S18 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | Chassis, Chassis Mount, Panel | Chassis Mount | 6lbs 2.7kg | - | - | - | - | - | - | - | - | - | 2008 | 165 | 95.25mm Lx88.90mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 180W | 180W | 10A | 60Hz | Wire Leads | CSA, UL | - | 2000Vrms | 18V | 10A | - | - | - | 10A | 180VA | - | - | - | 10A | 115V | Single | Yes | - | - | - | 1 | - | - | - | - | 79.502mm | 79.50mm | - | - | No SVHC | ROHS3 Compliant | - | |||
![]() 183J16 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | - | - | - | - | - | - | - | - | - | 2008 | 183 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | - | 30W | 30W | 3.8A | - | PC Pin | - | - | 4000Vrms | - | 1.9A | - | - | - | - | 30VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | - | - | 39.62mm | 39.70mm | - | - | - | ROHS3 Compliant | - | |||
![]() 733 Hammond Manufacturing | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | 24lbs 10.9kg | - | - | - | - | 60kHz | - | - | - | - | - | 700 | 127.00mm Lx152.40mm W | - | Active | - | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | - | 750W | - | - | Wire Leads | CSA | - | - | - | 300mA | - | - | - | - | 750VA | 2500V | 115V | - | - | 115V | Single | Yes | 2500V | - | - | - | - | - | - | - | 165.1mm | 165.10mm | - | - | - | ROHS3 Compliant | - | |||
![]() 160D20 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.13lb 58.97g | - | - | - | - | - | - | - | - | - | 2000 | 160 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 90mA | - | PC Pin | UL; CSA | - | 2000Vrms | 10V | 45mA | - | - | - | 90mA | 1VA | - | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | Single, Multiple Taps | - | 1 VA | - | - | - | 21.082mm | 21.08mm | - | - | - | ROHS3 Compliant | - | |||
![]() 185E24 Hammond Manufacturing | 18 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 2.5lbs 1.1kg | - | - | - | - | - | - | - | - | - | - | 185 | 63.50mm Lx66.29mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 80W | 80W | 6.6A | - | Solder, Quick Connect | CE, TUV, cULus | - | 4000Vrms | 12V | 3.3A | - | - | - | 6.6A | 80VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | 76.2mm | 76.20mm | - | - | No SVHC | ROHS3 Compliant | - | |||
![]() 266M16 Hammond Manufacturing | 51 | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.5lbs 1.1kg | - | - | - | - | - | - | - | - | - | 2008 | 266 | 101.60mm Lx58.42mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 48W | 48W | 6A | - | Wire Leads | CSA, UL | - | 2000Vrms | - | 3A | - | - | - | - | 48VA | - | - | - | - | 117V 234V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | - | - | 66.5mm | 66.55mm | - | - | - | ROHS3 Compliant | - | |||
![]() F-164XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | 6 | 0.657lb 298.01g | - | - | - | - | - | - | - | - | - | 2012 | Single Primary | 71.42mm Lx37.29mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.35 | 7.5W | - | - | - | PC Pin | UL | L71.42XB37.29XH41.27 (mm) | 1500Vrms | - | - | - | - | - | - | 7.5VA | 17V | 115V | - | - | 115V | Single | No | Parallel 17V Series 34V | 17V | Dual | - | 7.5 VA | - | 0.44A | 0.44A | - | 41.28mm | 71.42mm | 37.29mm | - | ROHS3 Compliant | - | ||
![]() MT5000H Siemens | 982 |
| - | - | Chassis Mount | - | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | 230.12mm L x 228.60mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 5000VA | - | - | - | - | 230V, 460V, 575V | - | No | 115V, 95V | - | - | - | - | - | - | - | - | 221.74mm | - | - | - | - | - | |||
![]() MT0500H Siemens | 2315 |
| - | - | - | Chassis Mount | - | - | Box | - | Siemens | - | - | - | Active | - | - | - | - | 169.42mm L x 133.35mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 500VA | - | - | - | - | 230V, 460V, 575V | - | No | 115V, 95V | - | - | - | - | - | - | - | - | 144.53mm | - | - | - | - | - | ||
![]() MT0100H Siemens | 2365 |
| - | - | Chassis Mount | - | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | 100.58mm L x 82.55mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 100VA | - | - | - | - | 230V, 460V, 575V | - | No | 115V, 95V | - | - | - | - | - | - | - | - | 88.39mm | - | - | - | - | - | |||
![]() MTG0100I Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | 96.27mm L x 84.07mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 100VA | - | - | - | - | 380V, 400V, 415V | - | No | 220V, 110V | - | - | - | - | - | - | - | - | 70.61mm | - | - | - | - | - | |||
![]() 371X Hammond Manufacturing | 38 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 2.5lbs 1.1kg | - | - | - | - | - | - | - | - | - | 2009 | 300 | 76.20mm Lx63.50mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 63W | - | - | Wire Leads | - | - | 2000Vrms | - | 2A | - | - | - | - | 63VA | - | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 560V 6.3V 5V | - | Four | - | - | - | - | - | - | 77.72mm | - | - | - | ROHS3 Compliant | - | |||
![]() F-115X Triad Magnetics | 8 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | 5 | 0.3lb 136.08g | - | - | - | - | - | - | - | - | - | 2006 | Single Secondary | 52.37mm Lx34.93mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | 130°C | 0°C | - | - | - | 2.04W | 2.04W | 85mA | - | Wire Leads | - | - | 1500Vrms | 24V | 85mA | - | - | Single | 85mA | 2.04VA | - | - | 115V | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | - | - | 30.15mm | 52.37mm | 34.93mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() US2:MT0150JX123 Siemens | In Stock | - | - | - | - | - | - | - | - | Siemens | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:MT1500GX Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | Siemens | - | - | Box | Active | - | - | - | US2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 1500VA | - | - | - | - | 208V, 230V, 460V | - | No | 115V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() US2:MT0500JF2 Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | Siemens | - | - | Box | Active | - | - | - | US2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 500VA | - | - | - | - | 208V, 230V, 460V | - | No | 115V, 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() TP07074R2 ICE Components | In Stock | - | - | - | - | - | - | - | 50 | - | Through Hole | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 W | - | - | - | - | - | - | - | - | - | 1.038 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 mm | - | 31 mm | 30 mm | - | - | - | |||
![]() F-118X Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Panel | Chassis Mount | 5 | 1.3lbs 589.7g | - | - | - | - | - | - | - | - | Bulk | - | Single Secondary | 82.55mm Lx50.80mm W | - | Active | Not Applicable | Wire | - | Laminated Core | 130°C | 0°C | - | - | - | 16.8W | - | 700mA | - | Wire Leads | UL | - | 1500Vrms | 24V | - | - | - | Single | 700mA | 16.8VA | - | - | 115V | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | - | 50.8mm | 50.80mm | 82.55mm | 50.8mm | No SVHC | ROHS3 Compliant | Lead Free |