- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | High Potential | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Package/Enclosure | Primary Configuration | Primary Side Connection | Primary Winding | Product Status | RoHS | Secondary Configuration | Secondary Side Connection | Secondary Voltage Rating | Secondary Winding | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Inductance | DC resistance (DCR) | Current - Output (Max) | Output Current | Lead Style | Power - Max | Output Voltage 1 | Family | Nominal Input Voltage | Operating Temperature Range | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Product | Secondary Current | Output Current 1 | Output Current 2 | Turns Ratio | Height | Height Seated (Max) | Length | Width | thickness | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT2000A Siemens | 976 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 207.52mm L x 177.80mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 2000VA | - | - | - | - | - | 220V, 230V, 240V, 440V, 460V, 480V | - | No | 120V, 115V, 110V | - | - | - | - | - | - | - | - | - | - | 168.15mm | - | - | - | - | - | - | ||
![]() KT8100 Siemens | 2881 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 110.74mm L x 85.85mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 100VA | - | - | - | - | - | 240V, 480V | - | No | 120V | - | - | - | - | - | - | - | - | - | - | 109.47mm | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | - | ±0.1nH | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 2.4nH | 200m Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | - | - | ||
![]() FS24-250-C2 Triad Magnetics | 576 |
| Datasheet | 17 Weeks | PCB | Through Hole | 8 | 0.44lb 199.58g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | Split Pack™, Class 2/3, FS | 41.28mm Lx33.32mm W | - | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | 100°C | -40°C | 6W | - | 250mA | 50Hz | PC Pin | UL | L41.27XB33.32XH33.32 (mm) | 4200Vrms | - | - | - | - | - | - | - | - | 6VA | 12V | - | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 6 VA | - | 250mA | 0.25A | 0.25A | - | 35.5092mm | 33.32mm | 41.27mm | 33.32mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MT5000A Siemens | 656 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 204.72mm L x 228.60mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 5000VA | - | - | - | - | - | 220V, 230V, 240V, 440V, 460V, 480V | - | No | 120V, 115V, 110V | - | - | - | - | - | - | - | - | - | - | 220.22mm | - | - | - | - | - | - | ||
![]() TGSP-P028EFD20LF HALO | 148 |
| - | - | - | - | - | - | 63 | 1500 Vrms | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | Triple | Series | - | - | Details | Dual | Series | - | - | -40 to 85 °C | Tube | - | PWR-DCDC | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | 30 W | - | - | - | SMD/SMT | - | - | - | - | - | - | 112 uH | - | - | - | Gull wing | - | - | TGSP-P028EFD20LF | - | - 40 C to + 85 C | Power Transformer | - | - | - | - | - | - | - | - | POE - Power Over Ethernet Transformers | - | - | - | 1:1:0.167:0.333:0.333 | 10.8 mm | - | 29.21 mm | 21 mm | - | - | - | Lead Free | ||
![]() VPL25-1900 Triad Magnetics | 54 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2.3lbs 1kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Chassis Mount: World Seriesâ„¢ | 57.15mm Lx101.6mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 50W | 50W | - | - | Wire Leads | UL | - | 3500Vrms | - | 1.984A | - | - | - | - | - | - | 50.0VA | - | - | - | - | - | 115V 230V | Dual | No | 25.2V | - | Dual | - | - | - | - | - | - | - | 65.07mm | 65.09mm | 57.15mm | 101.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TGP3-S001EP7LF HALO | In Stock | - | - | - | - | - | - | - | 100 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Single Primary Winding | - | Details | - | - | 3.3 V | Dual Secondary Winding | - | Tray | - | PWR-DCDC | - | - | - | - | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 145 uH | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | POE - Power Over Ethernet Transformers | - | - | - | 1:0.208:0.083 | 10.54 mm | - | 10.67 mm | 8.13 mm | - | - | - | - | ||
![]() MT1000A Siemens | 2872 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 163.07mm L x 177.80mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 1000VA | - | - | - | - | - | 220V, 230V, 240V, 440V, 460V, 480V | - | No | 120V, 115V, 110V | - | - | - | - | - | - | - | - | - | - | 168.15mm | - | - | - | - | - | - | ||
![]() 166N8 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 166 | 93.73mm Lx50.80mm W | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | 34W | 34W | 4A | 60Hz | Wire Leads | UL; CSA | - | 2000Vrms | 8.5V | 4A | 115V | - | - | - | 4A | - | 34VA | - | - | 115V | - | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | - | - | 42.9mm | 58.67mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() KTH050P Siemens | 2575 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 92.46mm L x 76.20mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 50VA | - | - | - | - | - | 208V | - | No | 120V | - | - | - | - | - | - | - | - | - | - | 101.60mm | - | - | - | - | - | - | ||
![]() KT7050P Siemens | 2442 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 90.17mm L x 76.20mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 50VA | - | - | - | - | - | 277V | - | No | 120V | - | - | - | - | - | - | - | - | - | - | 101.60mm | - | - | - | - | - | - | ||
![]() KT8200 Siemens | 575 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 200VA | - | - | - | - | - | 240V, 480V | - | No | 120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTG050 Siemens | 2935 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 90.17mm L x 76.20mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 45VA | - | - | - | - | - | 208V | - | No | 24V | - | - | - | - | - | - | - | - | - | - | 87.88mm | - | - | - | - | - | - | ||
![]() TP07160 ICE Components | In Stock | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.78 W | - | - | - | - | - | - | - | - | - | - | 2.58 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | 20 mm | 17.5 mm | - | - | - | - | ||
![]() TP07161 ICE Components | In Stock | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | 1.074 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | 20 mm | 17.5 mm | - | - | - | - | ||
![]() TO09002-1 ICE Components | In Stock | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | 350 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback Transformers | - | - | - | - | 21 mm | - | 29 mm | 26 mm | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | 200 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | - | PWR-DCDC | - | - | - | - | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | 12 W | - | - | - | SMD/SMT | - | - | - | - | - | - | 22.7 uH | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | POE - Power Over Ethernet Transformers | - | - | - | 1:0.789 | 11.05 mm | - | 13.08 mm | 11.43 mm | - | - | - | - | ||
![]() TGP7-S010EP10LF HALO | In Stock | - | - | - | - | - | - | - | 80 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Single Primary Winding | - | Details | - | - | 3.3 V | Single Secondary Winding | - | Tray | - | PWR-DCDC | - | - | - | - | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | 7 W | - | - | - | SMD/SMT | - | - | - | - | - | - | 160 uH | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | POE - Power Over Ethernet Transformers | - | - | - | 1:0.50:0.15:0.275 | 11.05 mm | - | 13.08 mm | 11.43 mm | - | - | - | - | ||
![]() MTG0750A Siemens | 2112 |
| - | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 181.86mm L x 133.35mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 750VA | - | - | - | - | - | 220V, 230V, 240V, 440V, 460V, 480V | - | No | 120V, 115V, 110V | - | - | - | - | - | - | - | - | - | - | 136.91mm | - | - | - | - | - | - |