- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Mfr | Product Status | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Current Rating | Frequency | Termination Style | Number of Outputs | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Current - Output (Max) | Output Current | Power - Max | Lead/Base Style | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166J44 Hammond Manufacturing | 9 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | - | - | Bulk | 2008 | 166 | 93.73mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 44W | 44W | - | 1A | 60Hz | Wire Leads | - | UL; CSA | - | 2000Vrms | 44V | 1A | - | - | 1A | 44VA | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | - | 58.7mm | 58.67mm | - | - | - | ROHS3 Compliant | - | |||
![]() 164H20 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | - | - | - | 2000 | 164 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 20W | 20W | - | 1A | - | PC Pin | - | - | - | 2500Vrms | - | 1A | - | - | - | 20VA | - | - | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | Lead Free | |||
![]() 266N12B Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.5lbs 1.1kg | - | - | - | - | 2008 | 266 | 101.60mm Lx56.13mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 48W | 48W | - | 4A | - | Wire Leads | - | - | - | 2000Vrms | - | 4A | - | - | - | 48VA | - | - | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | - | - | - | - | 66.55mm | - | - | - | ROHS3 Compliant | - | |||
![]() 274BX Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 6.8lbs 3.1kg | - | - | - | - | 2000 | 274 | 79.50mm Lx101.60mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 198W | 198W | - | 201mA | - | Wire Leads | - | CSA | - | 2000Vrms | - | 3A | - | - | - | 198VA | - | - | - | - | 115V | Single | Yes | 750V 6.3V 5V | - | Triple | - | 198 VA | - | - | - | - | 96.774mm | 96.77mm | - | - | - | ROHS3 Compliant | Lead Free | |||
![]() 185D28 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.8lbs 816.5g | - | - | - | Bulk | 2000 | 185 | 79.25mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 43W | 43W | - | 3A | - | Solder, Quick Connect | - | CE, TUV, cULus | - | 4000Vrms | 14V | 1.5A | - | - | 3A | 43VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | - | - | 68.1mm | 68.07mm | - | - | - | ROHS3 Compliant | - | |||
![]() 166G6 Hammond Manufacturing | 9 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.4lb 181.44g | - | - | - | Bulk | 2008 | 166 | 60.45mm Lx35.05mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 3.78W | 3.78W | - | 600mA | 60Hz | Wire Leads | - | CSA, UL | - | 2000Vrms | 6.3V | 600mA | - | - | 600mA | 3.78VA | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | - | 35.05mm | - | - | - | No SVHC | ROHS3 Compliant | - | |||
![]() 182R60 Hammond Manufacturing | 2573 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 8 | 17lbs 7.7kg | - | - | - | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | - | 1kW | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | 8.3A | - | - | - | 1000VA | - | - | - | - | 117V 234V | Dual | No | Parallel 60V Series 120V | - | - | - | - | - | - | - | 163mm | 88.9mm | 88.90mm | - | - | - | ROHS3 Compliant | - | |||
![]() ST3-16B9 Pulse Electronics Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6 | 0.25lb 113.4g | - | - | - | - | 2007 | Split Bobbin Plug-In | 35.05mm Lx28.70mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | PARALLEL CONNECTED; HIGH ISOLATION | - | 2.4W | 2.4W | 28.7mm | - | - | PC Pin | - | UL; CSA | L1.38XB1.13XH0.19 (inch) | 2500Vrms | - | 150mA | - | - | - | 2.4VA | PC Pin | 8V | - | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | - | - | - | - | - | 30.23mm | - | 35.052mm | 28.702mm | - | RoHS Compliant | - | |||
![]() IF-30-30 Signal Transformer | 38 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 20lbs 9.1kg | - | - | - | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | - | PCB MOUNTABLE | 8504.31.40.35 | - | 30W | - | - | - | PC Pin | - | UL; CSA; VDE | 68mm X 57.5mm X 35.3mm | 4000Vrms | - | 1A | - | - | - | 30VA | - | 15V | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 30 VA | - | - | - | - | 35.3mm | 35.30mm | 68mm | 57.5mm | - | ROHS3 Compliant | Lead Free | |||
![]() F12-090 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6 | 0.17lb 77.11g | - | - | - | - | 2014 | Split Packā¢, Class 2/3, F | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 25°C | 0°C | POWER | - | 8504.31.40.35 | 1.1W | 1.1W | - | 90mA | - | PC Pin | - | CSA, UL | L34.92XB28.57XH23.8 (mm) | 2500Vrms | - | 90mA | 115V | - | - | 1.1VA | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 1.1 VA | - | - | - | - | 23.79mm | 23.80mm | 34.92mm | 28.57mm | Unknown | ROHS3 Compliant | Lead Free | |||
![]() 162G24 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.7lb 317.51g | - | - | - | - | 2008 | 162 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 12W | 12W | - | 1A | - | PC Pin | 2 | - | - | 2500Vrms | 24V | 1A | - | - | 500mA | 12VA | - | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | - | - | 38.10mm | - | - | - | ROHS3 Compliant | - | |||
![]() 185C20 Hammond Manufacturing | 40 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.3lbs 589.7g | - | - | - | Bulk | 2008 | 185 | 71.37mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 25W | 25W | - | 2.5A | - | Solder, Quick Connect | - | CE, TUV, cULus | - | 4000Vrms | 10V | 1.25A | - | - | 2.5A | 25VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | - | 58.7mm | 58.67mm | - | - | No SVHC | ROHS3 Compliant | - | |||
![]() 185C36 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.3lbs 589.7g | - | - | - | - | 2000 | 185 | 71.37mm Lx56.39mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 25W | 25W | - | 1.4A | - | Solder, Quick Connect | - | CE, TUV, cULus | - | 4000Vrms | 18V | 1.4A | - | - | 1.4A | 25VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | - | - | - | - | 58.7mm | 58.67mm | - | - | - | ROHS3 Compliant | - | |||
![]() FS48-023-C2 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Through Hole | NO | 8 | 0.17lb 77.11g | - | - | - | - | - | Split Packā¢, Class 2/3, FS | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 1.1W | - | - | - | 50Hz | PC Pin | - | - | - | 4200Vrms | - | - | - | - | - | 1.1VA | - | 24V | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 1.1 VA | 23mA | 0.046A | 0.046A | - | 23.7998mm | 23.80mm | 34.92mm | - | - | ROHS3 Compliant | Lead Free | |||
![]() 162H36 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | - | - | - | 2008 | 162 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 20W | 20W | - | 1.1A | - | PC Pin | - | - | - | 2500Vrms | - | 1.1A | - | - | - | 20VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | - | - | - | - | - | 36.52mm | - | - | No SVHC | ROHS3 Compliant | - | |||
![]() 160G56 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.59lb 267.62g | - | - | - | - | 2000 | 160 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | - | - | PC Pin | - | UL; CSA | - | 2000Vrms | - | 180mA | - | - | - | 10VA | - | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | Single, Multiple Taps | - | 10 VA | - | - | - | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | - | |||
![]() 1182M30 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | Chassis Mount | - | - | 3.8lbs 1.7kg | - | - | - | - | 2014 | 1182 | 110.49mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 160W | - | - | - | 60Hz | Wire Leads | - | - | - | 4000Vrms | - | - | - | - | - | 160VA | - | - | - | 107.95 mm | 117V | Dual | No | Parallel 30V Series 60V | - | - | - | - | 2.67A | - | - | - | 44.45mm | - | - | - | - | ROHS3 Compliant | - | |||
![]() 1182S15 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | - | - | 6lbs 2.7kg | - | - | - | - | 2014 | 1182 | 127.00mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 300W | - | - | - | 60Hz | Wire Leads | - | - | - | 4000Vrms | - | - | - | - | - | 300VA | - | - | - | 123.952 mm | 117V | Dual | No | Parallel 15V Series 30V | - | - | - | - | 10A | - | - | - | 47.752mm | 47.75mm | - | - | No SVHC | ROHS3 Compliant | - | |||
![]() 166J24 Hammond Manufacturing | 39 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | - | - | - | 166 | 82.55mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | - | 24W | - | - | - | Wire Leads | - | - | - | 2000Vrms | - | 1A | - | - | - | 24VA | - | - | - | - | 117V | Single | Yes | 24V | - | - | - | - | - | - | - | - | - | 50.80mm | - | - | - | ROHS3 Compliant | - | |||
![]() MT0100F Siemens | 2419 |
| - | - | - | Chassis Mount | - | - | - | Box | Siemens | Active | - | - | - | 102.11mm L x 84.07mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 100VA | - | - | - | - | 208V, 277V | - | No | 120V | - | - | - | - | - | - | - | - | - | 87.88mm | - | - | - | - | - |