- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Mfr | Operating Frequency (Max) | Package | Product Status | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166M16 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2lbs 907.2g | - | - | - | - | Bulk | 2000 | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 48W | 48W | 3A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | - | 3A | - | - | 3A | 48VA | - | - | - | - | 115V | Single | Yes | 16V | - | 1 | - | - | 58.7mm | 58.67mm | - | ROHS3 Compliant | - | ||
![]() 167L24 Hammond Manufacturing | 34 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.9lbs 861.8g | - | - | - | - | - | 2016 | 167 | 55.63mm Lx66.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 48W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 2A | - | - | - | 48VA | - | - | - | - | 115V | Single | Yes | 24V | - | 1 | - | - | 66.8mm | 66.80mm | - | ROHS3 Compliant | - | ||
![]() 161D120 Hammond Manufacturing | 45 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.12lb 54.43g | - | - | - | - | - | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 16mA | - | PC Pin | UL; CSA | 2000Vrms | - | 8mA | - | - | - | 1VA | - | - | - | - | 115V | Single | No | Parallel 60V Series 120V | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | - | ||
![]() 160F56 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.32lb 145.15g | - | - | - | - | - | 2000 | 160 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | - | - | PC Pin | UL; CSA | 2000Vrms | - | 80mA | - | - | - | 4.4VA | - | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | Single, Multiple Taps | - | 4.4 VA | - | 36.83mm | - | - | ROHS3 Compliant | - | ||
![]() 1182L30 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | - | - | - | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 120W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 120VA | - | - | - | 95.25 mm | 117V | Dual | No | Parallel 30V Series 60V | - | - | - | 2A | 41.402mm | 41.40mm | - | ROHS3 Compliant | - | ||
![]() PL56-16-130B Tamura | 19 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 771g | - | - | - | - | Bulk | 2006 | PL56-xx-130B | 76.20mm Lx64.00mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 56W | 56W | - | - | PC Pin | - | 3500Vrms | - | 3.5A | - | - | - | 56VA | - | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | 46.1mm | 48.50mm | - | RoHS Compliant | Contains Lead | ||
![]() KT8500 Siemens | 853 |
| - | - | - | Chassis Mount | - | - | Siemens | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | 500VA | - | - | - | - | 240V, 480V | - | No | 120V | - | - | - | - | - | - | - | - | - | ||
![]() 722 Hammond Manufacturing | 2593 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | 18lbs 8.2kg | - | 60kHz | - | - | - | - | 700 | 127.00mm Lx133.35mm W | - | Active | - | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 625W | - | - | Wire Leads | CSA | - | - | 500mA | - | - | - | 625VA | 1250V | 115V | - | - | 115V | Single | Yes | 1250V | - | - | - | - | 165.1mm | 165.10mm | - | ROHS3 Compliant | - | ||
![]() 166Q14 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.9lbs 1.3kg | - | - | - | - | - | 2008 | 166 | 102.36mm Lx63.50mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 84W | 84W | 6A | - | Wire Leads | UL; CSA | 2000Vrms | 14V | 6A | - | - | 6A | 84VA | - | - | 115V | - | - | Single | Yes | - | - | 1 | - | - | 66.8mm | 66.80mm | - | ROHS3 Compliant | - | ||
![]() 1182G22 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 1.1lbs 499g | - | - | - | - | - | 2014 | 1182 | 76.20mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 30W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 30VA | - | - | - | 76.2 mm | 117V | Dual | No | Parallel 22V Series 44V | - | - | - | 680mA | 31.75mm | - | - | ROHS3 Compliant | - | ||
![]() 1182J117 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | - | - | - | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 120W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 120VA | - | - | - | 95.25 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | 513mA | 41.402mm | 41.40mm | - | ROHS3 Compliant | - | ||
![]() 1182H15 Hammond Manufacturing | 42 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 4.7lbs 2.1kg | - | - | - | - | - | 2014 | 1182 | 114.30mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 225W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 225VA | - | - | - | 114.3 mm | 117V | Dual | No | Parallel 15V Series 30V | - | - | - | 7.5A | 47.752mm | 47.75mm | - | ROHS3 Compliant | - | ||
![]() 166F50 Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.9lb 408.23g | - | - | - | - | - | 2000 | 166 | 82.55mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 15W | 15W | 300mA | - | Wire Leads | UL; CSA | 2000Vrms | 50V | 300mA | - | - | 300mA | 15VA | - | - | 115V | - | - | Single | Yes | - | - | 1 | - | - | 50.8mm | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 272DX Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 4.6lbs 2.1kg | - | - | - | - | - | 2000 | 272 | 63.50mm Lx95.25mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | - | 123W | - | - | Wire Leads | CSA | 2000Vrms | - | 3A | - | - | - | 123VA | - | - | - | - | 115V | Single | Yes | 600V 6.3V 5V | Triple | - | 123 VA | - | 77.724mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 183F24 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.37lb 167.83g | - | - | - | - | - | 2008 | 183 | 41.28mm Lx36.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 5W | 5W | 210mA | - | PC Pin | - | 4000Vrms | - | 210mA | - | - | - | 5VA | - | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 35.05mm | 34.93mm | - | ROHS3 Compliant | - | ||
![]() 183K20 Hammond Manufacturing | 51 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 1.7lbs 771.1g | - | - | - | - | - | 2008 | 183 | 76.20mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 56W | 56W | 5.6A | - | PC Pin | - | 4000Vrms | - | 2.8A | - | - | - | 56VA | - | - | 115V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | 45.97mm | 46.02mm | No SVHC | ROHS3 Compliant | - | ||
![]() 161FA12 Hammond Manufacturing | 109 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6 | 0.19lb 86.18g | - | - | - | - | - | 2008 | 161 | 35.05mm Lx30.23mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 4.4W | 200mA | - | PC Pin | UL; CSA | 2000Vrms | 6.3V | 350mA | - | Dual | 200mA | 1.2VA | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Single, Multiple Taps | - | 1.2 VA | - | 30.988mm | 30.99mm | No SVHC | ROHS3 Compliant | - | ||
![]() 161C12 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.1lb 45.36g | - | - | - | - | - | 2008 | 161 | 25.40mm Lx23.88mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 500mW | 500mW | 80mA | - | PC Pin | UL; CSA | 2000Vrms | 6.3V | 40mA | - | - | 80mA | 0.5VA | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Single, Multiple Taps | - | 0.5 VA | - | 21.336mm | 21.34mm | No SVHC | ROHS3 Compliant | - | ||
![]() 262D6 Hammond Manufacturing | 42 |
| Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | - | - | - | - | - | 2016 | 262 | 82.55mm Lx41.15mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 12W | 12W | - | - | Wire Leads | - | - | - | 900mA | - | - | - | 12VA | - | - | - | - | 115V | Single | No | 120V 6.3V | Dual | - | 12 VA | 53mA | 50.8mm | 50.80mm | - | ROHS3 Compliant | - | ||
![]() 718 Hammond Manufacturing | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | 8lbs 3.6kg | - | 60kHz | - | - | - | - | 700 | 95.25mm Lx111.25mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 235W | - | - | Wire Leads | CSA | - | - | 200mA | - | - | - | 235VA | 1250V | 115V | - | - | 115V | Single | Yes | 1250V | - | - | - | - | 114.3mm | 114.30mm | - | ROHS3 Compliant | - |