- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F-282U Triad Magnetics | 2868 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | 5 | 13lbs 5.9kg | - | 2006 | Single Secondary | 111.13mm Lx104.78mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 360W | - | - | - | Wire Leads | UL | - | 1500Vrms | - | - | - | - | 360VA | 60V | - | - | - | 115V | Single | Yes | 60V | - | - | 1 | 360 VA | - | 6A | - | - | 133.35mm | 111.12mm | 104.77mm | - | ROHS3 Compliant | - | ||
![]() 166M24 Hammond Manufacturing | 30 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 2.5lbs 1.1kg | - | 2008 | 166 | 102.36mm Lx57.15mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 72W | 72W | 3A | - | Wire Leads | - | - | 2000Vrms | - | 3A | - | - | 72VA | - | - | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | - | - | - | 66.80mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 187F36 Hammond Manufacturing | 40 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 100 | - | 2.7lbs 1.2kg | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 100.8W | 100.8W | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | 2.8A | - | - | 100.8VA | - | - | - | - | 115V | Single | Yes | 36V | - | - | - | - | - | - | - | 65.02mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 166G5 Hammond Manufacturing | 37 |
| Datasheet | 4 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.3lb 136.08g | - | 2000 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.5W | 2.5W | 500mA | - | Wire Leads | UL; CSA | - | 2000Vrms | - | 500mA | - | - | 2.5VA | - | - | - | - | 115V | Single | Yes | 5V | - | - | 1 | - | - | - | - | 30.23mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166M8 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.1lbs 499g | - | 2008 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 25.5W | 25.5W | 3A | - | Wire Leads | UL; CSA | - | 2000Vrms | 8.5V | 3A | - | 3A | 25.5VA | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 42.9mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166G14 Hammond Manufacturing | 8 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 0.7lb 317.51g | Bulk | 2008 | 166 | 71.37mm Lx38.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 7W | 7W | 500mA | 60Hz | Wire Leads | CSA, UL | - | 2000Vrms | 14V | 500mA | - | 500mA | 7VA | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 42.93mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 166G6B Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.4lb 181.44g | - | 2010 | 166 | 60.45mm Lx35.05mm W | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | - | 3.78W | - | - | Wire Leads | - | - | 2000Vrms | - | 600mA | - | - | 3.78VA | - | - | - | - | 117V | Single | Yes | 6.3V | - | - | - | - | - | - | - | - | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162E120 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | - | 162 | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | 40mA | - | PC Pin | - | - | 2500Vrms | - | 20mA | - | - | 2.4VA | - | - | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | - | - | - | - | - | - | - | 30.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229B30 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.63lb 285.76g | - | 2000 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 12W | 12W | 800mA | - | PC Pin | cULus | - | 1750Vrms | 15V | 400mA | - | 800mA | 12VA | - | - | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | - | 1 | - | - | - | - | 27.18mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-318X Triad Magnetics | 58 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 7 | 2.3lbs 1kg | - | 2014 | Single Secondary | 101.60mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 37.8W | 37.8W | - | - | Wire Leads | - | - | 1500Vrms | - | 6A | Dual | - | 37.8VA | - | - | - | - | 115V 230V | Dual | Yes | 6.3V | - | Single | - | - | - | - | - | - | 57.94mm | 101.6mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1182P30 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | 6lbs 2.7kg | - | 2014 | 1182 | 127.00mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 300W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | 300VA | - | - | - | 123.952 mm | 117V | Dual | No | Parallel 30V Series 60V | - | - | - | - | 5A | - | - | 47.752mm | 47.75mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 226P Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.22lb 99.79g | - | - | 226 | 43.94mm Lx34.29mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 35°C | 0°C | - | PARALLEL CONNECTED | 8504.31.40.35 | 20W | 20W | 1.54A | - | PC Pin | - | - | - | - | 1.54A | - | - | 20VA | 13V | - | - | - | 115V | Single | No | Parallel 26V Series 13V | 13V | Dual | - | 20 VA | - | - | - | 20.32mm | - | 1.73mm | 1.35mm | - | ROHS3 Compliant | - | ||
![]() 229D34 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 1.3lbs 589.7g | - | 2000 | 229 | 63.50mm Lx79.25mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 48W | 48W | - | - | PC Pin | cULus | - | 1750Vrms | - | 1.4A | - | - | 48VA | - | - | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | - | 1 | - | - | - | - | 35.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 166F6 Hammond Manufacturing | 40 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.3lb 136.08g | - | 2000 | 166 | 52.32mm Lx35.05mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 1.89W | 1.89W | - | 60Hz | Wire Leads | UL; CSA | - | 2000Vrms | - | 300mA | - | - | 1.89VA | - | - | - | - | 115V | Single | Yes | 6.3V | - | - | 1 | - | - | - | - | 30.23mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 229A24 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.28lb 127.01g | - | 2008 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 6W | 6W | 500mA | - | PC Pin | cULus | - | 1750Vrms | - | 250mA | - | - | 6VA | - | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | 1 | - | - | - | - | 21.59mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() F-141XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | 8 | 0.469lb 212.73g | Bulk | 2009 | Single Primary | 60.33mm Lx31.75mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | - | 4.5W | - | - | - | PC Pin | UL | L60.32XB31.75XH36.5 (mm) | 1500Vrms | - | - | - | - | 4.5VA | 4V | 115V | - | - | 115V | Single | No | Parallel 4V Series 8V | 4V | Dual | - | 4.5 VA | - | 1.124A | 1.124A | 36.49mm | 36.50mm | 60.32mm | 31.75mm | - | ROHS3 Compliant | - | ||
![]() F-261U Triad Magnetics | 60 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 7.4lbs 3.4kg | Box | 2006 | Single Secondary | 87.30mm Lx88.90mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 192W | 192W | 8A | - | Wire Leads | UL | - | 1500Vrms | - | 8A | - | 8A | 192VA | - | - | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | - | - | 105mm | 104.77mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 161G28 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.65lb 294.84g | - | 2008 | 161 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | 720mA | - | PC Pin | UL; CSA | - | 2000Vrms | 14V | 360mA | - | 720mA | 10VA | - | - | - | - | 115V | Single | No | Parallel 14V Series 28V | - | Single, Multiple Taps | - | 10 VA | - | - | - | 42.926mm | 42.93mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 372JX Hammond Manufacturing | 2754 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 8.6lbs 3.9kg | - | 2000 | 300 | 95.25mm Lx114.30mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 243W | 243W | - | - | Wire Leads | - | - | 2000Vrms | - | 4A | - | - | 243VA | - | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 600V 6.3V 5V | - | Triple | - | - | - | - | - | 115.8mm | 115.82mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 166L14 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 1.4lbs 635g | Bulk | 2000 | 166 | 82.55mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 28W | 28W | 2A | 60Hz | Wire Leads | CSA, UL | - | 2000Vrms | 14V | 2A | - | 2A | 28VA | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 42.9mm | 50.80mm | - | - | - | ROHS3 Compliant | - |