- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 167K30 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1.7lbs 771.1g | - | 2016 | 167 | 55.63mm Lx63.50mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 45W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 1.5A | - | 45VA | - | - | - | - | 115V | Single | Yes | 30V | - | - | 1 | - | - | - | - | 66.8mm | 66.80mm | - | - | ROHS3 Compliant | - | ||
![]() 166L14 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.4lbs 635g | Bulk | 2000 | 166 | 82.55mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 28W | 28W | 2A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 14V | 2A | 2A | 28VA | - | 115V | - | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 42.9mm | 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() 1182J18 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 1.5lbs 680.4g | - | 2014 | 1182 | 82.55mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 50W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 50VA | - | - | 82.55 mm | - | 117V | Dual | No | Parallel 18V Series 36V | - | - | - | - | 1.39A | - | - | 38.1mm | 38.10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1182K30 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 2.1lbs 952.5g | - | 2014 | 1182 | 88.90mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 80W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 80VA | - | - | 88.9 mm | - | 117V | Dual | No | Parallel 30V Series 60V | - | - | - | - | 1.33A | - | - | 38.1mm | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 1182M9 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 1.5lbs 680.4g | - | 2014 | 1182 | 82.55mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 50W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 50VA | - | - | 82.55 mm | - | 117V | Dual | No | Parallel 9V Series 18V | - | - | - | - | 2.78A | - | - | 38.1mm | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 1182P60 Hammond Manufacturing | 2525 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 11lbs 5kg | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 625W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 625VA | - | - | 149.352 mm | - | 117V | Dual | No | Parallel 60V Series 120V | - | - | - | - | 5.21A | - | - | 60.452mm | 60.45mm | - | - | ROHS3 Compliant | - | ||
![]() 1182S110 Hammond Manufacturing | 2278 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 17lbs 7.7kg | - | 2014 | 1182 | 158.75mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 1kW | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 1000VA | - | - | 158.75 mm | - | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | - | 4.5A | - | - | 73.152mm | 73.15mm | - | - | ROHS3 Compliant | - | ||
![]() 1182R117 Hammond Manufacturing | 2095 | - | Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 17lbs 7.7kg | - | 2014 | 1182 | 158.75mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 1kW | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 1000VA | - | - | 158.75 mm | - | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | - | 4.27A | - | - | 73.152mm | 73.15mm | - | - | ROHS3 Compliant | - | ||
![]() 1182U24 Hammond Manufacturing | 2724 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 17lbs 7.7kg | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 750W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 750VA | - | - | 149.352 mm | - | 117V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 15.63A | - | - | 73.152mm | 73.15mm | - | - | ROHS3 Compliant | - | ||
![]() 166L28 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2lbs 907.2g | - | 2000 | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 56W | 56W | 2A | - | Wire Leads | UL; CSA | 2000Vrms | 28V | 2A | 2A | 56VA | - | 115V | - | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 58.7mm | 58.67mm | - | - | ROHS3 Compliant | - | ||
![]() 1182M12 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 2.1lbs 952.5g | - | 2014 | 1182 | 88.90mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 80W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 80VA | - | - | 88.9 mm | - | 117V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 3.33A | - | - | 38.1mm | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 1182N9 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 2.1lbs 952.5g | - | 2014 | 1182 | 88.90mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 80W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 80VA | - | - | 88.9 mm | - | 117V | Dual | No | Parallel 9V Series 18V | - | - | - | - | 4.44A | - | - | 38.1mm | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 1182V24 Hammond Manufacturing | 2144 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 17lbs 7.7kg | - | 2014 | 1182 | 158.75mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 1kW | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 1000VA | - | - | 158.75 mm | - | 117V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 20.8A | - | - | 73.152mm | 73.15mm | - | - | ROHS3 Compliant | - | ||
![]() 1182P110 Hammond Manufacturing | 2369 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 9lbs 4.1kg | - | 2014 | 1182 | 139.70mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 500W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 500VA | - | - | 139.7 mm | - | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | - | 2.27A | - | - | 57.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1182J22 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 1.5lbs 680.4g | - | 2014 | 1182 | 82.55mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 50W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 50VA | - | - | 82.55 mm | - | 117V | Dual | No | Parallel 22V Series 44V | - | - | - | - | 1.14A | - | - | 38.1mm | 38.10mm | - | - | ROHS3 Compliant | - | ||
![]() 260A6 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | 0.21lb 95.25g | - | 2013 | 260 | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F28-700-C2 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.8lb 362.87g | Bulk | 2012 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 8504.31.40.35 | 20W | - | - | 50Hz | PC Pin | - | 2500Vrms | - | - | - | 20VA | 14V | - | - | - | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 20 VA | 700mA | 0.7A | 0.7A | 36.4998mm | 36.50mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() F16-1250-C2 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.8lb 362.87g | - | - | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | 8504.31.40.35 | 20W | - | - | 50Hz | PC Pin | - | 2500Vrms | - | - | - | 20VA | 8V | - | - | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 20 VA | 1.25A | - | - | 36.4998mm | 36.50mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() 183G24 Hammond Manufacturing | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 0.53lb 240.4g | - | 2008 | 183 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | 10W | 10W | 840mA | - | PC Pin | - | 4000Vrms | - | 420mA | - | 10VA | - | 115V | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | 35.05mm | 34.93mm | - | - | ROHS3 Compliant | - | ||
![]() 187F56 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 100 | - | - | 2.7lbs 1.2kg | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | 100.8W | 100.8W | - | - | Solder, Quick Connect | - | 2000Vrms | - | 1.8A | - | 100.8VA | - | - | - | - | 115V | Single | Yes | 56V | - | - | - | - | - | - | - | 65.024mm | 65.02mm | - | - | ROHS3 Compliant | Lead Free |