- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Frequency (Max) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 369BX Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.3lbs 1kg | - | - | 2000 | 300 | 63.50mm Lx69.85mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 39W | 39W | 86mA | - | Wire Leads | - | - | 2000Vrms | 2A | 39VA | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 300V 6.3V | - | Dual | - | - | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229E120 Hammond Manufacturing | 38 |
| Datasheet | - | Through Hole | Through Hole | - | 0.21lb 95.25g | - | - | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 2W | 2W | - | - | PC Pin | UL; CSA | - | 1750Vrms | 150mA | 2VA | - | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | - | 1 | - | - | - | - | 16.51mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VPM100-5000 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | 11lbs 5kg | - | - | 2015 | Toroidal Medical, VPM | 147.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 500W | 500W | - | - | Wire Leads | - | - | 4000Vrms | 5A | 500VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 50V Series 100V | - | Dual | - | - | 10A | - | - | - | 64.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 229A34 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.35lb 158.76g | - | Bulk | 2008 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 6W | 6W | 170mA | - | PC Pin | cULus | - | 1750Vrms | 170mA | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | - | 1 | - | - | - | - | 21.59mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1182J110 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 120W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | 120VA | - | - | 95.25 mm | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | - | 545mA | - | - | 41.402mm | 41.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1182E110 Hammond Manufacturing | 42 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 1.1lbs 499g | - | - | - | 1182 | 76.20mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 30W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | 30VA | - | - | 76.2 mm | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | - | 136mA | - | - | 31.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() F-147XP Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | 8 | 0.469lb 212.73g | - | - | - | Single Primary | 60.33mm Lx31.75mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | - | 4.5W | - | - | - | PC Pin | UL | L60.32XB31.75XH36.5 (mm) | 1500Vrms | - | 4.5VA | 20V | 115V | - | 115V | Single | No | Parallel 20V Series 40V | 20V | Dual | - | 4.5 VA | - | 0.224A | 0.224A | 36.49mm | 36.50mm | 60.32mm | 31.75mm | - | ROHS3 Compliant | - | ||
![]() 270X Hammond Manufacturing | 17 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | - | - | 2000 | 270 | 55.63mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 43W | 41W | 46mA | - | Wire Leads | CSA | - | 2000Vrms | 2A | 41VA | - | - | - | 115V | Single | Yes | 480V 6.3V 5V | - | Triple | - | 41 VA | - | - | - | 66.802mm | 66.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 166K2 Hammond Manufacturing | 8 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.3lb 136.08g | - | - | 2000 | 166 | 60.45mm Lx35.05mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 3.75W | - | - | Wire Leads | UL; CSA | - | 2000Vrms | 1.5A | 3.75VA | - | - | - | 115V | Single | Yes | 2.5V | - | - | 1 | - | - | - | - | 30.2mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186B36 Hammond Manufacturing | 44 | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.44lb 199.58g | - | - | 2015 | 186 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 6.12W | 6.12W | - | - | Solder, Quick Connect | - | - | 2000Vrms | 170mA | 6.12VA | - | - | - | 115V 230V | Dual | Yes | 36V | - | Single | - | - | - | - | - | 34.79mm | 34.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 272JX Hammond Manufacturing | 2517 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 8.6lbs 3.9kg | - | - | 2000 | 272 | 95.25mm Lx101.60mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 236W | 236W | 287mA | - | Wire Leads | CSA | - | 2000Vrms | 4A | 236VA | - | - | - | 115V | Single | Yes | 600V 6.3V 5V | - | Triple | - | 236 VA | - | - | - | 115.824mm | 115.82mm | - | - | - | ROHS3 Compliant | - | ||
![]() 712 Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 8.8lbs 4kg | 60kHz | - | - | 700 | 95.25mm Lx117.60mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | - | 130W | - | - | Wire Leads | CSA | - | - | 215mA | 130VA | 850V | 115V | - | 115V | Single | Yes | 850V | - | - | - | - | - | - | - | 114.3mm | 114.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 165V7 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.5lbs 2.5kg | - | - | 2000 | 165 | 295.25mm Lx82.55mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | - | 157W | - | - | Wire Leads | UL; CSA | - | 2000Vrms | 21A | 157VA | - | - | - | 115V | Single | Yes | 7.5V | - | - | 1 | - | - | - | - | 79.5mm | 79.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187C56 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.68lb 308.44g | - | - | 2007 | 187 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 12.3W | 12.3W | - | - | Solder, Quick Connect | - | - | 2000Vrms | 210mA | 12.3VA | - | - | - | 115V | Single | Yes | 56V | - | - | - | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161D34 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.12lb 54.43g | - | - | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | - | - | PC Pin | UL; CSA | - | 2000Vrms | 25mA | 1VA | - | - | - | 115V | Single | No | Parallel 17V Series 34V | - | Single, Multiple Taps | - | 1 VA | - | - | - | 21.082mm | 21.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 227N Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.38lb 172.37g | - | - | - | 227 | 51.31mm Lx41.40mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 45°C | 0°C | - | PARALLEL CONNECTED | 8504.31.40.65 | 40W | 40W | - | - | PC Pin | - | - | - | 2A | 40VA | 10V | - | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 40 VA | - | - | - | 26.67mm | - | 2.02mm | 1.63mm | - | ROHS3 Compliant | - | ||
![]() 229A40 Hammond Manufacturing | 55 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.37lb 167.83g | - | - | 2012 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 6W | 6W | 150mA | - | PC Pin | cULus | - | 1750Vrms | 150mA | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | 1 | - | - | - | - | 21.59mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VPM36-1390 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | 1.1lbs 499g | - | - | 2015 | Toroidal Medical, VPM | 92.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 50W | 50W | - | - | Wire Leads | - | - | 4000Vrms | 1.39A | 50VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 18V Series 36V | - | Dual | - | - | 2.78A | - | - | - | 38.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() VPM36-6940 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | 5.6lbs 2.5kg | - | - | 2015 | Toroidal Medical, VPM | 123.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 250W | 250W | - | - | Wire Leads | - | - | 4000Vrms | 6.94A | 250VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 18V Series 36V | - | Dual | - | - | 13.88A | - | - | - | 60.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 164E56 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | - | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | - | - | PC Pin | - | - | 2500Vrms | 45mA | 2.4VA | - | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Dual | - | - | - | - | - | - | 30.18mm | - | - | - | ROHS3 Compliant | - |