- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1182M117 Hammond Manufacturing | 50 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | 6lbs 2.7kg | - | 2014 | 1182 | 127.00mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 300W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | - | 300VA | - | - | 123.952 mm | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | 1.28A | - | 47.752mm | 47.75mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() F-340X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges, Panel | Chassis Mount | - | 7 | 1.3lbs 589.7g | - | 2006 | Single Secondary | 84.12mm Lx50.80mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | 26.8W | - | - | - | Wire Leads | UL | - | 1500Vrms | - | - | - | Dual | - | 26.8VA | - | - | - | 115V 230V | Dual | Yes | 26.8V | Single | - | - | 1A | - | - | 49.20mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 185F230 Hammond Manufacturing | 25 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 4lbs 1.8kg | - | 2008 | 185 | 71.37mm Lx77.98mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 130W | 130W | - | - | Solder, Quick Connect | CE, TUV, cULus | - | 4000Vrms | - | - | 1.14A | - | - | 130VA | - | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | - | - | - | 85.6mm | 85.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL36-1400 Triad Magnetics | 85 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | 6 | 2.3lbs 1kg | - | 2009 | Chassis Mount: World Seriesâ„¢ | 57.15mm Lx101.6mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 50W | 50W | 2.78A | - | Wire Leads | UL | - | 3500Vrms | 18V | - | 1.389A | - | 2.778A | 50.0VA | - | - | - | 115V 230V | Dual | No | 36V | Dual | - | - | - | - | 65.07mm | 65.09mm | 57.15mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-355X Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | NO | - | 2.3lbs 1kg | - | 2006 | Single Secondary | 101.60mm Lx57.15mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.20.00 | - | - | - | - | Wire Leads | UL | L101.6XB57.15XH65.86 (mm) | 1500Vrms | - | - | - | - | - | 45.6VA | 26.8V | - | - | 115V 230V | Dual | Yes | 26.8V | Single | - | 45.6 VA | - | 1.7A | - | 65.86mm | 101.6mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() BC2G Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 1lb 453.59g | Bulk | 2000 | BC | 59.18mm Lx56.39mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | 105°C | 0°C | - | - | 8504.31.40.35 | 12W | 12W | 500mA | - | Wire Leads, Quick Connect | CSA | - | - | - | - | 500mA | - | - | 12VA | - | - | - | 120V | Single | No | 24V | - | 1 | 12 VA | - | - | 50.3mm | 50.29mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 186C20 Hammond Manufacturing | 55 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0.69lb 312.98g | - | 2007 | 186 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 12W | 12W | 600mA | - | Solder, Quick Connect | - | - | 2000Vrms | - | 6.35mm | 600mA | - | - | 12VA | - | - | - | 115V 230V | Dual | Yes | 20V | Single | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPT230-700 Triad Magnetics | 47 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 3.6lbs 1.6kg | - | 2011 | Chassis Mount: World Seriesâ„¢ | 103.00mm Diax48.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 160W | 160W | - | - | Wire Leads | - | - | 4000Vrms | 230V | - | 1.4A | - | 700mA | 160VA | - | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | Dual | - | - | 1.4A | - | 45mm | 52.0mm | - | 48mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 160F40 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.33lb 149.69g | - | 2000 | 160 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | - | - | PC Pin | UL; CSA | - | 2000Vrms | - | - | 110mA | - | - | 4.4VA | - | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | Single, Multiple Taps | - | 4.4 VA | - | - | 36.83mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 162F48 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.44lb 199.58g | - | 2000 | 162 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 6W | 6W | - | - | PC Pin | - | - | 2500Vrms | - | - | 125mA | - | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161D12 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.13lb 58.97g | - | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 140mA | - | PC Pin | UL; CSA | - | 2000Vrms | 6.3V | - | 70mA | - | 140mA | 1VA | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Single, Multiple Taps | - | 1 VA | - | - | 21.082mm | 21.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167S12 Hammond Manufacturing | 33 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 3.6lbs 1.6kg | - | 2012 | 167 | 63.50mm Lx95.25mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 126W | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | - | 10A | - | - | 126VA | - | - | - | 115V | Single | Yes | 12.6V | - | 1 | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166L50 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 3.5lbs 1.6kg | - | 2008 | 166 | 114.30mm Lx63.50mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 100W | 100W | 2A | - | Wire Leads | UL; CSA | - | 2000Vrms | 50V | - | 2A | - | 2A | 100VA | - | 115V | - | - | Single | Yes | - | - | 1 | - | - | - | 76.2mm | 76.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167V12 Hammond Manufacturing | 2794 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 8.4lbs 3.8kg | - | 2012 | 167 | 95.25mm Lx114.30mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 252W | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | - | 20A | - | - | 252VA | - | - | - | 115V | Single | Yes | 12.6V | - | 1 | - | - | - | 115.8mm | 115.82mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161D24 Hammond Manufacturing | 47 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.05lb 22.68g | - | 2000 | 161 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 70mA | - | PC Pin | UL; CSA | - | 2000Vrms | 12V | - | 35mA | - | 70mA | 1VA | - | - | - | 115V | Single | No | Parallel 12V Series 24V | Single, Multiple Taps | - | 1 VA | - | - | 21.082mm | 21.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164D20 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.17lb 77.11g | - | 2000 | 164 | 34.93mm Lx28.56mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 1.1W | 1.1W | 110mA | - | PC Pin | - | - | 2500Vrms | - | - | 55mA | - | - | 1.1VA | - | - | - | 115V | Single | No | Parallel 10V Series 20V | Dual | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161G16 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.57lb 258.55g | - | 2000 | 161 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | 1.28A | - | PC Pin | UL; CSA | - | 2000Vrms | 8V | - | 1.28A | - | 1.28A | 10VA | - | - | - | 115V | Single | No | Parallel 8V Series 16V | Single, Multiple Taps | - | 10 VA | - | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() 160G40 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.54lb 244.94g | - | 2000 | 160 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | - | PC Pin | UL; CSA | - | 2000Vrms | - | - | 250mA | - | - | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | Single, Multiple Taps | - | 10 VA | - | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166G60 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.4lbs 635g | - | 2008 | 166 | 82.55mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 30W | 30W | 500mA | - | Wire Leads | UL; CSA | - | 2000Vrms | 60V | - | 500mA | - | 500mA | 30VA | - | 115V | - | - | Single | Yes | - | - | 1 | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162E10 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | - | 162 | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | - | - | PC Pin | - | - | 2500Vrms | - | - | 250mA | - | - | 2.4VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | - | 30.15mm | - | - | - | ROHS3 Compliant | - |