- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Mfr | Package | Product Status | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Current - Output (Max) | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 186C56 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 0.68lb 308.44g | - | - | - | - | 2007 | 186 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12.3W | 12.3W | 210mA | - | Solder, Quick Connect | CSA, UL | - | 2000Vrms | - | 6.35mm | 210mA | - | - | - | 12.3VA | - | - | 115V 230V | Dual | Yes | 56V | Single | - | - | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186D56 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 1.3lbs 589.7g | - | - | - | - | 2007 | 186 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | 530mA | - | Solder, Quick Connect | CSA, UL | - | 2000Vrms | - | 6.35mm | 530mA | - | - | - | 30VA | - | - | 115V 230V | Dual | Yes | 56V | Single | - | - | - | - | - | - | 49.02mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 183G12 Hammond Manufacturing | 79 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.53lb 240.4g | - | - | - | - | 2008 | 183 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 10W | 10W | 1.6A | - | PC Pin | - | - | 4000Vrms | - | - | 1.6A | - | - | - | 10VA | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | 800mA | - | - | - | 35.05mm | 34.93mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 185F28 Hammond Manufacturing | 43 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 4lbs 1.8kg | - | - | - | - | 2008 | 185 | 71.37mm Lx77.98mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 130W | 130W | 9.2A | - | Solder, Quick Connect | CE, TUV, cULus | - | 4000Vrms | 14V | - | 4.6A | - | - | 9.2A | 130VA | - | 115V | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | - | 85.598mm | 85.60mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 183K10 Hammond Manufacturing | 57 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 1.7lbs 771.1g | - | - | - | - | 2008 | 183 | 76.20mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 56W | 56W | 11.2A | - | PC Pin | - | - | 4000Vrms | - | - | 5.6A | - | - | - | 56VA | - | 115V | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | - | - | 45.97mm | 46.02mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FS12-090-C2 Triad Magnetics | 625 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.17lb 77.11g | - | - | - | - | 2014 | Split Pack™, Class 2/3, FS | 34.93mm Lx28.58mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 1.1W | - | 90mA | 50Hz | PC Pin | - | - | 4200Vrms | - | - | - | - | - | - | 1.1VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | 90mA | - | - | - | 23.7998mm | 23.80mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PHC25LGA Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.4lbs 635g | - | - | - | - | 2016 | PHC | 54.10mm Lx79.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 25W | - | - | Wire Leads | - | - | - | - | - | 1.04A | - | - | - | 25VA | - | - | 208V | Single | No | 24V | - | - | - | - | - | - | - | - | 93.73mm | - | - | - | ROHS3 Compliant | - | ||
![]() 183E16 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.17lb 77.11g | - | - | - | - | - | 183 | 41.28mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 2.5W | 2.5W | 300mA | - | PC Pin | - | - | 4000Vrms | - | - | 150mA | - | - | - | 2.5VA | - | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | - | - | 28.7mm | 28.58mm | - | - | - | ROHS3 Compliant | - | ||
![]() MT0350L Siemens | 2360 |
| - | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | - | 162.81mm L x 133.35mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 350VA | - | - | 208V, 220V, 230V, 240V, 380V, 400V, 416V, 440V, 460V, 480V, 500V, 550V, 575V, 600V | - | No | 130V, 125V, 120V, 120V, 115V, 110V, 100V, 99V, 95V, 91V, 85V | - | - | - | - | - | - | - | - | 138.43mm | - | - | - | - | - | ||
![]() 187D56 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.1lbs 499g | - | - | - | - | 2007 | 187 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | - | 530mA | - | - | - | 30VA | - | - | 115V | Single | Yes | 56V | - | - | - | - | - | - | - | 49.022mm | 49.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166J36 Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 1.5lbs 680.4g | - | - | - | Bulk | 2000 | 166 | 93.73mm Lx47.75mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | 1A | 60Hz | Wire Leads | CSA, UL | - | 2000Vrms | 36V | - | 1A | - | - | 1A | 36VA | - | 115V | - | Single | Yes | - | - | 1 | - | - | - | - | - | 58.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3FD-310 Tamura | 187 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 8 | 113g | - | - | - | Bulk | 2006 | 3FD-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PCB MOUNTABLE | - | 2.4W | 2.4W | - | - | PC Pin | UL; CSA | - | 2500Vrms | - | - | 250mA | - | - | - | 2.4VA | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | 2 | 2.4 VA | - | - | - | - | 32mm | 32.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 160H16 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.78lb 353.8g | - | - | - | - | 2000 | 160 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | 3A | - | PC Pin | UL; CSA | - | 2000Vrms | 8V | - | 1.5A | - | - | 3A | 24VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | Single, Multiple Taps | - | 24 VA | - | - | - | - | 35.052mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-22A Triad Magnetics | 54 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 7lbs 3.2kg | - | - | - | - | 2005 | Single Secondary | 83.33mm Lx104.77mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 126W | 126W | 20A | - | Wire Leads | UL | - | 2000Vrms | 6.3V | - | 20A | - | Single | 20A | 126VA | - | 115V | 115V | Single | Yes | 6.3V | Single | - | - | - | - | - | - | - | 98.43mm | 83.33mm | 104.77mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 160D28 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.13lb 58.97g | - | - | - | - | 2000 | 160 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | 60mA | - | PC Pin | UL; CSA | - | 2000Vrms | 14V | - | 30mA | - | - | 60mA | 1VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | Single, Multiple Taps | - | 1 VA | - | - | - | - | 21.082mm | 21.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161C16 Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.7lb 317.51g | - | - | - | - | 2000 | 161 | 25.40mm Lx23.88mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 500mW | 500mW | 62.5mA | - | PC Pin | UL; CSA | - | 2000Vrms | 8V | - | 31.3mA | - | - | 62.5mA | 0.5VA | - | - | 115V | Single | No | Parallel 8V Series 16V | Single, Multiple Taps | - | 0.5 VA | - | - | - | - | 21.336mm | 21.34mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182P22 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 5lbs 2.3kg | - | - | - | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 225W | 225W | - | - | Wire Leads | CE, CSA, UL | - | 4000Vrms | 22V | - | 5.11A | - | - | 10.22A | 225VA | - | - | 117V 234V | Dual | No | Parallel 22V Series 44V | - | - | - | 10.22A | - | - | 126mm | 48.3mm | 48.26mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 166E14 Hammond Manufacturing | 33 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | 0.3lb 136.08g | - | - | - | - | - | 166 | 52.32mm Lx35.05mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 2.1W | 2.1W | 150mA | - | Wire Leads | UL; CSA | - | 2000Vrms | 14V | - | 150mA | - | - | 150mA | 2.1VA | - | 115V | - | Single | Yes | - | - | 1 | - | - | - | - | - | 49.02mm | 30.23mm | - | - | - | ROHS3 Compliant | - | ||
![]() F12-1000-C2 Triad Magnetics | 22 |
| Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.7lb 317.51g | - | - | - | - | 2014 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | 25°C | 0°C | - | 8504.31.40.35 | 12W | - | 1A | - | PC Pin | - | - | 4200Vrms | - | - | - | - | - | - | 12VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | Dual | - | 12 VA | 1A | 1A | 1A | - | 36.49mm | 36.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 183K24 Hammond Manufacturing | 310 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 1.7lbs 771.1g | - | - | - | - | 2008 | 183 | 76.20mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 56W | 56W | 4.66A | - | PC Pin | CE | L76.2XB63.5XH45.97 (mm) | 4000Vrms | - | - | 2.33A | - | - | - | 56VA | 12V | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | 2 | 56 VA | - | - | - | - | 45.97mm | 46.02mm | 76.2mm | 63.5mm | No SVHC | ROHS3 Compliant | - |