- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3-12 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | 5 | 0.25lb 113.4g | - | - | Quick Pack | 41.28mm Lx30.15mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 2.4W | 2.4W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | - | 2.4VA | - | - | - | - | 115V | Single | Yes | 12.6V | - | - | - | - | - | - | - | 30.1498mm | 30.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP10-2400 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | PCB | Through Hole | 6 | 0.938lb 425.47g | - | 2006 | Flat Pack⢠| 72.90mm Lx57.15mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.35 | 24W | - | - | - | PC Pin | UL | L72.9XB57.15XH34.92 (mm) | 2000Vrms | - | - | - | 24VA | 5V | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 24 VA | 2.4A | 4.8A | 4.8A | 34.925mm | 34.93mm | 72.9mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() 187B12 Hammond Manufacturing | 53 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.68lb 308.44g | - | 2007 | 187 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 6.3W | 6.3W | 500mA | - | Solder, Quick Connect | - | - | 2000Vrms | - | 500mA | - | 6.3VA | - | - | - | - | 115V | Single | Yes | 12.6V | - | - | - | - | - | - | - | 34.79mm | 34.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 166R5 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | - | 2016 | 166 | 93.73mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 40W | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | 8A | - | 40VA | - | - | - | - | 115V | Single | Yes | 5V | - | - | 1 | - | - | - | - | 58.7mm | 58.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() 374XP Hammond Manufacturing | 2618 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.6lbs 2.5kg | - | 2009 | 300 | 99.82mm Lx79.50mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 141W | - | - | Wire Leads | - | - | 2000Vrms | - | 3A | - | 141VA | - | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 750V 6.3V 5V | - | Four | - | - | - | - | - | - | 96.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-150P Triad Magnetics | 45 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6 | 0.219lb 99.34g | Bulk | 2012 | Single Primary | 35.31mm Lx39.67mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | 8504.31.40.35 | 1.5W | - | - | - | PC Pin | UL | - | 1500Vrms | - | - | - | 1.5VA | 8.5V | 115V | - | - | 115V | Single | No | Parallel 8.5V Series 17V | 8.5V | Dual | - | 1.5 VA | - | 0.17A | 0.17A | 30.15mm | - | 35.31mm | - | - | ROHS3 Compliant | - | ||
![]() 3FD-216 Tamura | 5322 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 77.1g | Bulk | 2006 | 3FD-2xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | PCB MOUNTABLE | - | 1.1W | 1.1W | - | - | PC Pin | UL; CSA | - | 2500Vrms | - | 70mA | - | 1.1VA | - | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 2 | 1.1 VA | - | - | - | 25.4mm | 38.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3FD-212 Tamura | 591 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 77.1g | Bulk | 2006 | 3FD-2xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | PCB MOUNTABLE | - | 1.1W | 1.1W | - | - | PC Pin | UL; CSA | - | 2500Vrms | - | 90mA | - | 1.1VA | - | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | 2 | 1.1 VA | - | - | - | 25.4mm | 38.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 266L6 Hammond Manufacturing | 29 | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.3lbs 589.7g | - | 2008 | 266 | 82.55mm Lx52.32mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 12.6W | 12.6W | - | - | Wire Leads | CSA, UL | - | 2000Vrms | - | 2A | - | 12.6VA | - | - | - | - | 117V 234V | Dual | No | Parallel 3.15V Series 6.3V | - | - | - | - | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166C50 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.4lb 181.44g | - | 2000 | 166 | 60.45mm Lx35.05mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 3.75W | 3.75W | 75mA | 60Hz | Wire Leads | UL; CSA | - | 2000Vrms | 50V | 75mA | 75mA | 3.75VA | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 35.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 266K12 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.2lbs 544.3g | - | 2008 | 266 | 82.55mm Lx52.32mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 18.9W | 18.9W | - | - | Wire Leads | CSA, UL | - | 2000Vrms | - | 1.5A | - | 18.9VA | - | - | - | - | 117V 234V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 290FEX Hammond Manufacturing | 2114 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 12lbs 5.4kg | - | 2008 | 290 | 95.25mm Lx119.13mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | 518mA | - | Wire Leads | - | - | - | - | 5.5A | - | - | - | - | - | - | 240V | Single | Yes | 640V 6.5V | - | Dual | - | - | - | - | - | 114.3mm | 115.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 278X Hammond Manufacturing | 2691 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 7.7lbs 3.5kg | - | 2012 | 278 | 79.50mm Lx101.60mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 229W | 229W | 230mA | - | Wire Leads | CSA | - | 2000Vrms | - | 3A | - | 229VA | - | - | - | - | 115V | Single | Yes | 800V 6.3V 5V | - | Triple | - | 229 VA | - | - | - | 95.3mm | 96.77mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 266L14 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.7lbs 771.1g | - | 2008 | 266 | 93.73mm Lx50.80mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 28W | 28W | 2A | - | Wire Leads | CSA, UL | - | 2000Vrms | - | 2A | - | 28VA | - | - | - | - | 117V 234V | Dual | No | Parallel 7V Series 14V | - | - | - | - | - | - | - | 58.7mm | 58.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266F6 Hammond Manufacturing | 41 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.2lb 90.72g | - | 2008 | 266 | 52.32mm Lx35.05mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 1.89W | 1.89W | - | - | Wire Leads | - | - | 2000Vrms | - | 300mA | - | 1.89VA | - | - | - | - | 117V 234V | Dual | No | Parallel 3.15V Series 6.3V | - | - | - | - | - | - | - | 31.8mm | 31.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() F16-150-C2 Triad Magnetics | 3821 |
| Datasheet | 17 Weeks | PCB | Through Hole | 6 | 0.25lb 113.4g | - | 2008 | Split Packā¢, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 2.5W | - | 150mA | 50Hz | PC Pin | UL | - | 4200Vrms | - | - | - | 2.5VA | - | - | - | - | 115V | Single | No | Parallel 8V Series 16V | - | Dual | - | - | 150mA | - | - | 30.1498mm | 30.15mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 164E12 Hammond Manufacturing | 59 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | 400mA | - | PC Pin | - | - | 2500Vrms | - | 200mA | - | 2.4VA | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | - | 30.18mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1182Q6 Hammond Manufacturing | 17 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 2.1lbs 952.5g | - | 2014 | 1182 | 88.90mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 80W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 80VA | - | - | - | 88.9 mm | 117V | Dual | No | Parallel 6V Series 12V | - | - | - | - | 6.67A | - | - | 38.1mm | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166E30 Hammond Manufacturing | 47 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.33lb 149.69g | - | - | 166 | 60.45mm Lx35.05mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 4.5W | 4.5W | 150mA | - | Wire Leads | UL; CSA | - | 2000Vrms | 30V | 150mA | 150mA | 4.5VA | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 35.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 739A Hammond Manufacturing | 537 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 35lbs 15.9kg | - | - | 700 | 193.80mm Lx127.00mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 1.4kW | 1.4kW | 400mA | - | Wire Leads | - | - | - | - | 400mA | - | 1400VA | - | - | - | - | 117V 234V | Single | Yes | 3500V | - | - | - | - | - | - | - | - | 165.10mm | - | - | No SVHC | ROHS3 Compliant | - |