- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 370CAXP Hammond Manufacturing | 2270 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 2.5lbs 1.1kg | - | 2009 | 300 | 84.07mm Lx71.37mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 66W | - | - | - | Wire Leads | - | - | 2000Vrms | - | - | 2A | - | - | 66VA | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 500V 6.3V 5V | - | Triple | - | - | - | - | - | - | - | 86.89mm | - | - | - | ROHS3 Compliant | - | ||
![]() 183H10 Hammond Manufacturing | 29 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.9lb 408.23g | - | 2008 | 183 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | - | 20W | 20W | - | 4A | - | PC Pin | - | - | 4000Vrms | - | - | 2A | - | - | 20VA | - | 115V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | - | - | - | 41.4mm | 41.28mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187E56 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.7lbs 771.1g | - | - | 187 | 93.47mm Lx55.50mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 56W | 56W | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | - | 1A | - | - | 56VA | - | - | - | 115V | Single | Yes | 56V | - | - | - | - | - | - | - | - | 49.02mm | 57.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187F28 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | 2.7lbs 1.2kg | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | - | - | - | - | 100VA | - | - | - | 115V | Single | Yes | 28V | - | - | - | - | - | - | - | - | - | 65.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187E20 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 1.7lbs 771.1g | - | - | 187 | 93.47mm Lx55.50mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 56W | 56W | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | - | 2.8A | - | - | 56VA | - | - | - | 115V | Single | Yes | 20V | - | - | - | - | - | - | - | - | 49.02mm | 57.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186E36 Hammond Manufacturing | 28 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 1.8lbs 816.5g | - | - | 186 | 93.47mm Lx45.97mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 54W | 54W | - | 1.5A | - | Solder, Quick Connect | - | - | 2000Vrms | - | 6.35mm | 1.5A | - | - | 54VA | - | - | - | 115V 230V | Dual | Yes | 36V | - | Single | - | - | - | - | - | - | 49.02mm | 57.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164E10 Hammond Manufacturing | 75 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.25lb 113.4g | Bulk | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | - | - | - | PC Pin | - | - | 2500Vrms | - | - | 250mA | - | - | 2.4VA | - | - | - | 115V | Single | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | - | - | - | 30.18mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164E16 Hammond Manufacturing | 51 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | - | 300mA | - | PC Pin | - | - | 2500Vrms | 8V | - | 150mA | - | - | 2.4VA | - | 115V | - | - | Single | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | - | - | - | 30.18mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 272FX Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 5lbs 2.3kg | - | 2000 | 272 | 79.50mm Lx88.90mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 146W | 146W | - | - | - | Wire Leads | CSA | - | 2000Vrms | - | - | 3A | - | - | 146VA | - | - | - | 115V | Single | Yes | 600V 6.3V 5V | - | Triple | - | 146 VA | - | - | - | - | 96.774mm | 96.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229B120 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.61lb 276.69g | - | 2000 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 12W | 12W | - | - | - | PC Pin | cULus | - | 1750Vrms | - | - | 100mA | - | - | 12VA | - | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | - | 1 | - | - | - | - | - | 27.178mm | 27.18mm | - | - | - | ROHS3 Compliant | - | ||
![]() F56-220-C2 Triad Magnetics | 46 |
| Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.7lb 317.51g | - | 2014 | Split Packâ„¢, Class 2/3, F | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 12W | - | - | 220mA | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | 12VA | - | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Dual | - | 12 VA | 220mA | 0.22A | 0.22A | - | 36.4998mm | 36.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F20-1000-C2 Triad Magnetics | 33 |
| Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.8lb 362.87g | - | 2014 | Split Packâ„¢, Class 2/3, F | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 20W | - | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | 20VA | 10V | - | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 20 VA | 1A | 1A | 1A | - | 36.4998mm | 36.50mm | 57.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 229A16 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.35lb 158.76g | - | 2000 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 6W | 6W | - | 700mA | - | PC Pin | cULus | - | 1750Vrms | - | - | 350mA | - | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 1 | - | - | - | - | - | 21.59mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 290AEX Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 3lbs 1.4kg | - | 2008 | 290 | 63.50mm Lx71.55mm W | - | Obsolete | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | unknown | 81mA | - | Wire Leads | - | - | - | - | - | 2A | - | - | - | - | - | - | 240V | Single | Yes | 650V 6.3V 5V | - | Triple | - | - | - | - | - | - | 76.2mm | 77.80mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 229C56 Hammond Manufacturing | 19 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.92lb 417.3g | - | 2000 | 229 | 57.15mm Lx72.90mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 24W | 24W | - | - | - | PC Pin | cULus | - | 1750Vrms | - | - | 425mA | - | - | 24VA | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 1 | - | - | - | - | - | 31.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() F8-20 Triad Magnetics | 11 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 2.8lbs 1.3kg | - | - | Quick Pack | 102.39mm Lx57.15mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | 100W | 100W | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | - | Single | 5A | 100VA | - | - | - | 115V | Single | Yes | 20V | - | Single | - | - | - | - | - | - | 65.1mm | 65.07mm | 102.39mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() 182L117 Hammond Manufacturing | 37 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 5lbs 2.3kg | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 225W | 225W | - | - | - | Wire Leads | CE, CSA, UL | - | 4000Vrms | - | - | 1.92A | - | 1.92A | 225VA | - | - | - | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | - | 1.92A | - | - | 126mm | 48.3mm | 48.26mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182B240 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.76lb 344.73g | - | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | - | 15W | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | 63mA | - | - | 15VA | - | - | - | 117V 234V | Dual | No | 240V | - | Single | - | - | - | - | - | 80mm | 31.8mm | 31.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-94X Triad Magnetics | 42 |
| Datasheet | 17 Weeks | - | Chassis Mount | NO | - | 0.5lb 226.8g | - | 2007 | Universal | 60.33mm Lx34.93mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.20.00 | 115W | - | - | 35mA | - | Wire Leads | - | D60.32XH34.92 (mm) | 1500Vrms | - | - | - | - | 35mA | Varies | 40V | 115V | - | 115V | Single, Multiple Taps | Yes | 40V 20V 10V | - | Single | - | - | - | - | - | 60.32mm | - | 34.93mm | 60.33mm | 34.93mm | No SVHC | ROHS3 Compliant | - | ||
![]() 1182G117 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | 1.5lbs 680.4g | - | 2014 | 1182 | 82.55mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 50W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | - | 50VA | - | - | 82.55 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | - | 214mA | - | - | - | 38.1mm | 38.10mm | - | - | - | ROHS3 Compliant | - |