- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FD7-48 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 7 | 1.7lbs 771.1g | - | 2014 | Quick Pack | 93.65mm Lx46.02mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.65 | 56W | 56W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | - | - | - | - | 56VA | 48V | - | - | 115V 230V | Dual | Yes | 48V | - | Single | - | 56 VA | - | 1.2A | - | - | 57.15mm | 93.65mm | 46.02mm | - | ROHS3 Compliant | Lead Free | ||
![]() 262E12 Hammond Manufacturing | 20 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | 1.3lbs 589.7g | - | - | 262 | 82.55mm Lx50.80mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | ADDITIONAL SECONDARY OF 12.6V FOR FILAMENT | 8504.31.40.35 | 18W | 18W | - | - | Wire Leads | - | - | - | - | - | 600mA | - | - | - | 18VA | - | - | - | 115V | Single | No | 120V 12.6V | - | Dual | - | 18 VA | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() FS48-250 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.7lb 317.51g | - | 2014 | Split Pack™ | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 12W | - | - | - | PC Pin | CSA, UL | L47.62XB39.67XH36.5 (mm) | 2500Vrms | - | - | - | - | 230V | - | 12VA | 24V | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 12 VA | - | 0.5A | 0.5A | - | 36.50mm | 47.62mm | 39.67mm | - | ROHS3 Compliant | - | ||
![]() 1182Q9 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | 3lbs 1.4kg | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 120W | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | - | - | 120VA | - | - | 95.25 mm | 117V | Dual | No | Parallel 9V Series 18V | - | - | - | - | 6.67A | - | - | 41.402mm | 41.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164G24 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.7lb 317.51g | - | 2000 | 164 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 12W | 12W | 1A | - | PC Pin | - | - | 2500Vrms | - | - | 1A | - | - | - | 12VA | - | - | - | 115V | Single | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | - | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167X5 Hammond Manufacturing | 12 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 100 | - | 5.2lbs 2.4kg | - | 2012 | 167 | 79.50mm Lx88.90mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 150W | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | - | 30A | - | - | - | 150VA | - | - | - | 115V | Single | Yes | 5V | - | - | 1 | - | - | - | - | 96.8mm | 96.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167G55 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.3lbs 589.7g | - | 2012 | 167 | 47.75mm Lx61.98mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 27.5W | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | - | 500mA | - | - | - | 27.5VA | - | - | - | 115V | Single | Yes | 55V | - | - | 1 | - | - | - | - | 63.5mm | 63.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164D48 Hammond Manufacturing | 72 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.17lb 77.11g | - | 2000 | 164 | 34.93mm Lx28.56mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 1.1W | 1.1W | - | - | PC Pin | - | - | 2500Vrms | - | - | 23mA | - | - | - | 1.1VA | - | - | - | 115V | Single | No | Parallel 24V Series 48V | - | Dual | - | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186D24 Hammond Manufacturing | 30 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 1.4lbs 635g | - | 2007 | 186 | 82.55mm Lx52.20mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 30W | 30W | 1.25A | - | Solder, Quick Connect | CSA, UL | - | 2000Vrms | - | 6.35mm | 1.25A | - | - | - | 30VA | - | - | - | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | - | 49.02mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 167M25 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 2.4lbs 1.1kg | - | 2016 | 167 | 63.50mm Lx69.85mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 75W | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | - | 3A | - | - | - | 75VA | - | - | - | 115V | Single | Yes | 25V | - | - | 1 | - | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162E20 Hammond Manufacturing | 37 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | - | 162 | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | 240mA | - | PC Pin | - | - | 2500Vrms | - | - | 120mA | - | - | - | 2.4VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | - | 30.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() VPT24-6670 Triad Magnetics | 37 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 3.6lbs 1.6kg | - | 2009 | Chassis Mount: World Series™ | 103.00mm Diax48.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 160W | 160W | - | - | Wire Leads | - | - | 4000Vrms | 24V | - | 6.67A | - | - | 6.67A | 160VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | 45mm | 52.0mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 229B16 Hammond Manufacturing | 11 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.62lb 281.23g | - | 2000 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 12W | 12W | 1.4A | - | PC Pin | cULus | - | 1750Vrms | - | - | 1.4A | - | - | - | 12VA | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 1 | - | - | - | - | 27.18mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 270DAX Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 3.5lbs 1.6kg | - | 2000 | 270 | 63.50mm Lx76.20mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 76W | 76W | - | - | Wire Leads | - | - | 2000Vrms | - | - | 3.5A | - | - | - | 76VA | - | - | - | 117V | Single | Yes | 520V 6.3V | - | Dual | - | - | - | - | - | 79.502mm | 79.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FP20-125 Triad Magnetics | 11 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.313lb 141.97g | Bulk | 2014 | Flat Pack™ | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | - | 2.5W | 2.5W | - | - | PC Pin | UL | L47.62XB39.67XH16.51 (mm) | 2000Vrms | - | - | 125mA | - | 230V | - | 2.5VA | 10V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 2.5 VA | - | - | - | 16.5mm | 16.51mm | 47.62mm | 39.67mm | - | ROHS3 Compliant | - | ||
![]() 229D24 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 1.3lbs 589.7g | - | 2008 | 229 | 63.50mm Lx79.25mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 48W | 48W | 4A | - | PC Pin | cULus | - | 1750Vrms | 12V | - | 2A | 230V | - | 4A | 48VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | 1 | - | - | - | - | 35.05mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 266L20 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 2.7lbs 1.2kg | - | 2008 | 266 | 101.60mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 40W | 40W | - | - | Wire Leads | CSA, UL | - | 2000Vrms | - | - | 2A | - | - | - | 40VA | - | - | - | 117V 234V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | 66.5mm | 66.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 160E28 Hammond Manufacturing | 37 |
| Datasheet | - | Through Hole | Through Hole | - | - | 0.21lb 95.25g | - | - | 160 | 35.05mm Lx30.23mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | 80mA | - | PC Pin | UL; CSA | - | 2000Vrms | 14V | - | 40mA | - | - | 80mA | 1.2VA | - | 115V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Single, Multiple Taps | - | 1.2 VA | - | - | - | 30.988mm | 30.99mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229E56 Hammond Manufacturing | 50 |
| Datasheet | - | Through Hole | Through Hole | - | - | 0.22lb 99.79g | - | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 2W | 2W | - | - | PC Pin | UL; CSA | - | 1750Vrms | - | - | 20mA | - | - | - | 2VA | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 1 | - | - | - | - | 16.51mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 262B6 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.6lb 272.16g | - | 2016 | 262 | 71.37mm Lx38.10mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 7W | 7W | - | - | Wire Leads | - | - | - | - | - | 300mA | - | - | - | 7VA | - | - | - | 115V | Single | No | 120V 6.3V | - | Dual | - | 7 VA | - | - | - | 41.4mm | 42.67mm | - | - | - | ROHS3 Compliant | - |