- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Element Configuration | Output Current | Output Power | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FD6-56 Triad Magnetics | 50 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 7 | 1.1lbs 499g | - | - | Quick Pack | 82.55mm Lx42.85mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 30W | 30W | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | - | 2500VAC | - | - | - | Dual | - | - | 30VA | - | - | - | 115V 230V | Dual | Yes | 56V | - | Single | - | - | - | - | - | - | 49.1998mm | 49.20mm | 82.55mm | 42.8498mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HS1B250 SolaHD | In Stock | - | Datasheet | - | Brackets | Chassis Mount | 120 | - | - | 3.628739kg | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | 250W | - | - | 2.08A | 60Hz | Solder, Quick Connect | cULus | - | - | - | 250V | - | - | - | - | - | 250VA | - | - | 480V | 240V 480V | Dual | No | 120V 240V | - | - | - | - | - | - | - | - | 203.2mm | - | 101.6mm | 101.6mm | - | - | RoHS Compliant | - | ||
![]() VPT100-25000 Triad Magnetics | 2756 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | 100 | - | - | 43lbs 19.5kg | - | 2011 | Chassis Mount: World Series⢠| 208.00mm Diax112.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 1kW | 2.5kW | - | - | - | Wire Leads | - | - | - | 4000Vrms | 100V | - | 25A | - | 25A | - | 2500VA | - | - | - | 115V 230V | Dual | No | Parallel 50V Series 100V | - | Dual | - | - | 50A | - | - | - | 120mm | 120.0mm | - | 112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-14X Triad Magnetics | 54 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 5 | 0.7lb 317.51g | Bulk | 2006 | Single Secondary | 71.42mm Lx41.28mm W | yes | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | - | 7.56W | 7.56W | - | 1.2A | - | Wire Leads | UL | - | L71.42XB41.27XH41.27 (mm) | 2500Vrms | - | - | 1.2A | - | 1.2A | - | 7.56VA | 6.3V | - | - | 115V | Single | Yes | 6.3V | - | - | 1 | - | - | - | - | - | 41.3mm | 41.28mm | 71.42mm | 41.27mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 165Z3 Hammond Manufacturing | 52 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 6lbs 2.7kg | - | 2000 | 165 | 95.25mm Lx88.90mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 150W | - | - | - | Wire Leads | UL; CSA | - | - | 2000Vrms | - | - | 50A | - | - | - | 150VA | - | - | - | 115V | Single | Yes | 3V | - | - | 1 | - | - | - | - | - | 79.5mm | 79.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DPC-12-2000 Signal Transformer | 340 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 0.75lb 340.19g | - | 1997 | DPC | 41.30mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | - | - | - | 24W | - | - | 500Hz | PC Pin | UL; CSA | 8 | - | 1500Vrms | - | - | 2A | - | - | 24W | 24VA | 6.3V | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 24 VA | - | - | - | - | 34.9mm | 34.93mm | 41.3mm | 57.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 187B24 Hammond Manufacturing | 70 | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0.55lb 249.48g | - | 2007 | 187 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 6W | 6W | - | - | - | Solder, Quick Connect | - | - | - | 2000Vrms | - | - | 250mA | - | - | - | 6VA | - | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | - | - | - | 34.79mm | 34.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX02-14989 Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | 12 | 1.360777g | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 13W | - | 434.34mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 162G36 Hammond Manufacturing | 28 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 0.7lb 317.51g | - | 2008 | 162 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 12W | 12W | - | 700mA | - | PC Pin | - | - | - | 2500Vrms | - | - | 350mA | - | - | - | 12VA | - | - | 115V | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | - | - | - | - | - | 38.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 260E Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 3.4lbs 1.5kg | - | - | 260 | 76.20mm Lx77.72mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 80W | 80W | - | 115mA | - | Wire Leads | - | - | - | - | - | - | 2A | - | - | - | 80VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | Yes | 450V 6.3V 5V | - | Triple | - | - | - | - | - | - | 64.3mm | 64.26mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 226R Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | - | 0.22lb 99.79g | - | - | 226 | 43.94mm Lx34.29mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 35°C | 0°C | - | PARALLEL CONNECTED | 8504.31.40.35 | 20W | 20W | - | 1.33A | - | PC Pin | - | - | - | - | - | - | 1.33A | - | - | - | 20VA | 15V | - | - | 115V | Single | No | Parallel 15V Series 30V | 15V | Dual | - | 20 VA | - | - | - | - | 20.32mm | - | 1.73mm | 1.35mm | - | - | ROHS3 Compliant | - | ||
![]() F-165P Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.219lb 99.34g | Bulk | 2012 | Single Primary | 39.67mm Lx35.31mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 1.5W | - | - | - | - | PC Pin | UL | - | L35.31XB39.67XH30.15 (mm) | 1500Vrms | - | - | - | - | - | - | 1.5VA | 24V | 115V | - | 115V | Single | Yes | Parallel 9V Series 24V | 9V | Dual | - | 1.5 VA | - | 0.1A | 0.025A | - | - | 30.15mm | 35.31mm | 39.67mm | - | - | ROHS3 Compliant | - | ||
![]() LP-20-1200 Signal Transformer | 104 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 0.938lb 425.47g | - | 1997 | LP | 72.90mm Lx57.20mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | - | - | 8504.31.40.35 | - | 24W | - | - | - | PC Pin | UL; CSA | - | 72.9mm X 57.2mm X 31.8mm | 1500Vrms | - | - | 1.2A | - | - | 24W | 24VA | 10V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 24 VA | - | - | - | - | 31.8mm | 31.80mm | 72.9mm | 57.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3FL12-475 Tamura | 270 |
| Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | - | - | 8 | 198g | Bulk | 2007 | 3FL | 47.60mm Lx39.60mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | - | 6W | 6W | - | - | - | PC Pin | - | - | - | 1500Vrms | - | - | 475mA | - | - | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | - | - | 21.6mm | 21.60mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 182K6 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 0.76lb 344.73g | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 15W | 15W | - | - | - | Wire Leads | CE, CSA, UL | - | - | 4000Vrms | 6V | - | 1.25A | - | 2.5A | - | 15VA | - | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | 2.5A | - | - | 81.3mm | 31.8mm | 31.75mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182F22 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0.76lb 344.73g | - | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 15W | 15W | - | - | - | Wire Leads | - | - | - | 4000Vrms | 22V | - | 340mA | - | 680mA | - | 15VA | - | - | - | 117V 234V | Dual | No | Parallel 22V Series 44V | - | - | - | - | 680mA | - | - | 80mm | 31.8mm | 31.75mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182N9 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 2.2lbs 997.9g | - | 2012 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 80W | 80W | - | - | - | Wire Leads | CE, CSA, UL | - | - | 4000Vrms | - | - | 4.44A | - | - | - | 80VA | - | - | - | 117V 234V | Dual | No | Parallel 9V Series 18V | - | - | - | - | - | - | - | 93.2mm | 38.6mm | 30.61mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 162J56 Hammond Manufacturing | 44 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | - | 1.1lbs 499g | - | 2000 | 162 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 36W | 36W | - | - | - | PC Pin | - | - | - | 2500Vrms | - | - | 1.3A | - | - | - | 36VA | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | - | - | - | - | - | - | - | 39.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 186F48 Hammond Manufacturing | 36 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 2.7lbs 1.2kg | - | 2007 | 186 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 96W | 96W | - | 2A | - | Solder, Quick Connect | CSA, UL | - | - | 2000Vrms | - | 6.35mm | 2A | - | - | - | 96VA | - | - | - | 115V 230V | Dual | Yes | 48V | - | Single | - | - | - | - | - | - | 57.15mm | 65.02mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F24-045-C2 Triad Magnetics | 146 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.17lb 77.11g | - | 2014 | Split Packā¢, Class 2/3, F | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 1.1W | - | - | 45mA | - | PC Pin | - | - | L34.92XB28.57XH23.8 (mm) | 2500Vrms | - | - | - | - | - | - | 1.1VA | 12V | - | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 1.1 VA | - | 0.045A | 0.045A | - | 23.7998mm | 23.80mm | 34.92mm | 28.57mm | - | Unknown | ROHS3 Compliant | Lead Free |