- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Output Power | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F-152XP Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Flanges, PCB, Through Hole | Chassis Mount | - | 6 | 0.657lb 298.01g | - | 2006 | Single Primary | 71.42mm Lx37.29mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | 7.5W | 7.5W | 1A | - | PC Pin | UL | - | - | 1500Vrms | 7.5V | 1A | Single | - | - | 7.5VA | - | 115V | 115V | Single | No | Parallel 7.5V Series 15V | - | Dual | - | - | - | 41.28mm | 41.28mm | 71.42mm | 37.29mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ST-2-24 Signal Transformer | 11 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.17lb 77.11g | - | - | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | - | 1.1W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | - | 45mA | - | - | 1.1W | 1.1VA | 12V | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 1.1 VA | - | 23.8mm | 24.60mm | 34.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 270EX Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 4.5lbs 2kg | - | 2000 | 270 | 63.50mm Lx95.25mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 118W | 118W | 144mA | - | Wire Leads | CSA | - | - | 2000Vrms | - | 3A | - | - | - | 118VA | - | - | 115V | Single | Yes | 550V 6.3V 5V | - | Triple | - | 118 VA | - | 77.724mm | 77.72mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 162F10 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.44lb 199.58g | - | 2000 | 162 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | - | - | PC Pin | - | - | - | 2500Vrms | - | 1.2A | - | - | - | 6VA | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3FD-316 Tamura | 3291 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 8 | 113g | Bulk | 2006 | 3FD-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PCB MOUNTABLE | - | 2.4W | 2.4W | - | - | PC Pin | UL; CSA | - | - | 2500Vrms | - | 150mA | - | - | - | 2.4VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 2 | 2.4 VA | 300mA | 32mm | 32.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 187C24 Hammond Manufacturing | 52 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0.75lb 340.19g | - | 2007 | 187 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12W | 12W | - | - | Solder, Quick Connect | - | - | - | 2000Vrms | - | 500mA | - | - | - | 12VA | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 229A230 Hammond Manufacturing | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.29lb 131.54g | - | 2000 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 6W | 6W | 50mA | - | PC Pin | UL; CSA | - | - | 1750Vrms | - | 25mA | - | - | - | 6VA | - | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | 1 | - | - | 21.59mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 229D20 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | PCB, Through Hole | Through Hole | - | - | 1.6lbs 725.7g | Bulk | 2000 | 229 | 63.50mm Lx79.25mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 48W | 48W | 2.4A | - | PC Pin | cULus | - | - | 1750Vrms | - | 2.4A | - | - | - | 48VA | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | 1 | - | - | 35.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 266L24 Hammond Manufacturing | 11 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 2.3lbs 1kg | - | 2008 | 266 | 90.42mm Lx57.15mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 48W | 48W | - | - | Wire Leads | CSA, UL | - | - | 2000Vrms | - | 2A | - | - | - | 48VA | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | 79.2mm | 79.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() 269BX Hammond Manufacturing | 23 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.6lbs 725.7g | - | 2000 | 269 | 55.63mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 38W | 38W | - | - | Wire Leads | CSA | - | - | 2000Vrms | - | 2A | - | - | - | 38VA | - | - | 115V | Single | Yes | 300V 6.3V | - | Dual | - | 38 VA | 86mA | 66.802mm | 66.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPS28-2800 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 12 | 2.8lbs 1.3kg | Bulk | 2014 | Chassis Mount: World Series™ | 63.50mm Lx58.67mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 80W | 80W | - | - | Solder, Quick Connect | CSA, UL, VDE | - | - | 4000Vrms | - | 2.8A | Dual | - | - | 80VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Dual | - | - | - | 76.2mm | 76.20mm | 63.5mm | 58.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() 166G36 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.9lb 408.23g | Bulk | 2000 | 166 | 82.55mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 18W | 18W | 500mA | 60Hz | Wire Leads | UL; CSA | - | - | 2000Vrms | 36V | 500mA | - | 500mA | - | 18VA | - | 115V | - | Single | Yes | - | - | - | 1 | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-105Z Triad Magnetics | 11 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges, Panel | Chassis Mount | - | 8 | 1lb 453.59g | - | 2007 | Control Transformers | 73.02mm Lx44.45mm W | - | Active | Not Applicable | Solder | - | Laminated Core | 35°C | 0°C | - | - | 12W | 12W | 2A | - | Solder Lug | UL | - | - | 1500Vrms | 12V | 1A | - | 2A | - | 12VA | - | 115V | 115V 230V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | 44.45mm | 60.32mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 167N6 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.3lbs 589.7g | - | 2012 | 167 | 47.75mm Lx61.98mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 25.2W | - | - | Wire Leads | UL; CSA | - | - | 2000Vrms | - | 4A | - | - | - | 25.2VA | - | - | 115V | Single | Yes | 6.3V | - | - | 1 | - | - | 63.5mm | 63.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166G20 Hammond Manufacturing | 40 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 0.7lb 317.51g | Bulk | 2008 | 166 | 71.37mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 10W | 10W | 500mA | 60Hz | Wire Leads | CSA, UL | - | - | 2000Vrms | 20V | 500mA | - | 500mA | - | 10VA | - | 115V | - | Single | Yes | - | - | - | 1 | - | - | 42.93mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 164G16 Hammond Manufacturing | 50 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.7lb 317.51g | - | 2000 | 164 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12W | 12W | 1.6A | - | PC Pin | - | - | - | 2500Vrms | 8V | 1.6A | - | - | - | 12VA | - | 115V | - | Single | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCT40-03E07AB Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Chassis Mount | NO | - | 1.5lbs 680.4g | - | 2017 | Class 2, TCT | 92.46mm Lx59.44mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | - | 8504.31.40.65 | 40W | - | - | 50Hz | Solder, Quick Connect | - | - | L92.46XB59.44XH55.12 (mm) | 1500VAC | - | - | - | - | - | 40VA | 12V | - | 120V | Single | No | 12V | - | - | 1 | 40 VA | 3.34A | 59.436mm | 56.39mm | 92.46mm | 59.44mm | - | ROHS3 Compliant | - | ||
![]() 161E40 Hammond Manufacturing | 11 |
| Datasheet | - | Through Hole | Through Hole | - | - | 0.18lb 81.65g | - | - | 161 | 35.05mm Lx30.23mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | - | - | PC Pin | UL; CSA | - | - | 2000Vrms | - | 30mA | - | - | - | 1.2VA | - | - | 115V | Single | No | Parallel 20V Series 40V | - | Single, Multiple Taps | - | 1.2 VA | - | 30.988mm | 30.99mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164E28 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | - | 164 | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 2.4W | 2.4W | 85mA | - | PC Pin | - | - | - | 2500Vrms | - | 85mA | - | - | - | 2.4VA | - | - | 115V | Single | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | 30.18mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187C28 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0.68lb 308.44g | - | 2007 | 187 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12W | 12W | - | - | Solder, Quick Connect | - | - | - | 2000Vrms | - | 420mA | - | - | - | 12VA | - | - | 115V | Single | Yes | 28V | - | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | - |