- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Frequency (Max) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Isolation Voltage | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Output Current 1 | Output Current 2 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC-16-75 Signal Transformer | 920 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 0.188lb 85.28g | - | - | 1997 | PC | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | - | 1.2W | - | 500Hz | PC Pin | UL; CSA | 6 | - | 1500Vrms | 75mA | - | - | 1.2W | 1.2VA | 8V | - | - | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 1.2 VA | - | - | - | - | - | 30.1mm | 30.15mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() PC-10-1000 Signal Transformer | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | 0.563lb 255.37g | 0.5kHz | - | 2009 | PC | 47.60mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | - | 10W | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 1A | - | - | 10W | 10VA | 5V | 0.05kHz | - | - | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 10 VA | - | - | - | - | - | 41.3mm | 41.27mm | 47.6mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() F4-12 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 5 | 0.44lb 199.58g | - | - | - | Quick Pack | 60.33mm Lx31.75mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 6W | - | 6W | 500mA | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | - | 2500VAC | - | - | 500mA | - | 6VA | - | - | - | - | 115V | Single | Yes | 12.6V | - | - | - | - | - | - | - | - | - | 34.925mm | 34.93mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 70053K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | 0.578lb 262.18g | - | - | 2012 | 7XXXX | 60.00mm Lx60.00mm W | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | - | - | 15VA | - | - | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | - | - | - | - | - | - | - | - | - | 26.30mm | - | - | ROHS3 Compliant | - | ||
![]() HS14F2CS-CE SolaHD | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | - | 2000VA | - | - | - | - | - | Dual, Multiple Taps | No | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E050WB SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | - | - | Bulk | - | SBE | 101.30mm Lx76.50mm W | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 50W | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | Dual | - | - | 50VA | - | - | - | - | - | - | No | - | - | Single | - | - | - | - | - | - | - | 101.346mm | - | - | - | RoHS Compliant | - | ||
![]() E050EWB SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | 1.133981kg | - | Bulk | - | SBE | 101.30mm Lx76.50mm W | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 50W | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | Dual | - | - | 50VA | - | - | - | - | - | - | No | - | - | Single | - | - | - | - | - | - | - | 106.172mm | - | - | - | RoHS Compliant | - | ||
![]() 265Z5 Hammond Manufacturing | 2245 |
| - | 8 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | Active | - | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | - | 450VA | - | - | - | - | 115V | Dual | Yes | 5V | - | Single, Multiple Taps | - | - | - | - | - | - | - | - | 107.95mm | - | - | ROHS3 Compliant | - | ||
![]() F36-030 Triad Magnetics | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6 | 0.17lb 77.11g | - | - | 2014 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 1.1W | - | 1.1W | - | - | PC Pin | - | - | - | 2500Vrms | 30mA | - | - | - | 1.1VA | - | - | - | - | 115V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | - | - | - | - | 23.80mm | - | - | ROHS3 Compliant | - | ||
![]() 14A-5.0R-28 Signal Transformer | 50 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.37lb 167.83g | - | - | - | One-4-All™ | 41.30mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.35 | - | - | 5W | - | - | PC Pin | UL; CSA; VDE | - | 41.3mm X 36.5mm X 34.9mm | 4000Vrms | 180mA | - | - | 5W | 5VA | 14V | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 5 VA | - | - | - | - | - | 34.9mm | 34.90mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-20-24 Signal Transformer | 487 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.9lb 408.23g | - | - | 2009 | One-4-All™ | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 20W | - | 60Hz | PC Pin | - | 8 | - | 4000Vrms | 1.66A | - | - | 20W | 20VA | - | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | - | - | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() VPP10-3000 Triad Magnetics | 69 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8 | 1.2lbs 544.3g | - | Bulk | 2012 | PC Mount: World Series™ | 66.68mm Lx55.55mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 30W | - | 30W | 6A | - | PC Pin | - | - | - | 4000Vrms | 3A | Dual | - | - | 30VA | - | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | - | - | - | 39.6748mm | 39.67mm | 66.68mm | 66.675mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-10R-28 Signal Transformer | 3105 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.53lb 240.4g | - | - | 2005 | One-4-All™ | 47.60mm Lx39.70mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | - | - | 10W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 47.6mm X 39.7mm X 34.9mm | 4000Vrms | 360mA | - | - | 10W | 10VA | 14V | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 10 VA | - | - | - | - | - | 34.9mm | 34.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() 3FL12-200 Tamura | 28 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 142g | - | Bulk | 2007 | 3FL | 47.60mm Lx39.60mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 2.5W | - | 2.5W | - | - | PC Pin | - | - | - | 1500Vrms | 200mA | - | - | - | 2.5VA | - | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | - | - | - | 16.5mm | 16.80mm | - | - | RoHS Compliant | Lead Free | ||
![]() FS24-250-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | 2014 | - | - | - | - | - | - | EAR99 | - | - | - | - | BULK | - | - | - | - | - | - | L41.27XB33.32XH33.32 (mm) | - | - | - | - | - | - | 12V | - | 4200000V | SPLIT BOBBIN POWER TRANSFORMER | - | - | - | - | 12V | - | 2 | 6 VA | 0.25A | 0.25A | DUAL 115V | NO | NO | 33.32mm | - | 41.27mm | 33.32mm | RoHS Compliant | - | ||
![]() HZ121500 SolaHD | In Stock | - | Datasheet | - | Panel, Wall | Chassis Mount | - | - | - | - | 2005 | HSZ | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 1.5kW | - | - | - | 50Hz | Solder, Quick Connect | - | - | - | - | - | - | - | - | 1500VA | - | - | - | - | - | Dual | No | - | - | Single | - | - | - | - | - | - | - | 177.8mm | - | 304.8mm | 254mm | RoHS Compliant | - | ||
![]() MPI-900-48 Signal Transformer | 2147 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 20lbs 9.1kg | - | - | 2009 | MPI | 133.30mm Lx139.70mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | - | 900W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 132mm X 121.9mm | 4000Vrms | 18.8A | - | - | - | 900VA | 24V | - | - | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 24V Series 48V | 24V | Dual | - | 900 VA | - | - | - | - | - | 118mm | 117.80mm | 133.3mm | 132mm | ROHS3 Compliant | Lead Free | ||
![]() ST-2-12 Signal Transformer | 1052 |
| - | 18 Weeks | Through Hole | Through Hole | - | 0.17lb 77.11g | - | - | - | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | - | 1.1W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | 90mA | - | - | 1.1W | 1.1VA | - | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 1.1 VA | - | - | - | - | - | 23.8mm | 24.60mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() F20-055 Triad Magnetics | 32 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6 | 0.17lb 77.11g | - | - | 2012 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 1.1W | - | 1.1W | - | - | PC Pin | - | - | - | 2500Vrms | 55mA | Single | - | - | 1.1VA | - | - | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | - | - | - | - | 23.80mm | 34.93mm | 28.58mm | ROHS3 Compliant | Lead Free | ||
![]() HSS14F2CS-CE SolaHD | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | - | 2000VA | - | - | - | - | - | Dual, Multiple Taps | No | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |