- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | VA Rating | Secondary Current | Primary Rating | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSS14F5CS-CE SolaHD | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | 5000VA | - | - | - | Dual, Multiple Taps | No | - | - | Dual | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSS14F1CS-CE SolaHD | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | 1000VA | - | - | - | Dual, Multiple Taps | No | - | - | Dual | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PLT56-32-130B Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | 771g | Bulk | 2013 | - | 76.20mm Lx64.00mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 56W | - | - | - | PC Pin | - | - | 3500Vrms | - | 4A | - | - | 56VA | - | - | 115V 230V | Dual | Yes | Parallel 9.3V Series 27.5V | - | - | - | - | - | - | 46.1mm | 48.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 241-7-24L Signal Transformer | 43 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 1.7lbs 771.1g | - | 2009 | Two-4-One™ | 93.70mm Lx49.20mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 56W | - | - | - | Wire Leads | - | - | 2500Vrms | - | 2.4A | - | - | 56VA | - | - | 115V | Single | Yes | 24V | - | Single | - | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | - | ROHS3 Compliant | - | ||
![]() HSS1F750B SolaHD | In Stock | - | Datasheet | - | Brackets | Chassis Mount | 120 | - | - | Bulk | - | - | 152.40mm Lx127.00mm W | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 750W | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | 750VA | - | - | 240V 480V | Dual | No | 120V 240V | - | - | - | - | - | - | - | 254.00mm | - | - | - | RoHS Compliant | - | ||
![]() F24-100 Triad Magnetics | 58 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 6 | 0.25lb 113.4g | - | 2008 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 2.5W | 2.5W | - | - | 60Hz | PC Pin | UL | - | 2500Vrms | - | 100mA | Single | - | 2.5VA | - | - | 115V | Single | No | Parallel 12V Series 24V | - | Dual | - | 200mA | - | - | 30.1498mm | 30.15mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() M4L-1-6 Signal Transformer | 2866 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 15lbs 6.8kg | - | 2009 | M4L | 113.28mm Lx129.03mm W | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | 600W | - | - | - | Terminal Block | UL; CSA; TUV/VDE | 88.9mm X 98.4mm X 95.3mm | 4000Vrms | - | 5.2A | - | - | 600VA | 115V | - | 125V 115V 105V | Single, Multiple Taps | No | 115V | - | Single | 600 VA | - | - | - | 114mm | 114.30mm | 88.9mm | 98.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 24-1 Signal Transformer | 38 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 2.3lbs 1kg | - | - | - | 76.20mm Lx63.50mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | - | 24W | unknown | - | - | Solder, Quick Connect | - | 76.2mm X 63.5mm X 63.5mm | 1500Vrms | - | 1A | - | - | 24VA | 12V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 12V Series 24V | 12V | Dual | - | - | SINGLE 115V | - | - | 63.50mm | 76.2mm | 63.5mm | - | ROHS3 Compliant | - | ||
![]() 24-25 Signal Transformer | 2973 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 20lbs 9.1kg | - | - | - | 133.40mm Lx142.90mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | - | 600W | unknown | - | - | Solder, Quick Connect | - | 133.4mm X 142.9mm X 111.1mm | 1500Vrms | - | 25A | - | - | 600VA | 12V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 12V Series 24V | 12V | Dual | - | - | SINGLE 105/115/125V | - | - | 111.10mm | 133.4mm | 142.9mm | - | ROHS3 Compliant | - | ||
![]() MPI-650-24 Signal Transformer | 2247 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 15lbs 6.8kg | - | 2009 | MPI | 133.30mm Lx119.40mm W | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | 650W | - | - | - | Terminal Block | UL; CSA | 133.3mm X 112.5mm X 121.9mm | 4000Vrms | - | 27.1A | - | - | 650VA | 12V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 12V Series 24V | 12V | Dual | 650 VA | - | - | - | 118mm | 117.80mm | 133.3mm | 112.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MPI-200-28 Signal Transformer | 2786 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 6.3lbs 2.9kg | - | 2009 | MPI | 95.30mm Lx113.30mm W | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | 200W | - | - | - | Terminal Block | UL; CSA | 95.3mm X 106.6mm X 94.5mm | 4000Vrms | - | 7.1A | - | - | 200VA | 14V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 14V Series 28V | 14V | Dual | 200 VA | - | - | - | 93.1mm | 93.10mm | 95.3mm | 106.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 36-30 Signal Transformer | 2397 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 32lbs 14.5kg | - | - | - | 162.00mm Lx152.40mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | - | 1.08kW | unknown | - | - | Solder, Quick Connect | - | 162mm X 152.4mm X 134.9mm | 1500Vrms | - | 30A | - | - | 1080VA | 18V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 18V Series 36V | 18V | Dual | - | - | SINGLE 105/115/125V | - | - | 134.90mm | 162mm | 152.4mm | - | ROHS3 Compliant | - | ||
![]() F4-48 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.44lb 199.58g | - | - | Quick Pack | 60.33mm Lx31.75mm W | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 6W | 6W | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | Single | 125mA | 6VA | - | - | 115V | Single | Yes | 48V | - | Single | - | - | - | - | 34.925mm | 34.93mm | 60.33mm | 31.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPM12-20800 Triad Magnetics | 11 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 5.6lbs 2.5kg | - | 2015 | Toroidal Medical, VPM | 123.00mm Dia | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 250W | 250W | - | - | - | Wire Leads | - | - | 4000Vrms | - | 20.8A | - | - | 250VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 6V Series 12V | - | Dual | - | 41.6A | - | - | - | 60.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 182L240 Hammond Manufacturing | 2123 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 8.5lbs 3.9kg | - | 2000 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 500W | - | - | - | Wire Leads | - | - | 4000Vrms | - | 2.08A | - | - | 500VA | - | - | 117V 234V | Dual | No | 240V | - | Single | - | - | - | 138mm | 56.1mm | 56.13mm | - | - | - | ROHS3 Compliant | - | ||
![]() VPS28-900 Triad Magnetics | 50 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 8 | 1.3lbs 589.7g | Bulk | 2007 | Chassis Mount: World Series™ | 50.80mm Lx49.28mm W | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 25W | 25W | - | 1.8A | - | Solder, Quick Connect | CSA, UL, VDE | - | 4000Vrms | 28V | 1.8A | Dual | 1.8A | 25VA | - | 115V | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | - | 58.67mm | 50.8mm | 49.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT36-6940 Triad Magnetics | 49 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 4.9lbs 2.2kg | - | 2011 | Chassis Mount: World Series™ | 112.00mm Diax54.00mm W | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 250W | 250W | - | - | - | Wire Leads | - | - | 4000Vrms | 36V | 6.94A | - | 6.94A | 250VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | 13.88A | - | - | 53mm | 58.0mm | - | 54mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FD7-24 Triad Magnetics | 309 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 1.7lbs 771.1g | - | 2007 | Quick Pack | 93.65mm Lx46.02mm W | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 56W | 56W | - | 2.4A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | 24V | - | Dual | 2.4A | 56VA | - | 115V | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | 57.15mm | 57.15mm | 93.65mm | 46.02mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT36-2780 Triad Magnetics | 44 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 2.2lbs 997.9g | - | 2011 | Chassis Mount: World Series™ | 87.00mm Diax47.00mm W | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | 100W | 100W | - | - | - | Wire Leads | - | - | 4000Vrms | 36V | 2.78A | - | 2.78A | 100VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | 5.56A | - | - | 45mm | 51.0mm | - | 47mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCT50-01E07AB Triad Magnetics | 37 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | 2lbs 907.2g | Bulk | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 50W | - | - | 2.08A | 50Hz | Solder, Quick Connect | - | - | 1500Vrms | - | - | - | - | 50VA | - | - | 120V | Single | No | 24V | - | Single | - | 2.08A | - | - | 56.388mm | 57.00mm | 69.596mm | 92.456mm | Unknown | ROHS3 Compliant | Lead Free |