- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Number of Outputs | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166JB24 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1lb 453.59g | - | - | - | - | 2008 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 24W | 24W | 1A | - | Wire Leads | - | - | - | 2000Vrms | - | 1A | - | - | 24VA | - | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | - | - | - | - | 50.80mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182G18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 8 | 5lbs 2.3kg | - | - | - | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 225W | 225W | - | - | Wire Leads | - | CE, CSA, UL | - | 4000Vrms | 18V | 6.25A | - | 12.5A | 225VA | - | - | - | 117V 234V | Dual | No | Parallel 18V Series 36V | - | - | - | - | 12.5A | - | - | 126mm | 48.3mm | 48.26mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() F36-1000-C2 Triad Magnetics | 14 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 1.1lbs 499g | - | - | - | - | 2014 | Split Packâ„¢, Class 2/3, F | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 36W | - | - | 50Hz | PC Pin | - | - | - | 2500Vrms | - | - | - | - | 36VA | 18V | - | - | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | - | 1A | 1A | 1A | - | 39.6748mm | 39.70mm | - | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F16-800-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | PCB | Through Hole | - | - | 6 | 0.7lb 317.51g | - | - | - | - | 2014 | Split Packâ„¢, Class 2/3, F | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 12W | - | - | 50Hz | PC Pin | - | UL | - | 2500Vrms | - | - | - | - | 12VA | 8V | - | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 12 VA | 800mA | 0.8A | 0.8A | - | 36.4998mm | 36.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FS48-400-C2 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.8lb 362.87g | - | - | - | - | 2014 | Split Packâ„¢, Class 2/3, FS | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 20W | - | - | 50Hz | PC Pin | - | - | L57.15XB47.62XH36.5 (mm) | 4200Vrms | - | - | - | - | 20VA | 24V | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 20 VA | 400mA | 0.4A | 0.4A | - | 36.4998mm | 36.50mm | 57.15mm | 47.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() F12-500-C2 Triad Magnetics | 49 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.44lb 199.58g | - | - | - | - | 2012 | Split Packâ„¢, Class 2/3, F | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 6W | - | 500mA | 50Hz | PC Pin | - | UL; CSA | L41.27XB33.32XH33.32 (mm) | 2500Vrms | - | - | - | - | 6VA | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | 500mA | 0.5A | 0.5A | - | 33.3248mm | 33.32mm | 41.27mm | 33.32mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS20-1800-C2 Triad Magnetics | 72 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 1.1lbs 499g | - | 70°C | -40°C | - | 2014 | Split Pack™, Class 2/3, FS | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 36W | - | - | 50Hz | PC Pin | - | UL; CSA; TUV | L66.67XB55.55XH39.67 (mm) | 4200Vrms | - | - | - | - | 36VA | 10V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 36 VA | 1.8A | - | - | - | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() 167K25 Hammond Manufacturing | 24 |
| Datasheet | 4 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | 1.4lbs 635g | - | - | - | - | 2016 | 167 | 55.63mm Lx60.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 37.5W | 37.5W | - | - | Wire Leads | - | UL; CSA | - | 2000Vrms | - | 1.5A | - | - | 37.5VA | - | - | - | 115V | Single | Yes | 25V | - | - | 1 | - | - | - | - | - | 66.8mm | 59.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() FD7-28 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 7 | 1.7lbs 771.1g | - | - | - | - | - | Quick Pack | 93.65mm Lx46.02mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.65 | 56W | 56W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | UL | - | 2500VAC | - | - | - | 2A | 56VA | 28V | - | - | 115V 230V | Dual | Yes | 28V | - | Single | - | 56 VA | - | - | - | - | 57.1mm | 57.15mm | 93.65mm | 46.02mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-158XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | - | 6 | 0.657lb 298.01g | - | - | - | Bulk | 2009 | Single Primary | 71.42mm Lx37.29mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | 8504.31.40.35 | 7.5W | - | - | - | PC Pin | - | UL | L71.42XB37.29XH41.27 (mm) | 1500Vrms | - | - | - | - | 7.5VA | - | 115V | - | 115V | Single | No | Parallel 12.6V Series 25.2V | - | Dual | - | 7.5 VA | - | - | - | - | 41.28mm | - | 71.42mm | 37.29mm | - | ROHS3 Compliant | - | ||
![]() 714 Hammond Manufacturing | 21 |
| Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | 5.5lbs 2.5kg | 60kHz | - | - | - | 2008 | 700 | 79.50mm Lx95.25mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | - | 180W | - | - | Wire Leads | - | CSA | - | - | - | 170mA | - | - | 180VA | 1020V | 115V | - | 115V | Single | Yes | 1020V | - | - | - | - | - | - | - | - | 95.3mm | 95.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() 726 Hammond Manufacturing | 2801 |
| Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | 12lbs 5.4kg | 60kHz | - | - | - | - | 700 | 95.25mm Lx133.35mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | - | 312W | - | - | Wire Leads | - | CSA | - | - | - | 175mA | - | - | 312VA | 1780V | 115V | - | 115V | Single | Yes | 1790V | - | - | - | - | - | - | - | - | 114.3mm | 114.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161H28 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | - | Through Hole | - | - | - | 0.82lb 371.95g | - | - | - | - | 2000 | 161 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | - | EAR99 | Laminated Core | - | - | - | PCB MOUNTABLE | 8504.31.40.35 | - | - | - | - | PC Pin | - | UL; CSA | - | 2000Vrms | - | - | - | - | 24VA | - | - | - | 115V | Single | No | Parallel 14V Series 28V | - | Single, Multiple Taps | - | 24 VA | - | - | - | - | - | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182J15 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.2lbs 544.3g | - | - | - | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 30W | 30W | - | - | Wire Leads | - | CE, CSA, UL | - | 4000Vrms | 15V | 1A | - | 2A | 30VA | - | - | - | 117V 234V | Dual | No | Parallel 15V Series 30V | - | - | - | - | 2A | - | - | 74.9mm | 40.6mm | 40.64mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() E050E SolaHD | In Stock | - | Datasheet | - | DIN Rail, Flanges, Panel | Chassis Mount | 120 | - | - | 1.36kg | - | - | - | Bulk | 2012 | SBE | 101.30mm Lx76.50mm W | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | 50W | - | - | 60Hz | Solder, Quick Connect | - | cULus | - | - | 24V | - | Dual | - | 50VA | - | - | 240V | 120V 240V | Dual, Multiple Taps | Yes | - | - | Single | - | - | - | - | - | - | 101.346mm | 69.10mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 187A36 Hammond Manufacturing | 78 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0.29lb 131.54g | - | - | - | - | 2007 | 187 | 52.32mm Lx36.45mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 2.34W | 2.34W | - | - | Solder, Quick Connect | - | - | - | 2000Vrms | - | 60mA | - | - | 2.34VA | - | - | - | 115V | Single | Yes | 36V | - | - | - | - | - | - | - | - | 29.97mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 187F10 Hammond Manufacturing | 36 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2.7lbs 1.2kg | - | - | - | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 100W | 100W | - | - | Solder, Quick Connect | - | - | - | 2000Vrms | - | 10A | - | - | 100VA | - | - | - | 115V | Single | Yes | 10V | - | - | - | - | - | - | - | - | 65.02mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 162F24 Hammond Manufacturing | 55 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 0.44lb 199.58g | - | - | - | - | 2008 | 162 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 6W | 6W | 500mA | - | PC Pin | 2 | - | - | 2500Vrms | 24V | 250mA | - | 250mA | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187A120 Hammond Manufacturing | 59 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0.29lb 131.54g | - | - | - | - | 2007 | 187 | 52.32mm Lx36.45mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 2.4W | 2.4W | - | - | Solder, Quick Connect | - | - | - | 2000Vrms | - | 20mA | - | - | 2.4VA | - | - | - | 115V | Single | Yes | 120V | - | - | - | - | - | - | - | - | 29.97mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 185G16 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 5lbs 2.3kg | - | - | - | - | 2000 | 185 | 79.25mm Lx81.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 175W | 175W | 22A | - | Solder, Quick Connect | - | CE, TUV, cULus | - | 4000Vrms | 8V | 11A | - | 11A | 175VA | - | - | 115V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | - | - | - | 95.3mm | 95.25mm | - | - | No SVHC | ROHS3 Compliant | - |