- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Frequency (Max) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E350WA SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | - | - | Bulk | - | SBE | 133.40mm Lx128.80mm W | - | Active | 1 (Unlimited) | Wire | - | Laminated Core | 105°C | 0°C | - | - | 350W | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | Dual | - | - | 350VA | - | - | - | - | No | - | - | Single | - | - | - | 128.778mm | - | - | - | - | RoHS Compliant | - | ||
![]() ST-4-56 Signal Transformer | 50 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.44lb 199.58g | - | - | - | ST | 41.30mm Lx33.30mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | - | 6W | - | - | - | PC Pin | UL; CSA | - | L41.3XB33.3XH33.3 (mm) | 2500Vrms | 110mA | - | - | 6W | 6VA | 28V | - | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 6 VA | - | 33.3mm | 33.30mm | 41.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DP-241-4-56 Signal Transformer | 37 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 0.44lb 199.58g | - | - | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | - | 6W | unknown | - | - | Solder, Quick Connect | UL; CSA | - | 60.3mm X 31.8mm X 34.9mm | 2500Vrms | 110mA | - | - | 6W | 6VA | 56V | - | 115V 230V | Dual | Yes | 56V | - | Single | - | 6 VA | - | 36.2mm | 36.20mm | 60.3mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() IF-4-12 Signal Transformer | 37 |
| - | 16 Weeks | Through Hole | Through Hole | - | 5.4lbs 2.4kg | - | - | 2009 | IF | 53.00mm Lx44.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | PCB MOUNTABLE | 8504.31.40.35 | - | 4W | - | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 19.6mm | 4000Vrms | 335mA | - | - | - | 4VA | 6V | - | 115V 230V | Dual | No | Parallel 6V Series 12V | 6V | - | 2 | 4 VA | - | 19.6mm | 19.60mm | 53mm | 44mm | - | ROHS3 Compliant | Lead Free | ||
![]() PC-24-35 Signal Transformer | 77 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.157lb 71.21g | 0.5kHz | - | 2009 | PC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | 1W | - | - | - | PC Pin | UL; CSA | - | - | 1500Vrms | 35mA | - | - | 1W | 1VA | 12V | 0.05kHz | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 1 VA | - | 21.1mm | 21.08mm | 25.4mm | 34.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() A41-175-10L Signal Transformer | 57 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 5.5lbs 2.5kg | - | - | 2009 | All-4-One™ | 79.40mm Lx79.70mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 175W | - | - | - | Wire Leads | - | - | - | 4000Vrms | 17.5A | - | - | - | 175VA | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | 95.30mm | 79.4mm | 79.7mm | - | ROHS3 Compliant | - | ||
![]() MPI-300-12 Signal Transformer | 2033 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | - | 7.8lbs 3.5kg | - | - | 2009 | MPI | 104.80mm Lx113.10mm W | - | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | - | - | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | 300W | - | - | - | Terminal Block | UL; CSA | - | 104.8mm X 107.3mm X 101.6mm | 4000Vrms | 25A | - | - | - | 300VA | 6V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 6V Series 12V | 6V | Dual | - | 300 VA | - | 98.2mm | 98.20mm | 104.8mm | 107.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() 230-75-LPI Signal Transformer | 50 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.95lb 430.91g | - | - | 2009 | LPI | 66.80mm Lx55.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | - | 8504.31.40.35 | - | 18W | - | - | - | PC Pin | UL; CSA; TUV | - | 66.8mm X 55.6mm X 31.0mm | 4000Vrms | 75mA | - | - | 18W | 18VA | 115V | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | 2 | 18 VA | - | - | 30.00mm | 66.8mm | 55.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() F7-12 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 5 | 1.7lbs 771.1g | - | - | 2006 | Quick Pack | 93.65mm Lx46.02mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 56W | 56W | - | 4A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | - | 2500VAC | - | Single | 4A | - | 56VA | - | - | 115V | Single | Yes | 12.6V | - | Single | - | - | - | - | 57.15mm | 93.65mm | 46.02mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PF24-16 Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8 | 425g | - | Bulk | 2007 | PF24 | 72.00mm Lx58.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | - | - | - | - | 24W | 24W | - | - | - | PC Pin | - | - | - | 1500Vrms | 1.5A | - | - | - | 24VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | 31.8mm | 31.80mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MT-8-15 Signal Transformer | 10 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | 2.8lbs 1.3kg | - | - | 2009 | MT | 102.40mm Lx58.50mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | - | 8W | unknown | - | - | Solder, Quick Connect | UL; CSA | - | 102.4mm X 57.2mm X 65.1mm | 2500Vrms | 4A | - | - | - | 8VA | - | - | 115V | Single | Yes | 5V 15V | - | Dual | - | 8 VA | - | 65.1mm | 67.70mm | 102.4mm | 57.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3FS-310 Tamura | 774 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | 113g | - | Bulk | 2006 | 3FS-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PCB MOUNTABLE | 8504.31.40.35 | 2.4W | 2.4W | - | - | - | PC Pin | UL; CSA | - | - | 2500Vrms | 250mA | - | - | - | 2.4VA | - | - | 115V | Single | No | Parallel 5V Series 10V | - | Dual | - | 2.4 VA | - | 32.1mm | 32.10mm | - | - | - | RoHS Compliant | - | ||
![]() CTX01-16592 Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 70083K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | 1.5lbs 680.4g | - | - | 2012 | 7XXXX | 82.40mm Lx82.40mm W | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | - | - | 50VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | - | - | - | - | - | 37.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() A41-175-230 Signal Transformer | 67 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | 5.5lbs 2.5kg | - | - | 2009 | All-4-One™ | 79.40mm Lx79.70mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.65 | - | 175W | - | - | 60Hz | Solder, Quick Connect | UL; CSA; VDE | 10 | 79.4mm X 73mm X 95.3mm | 4000Vrms | 1.52A | - | - | 175W | 175VA | 115V | - | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 175 VA | - | 95.3mm | 95.30mm | 79.4mm | 73mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3FD-312 Tamura | 1906 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8 | 113g | - | Bulk | 2006 | 3FD-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PCB MOUNTABLE | - | 2.4W | 2.4W | - | - | - | PC Pin | UL; CSA | - | - | 2500Vrms | 200mA | - | - | - | 2.4VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | 2 | 2.4 VA | - | 32mm | 32.10mm | - | - | - | RoHS Compliant | - | ||
![]() BV020-5384.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | - | - | 22.00mm Lx23.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | - | 500mW | - | - | - | PC Pin | - | - | - | - | 42mA | - | - | - | 0.5VA | - | - | 230V | Single | No | 12V | - | Single | - | - | - | 472μm | 19.00mm | 22mm | 23mm | - | RoHS Compliant | Lead Free | ||
![]() BV020-5411.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | - | - | 22.00mm Lx23.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | - | 350mW | - | - | - | PC Pin | - | - | - | - | 58mA | - | - | - | 0.35VA | - | - | 115V | Single | No | 6V | - | Single | - | - | - | 472μm | 15.00mm | 22mm | 23mm | - | RoHS Compliant | Lead Free | ||
![]() BV030-7221.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.133lb 60.33g | - | - | - | - | 32.50mm Lx27.50mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | - | 1W | - | - | - | PC Pin | - | - | - | - | 111mA | - | - | - | 1VA | - | - | 115V | Single | No | 9V | - | Single | - | - | - | 870μm | 22.00mm | 32.5mm | 27.5mm | - | RoHS Compliant | Lead Free | ||
![]() 182K240 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.6lbs 2.5kg | - | - | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 300W | - | - | - | Wire Leads | - | - | - | 4000Vrms | 1.25A | - | - | - | 300VA | - | - | 117V 234V | Dual | No | 240V | - | Single | - | - | 127mm | 57.7mm | 57.66mm | - | - | - | ROHS3 Compliant | - |