- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Current | Output Power | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP-241-5-24L Signal Transformer | 135 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 0.7lb 317.51g | - | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 12W | - | - | - | Wire Leads | - | - | - | 2500Vrms | - | 500mA | - | - | - | 12VA | - | - | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | ROHS3 Compliant | - | ||
![]() IF-14-24 Signal Transformer | 88 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 12lbs 5.4kg | - | 2009 | IF | 67.60mm Lx57.00mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | PCB MOUNTABLE | 8504.31.40.35 | - | 14W | - | - | - | PC Pin | UL; CSA; VDE | - | 67.6mm X 57mm X 24.3mm | 4000Vrms | - | 1.2A | - | - | - | 14VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 14 VA | - | - | 24.3mm | 24.30mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() TCT50-06E07AB Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Panel | Chassis Mount | 120 | - | 2lbs 907.2g | Bulk | 2008 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 50W | - | - | 2.08A | 50Hz | Solder, Quick Connect | UL | - | - | 1500Vrms | - | - | - | - | - | 50VA | - | - | 120V 240V | Single, Multiple Taps | No | 24V | - | Single | - | - | 2.08A | - | 56.388mm | 57.40mm | 69.596mm | 92.456mm | ROHS3 Compliant | Lead Free | ||
![]() IF-30-10 Signal Transformer | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | 20lbs 9.1kg | - | 2009 | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | - | Semi-Toroidal | - | - | - | - | - | 30W | - | - | - | PC Pin | - | - | - | 4000Vrms | - | 3A | - | - | - | 30VA | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | 35.3mm | 35.30mm | 68mm | 57.5mm | ROHS3 Compliant | Lead Free | ||
![]() E200WA SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | - | - | Bulk | 2005 | SBE | 121.70mm Lx114.30mm W | - | Active | 1 (Unlimited) | Wire | - | Laminated Core | 105°C | 0°C | - | - | 200W | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | No | - | - | Single | - | - | - | - | 121.666mm | - | - | - | RoHS Compliant | - | ||
![]() 182F240 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 2.2lbs 997.9g | - | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 80W | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | 333mA | - | - | - | 80VA | - | - | 117V 234V | Dual | No | 240V | - | Single | - | - | - | 93.2mm | 38.6mm | 30.61mm | - | - | ROHS3 Compliant | - | ||
![]() E300WA SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | - | - | Bulk | - | SBE | - | - | Active | 1 (Unlimited) | Wire | - | Laminated Core | 105°C | 0°C | - | - | 300W | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | - | Dual | - | - | 300VA | - | - | - | - | No | - | - | Single | - | - | - | - | 118.364mm | - | 152.146mm | 133.35mm | RoHS Compliant | - | ||
![]() E050EWA SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | - | - | Bulk | 2005 | SBE | 101.30mm Lx76.50mm W | - | Active | 1 (Unlimited) | Wire | - | Laminated Core | 105°C | 0°C | - | - | 50W | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | - | Dual | - | - | 50VA | - | - | - | - | No | - | - | Single | - | - | - | - | 106.172mm | - | - | - | RoHS Compliant | - | ||
![]() 70013K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | - | 0.197lb 89.36g | - | 2012 | 7XXXX | 44.70mm Lx44.70mm W | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | - | - | - | 3.2VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | Dual | - | - | - | - | - | 19.50mm | - | - | ROHS3 Compliant | - | ||
![]() 70040K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | - | 0.477lb 216.36g | - | 2012 | 7XXXX | 55.00mm Lx55.00mm W | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | - | - | - | 10VA | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | - | - | - | - | - | - | 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() 70031K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | - | 0.32lb 145.15g | - | 2012 | 7XXXX | 49.70mm Lx49.70mm W | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | - | - | - | 7VA | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Dual | - | - | - | - | - | 23.10mm | - | - | ROHS3 Compliant | - | ||
![]() 70035K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | - | 0.32lb 145.15g | - | 2012 | 7XXXX | 49.70mm Lx49.70mm W | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | - | - | - | 7VA | - | - | 115V 230V | Dual | No | Parallel 22V Series 44V | - | - | - | - | - | - | - | 23.10mm | - | - | ROHS3 Compliant | - | ||
![]() F28-1300 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 1.1lbs 499g | - | 2014 | Split Pack™, Class 2/3, F | 66.68mm Lx55.55mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 36W | 36W | - | - | - | PC Pin | - | - | - | 2500Vrms | - | 1.3A | Single | - | - | 36VA | - | - | 115V | Single | No | Parallel 14V Series 28V | - | Dual | - | - | - | - | - | 39.67mm | 66.68mm | 55.55mm | ROHS3 Compliant | Lead Free | ||
![]() FD6-10 Triad Magnetics | 15 | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 7 | 1.1lbs 499g | - | 2014 | Quick Pack | 82.55mm Lx42.85mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 30W | 30W | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | - | 2500VAC | - | - | Dual | 3A | - | 30VA | - | - | 115V 230V | Dual | Yes | 10V | - | Single | - | - | - | - | 49.1998mm | 49.20mm | 82.55mm | 42.85mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-56-24 Signal Transformer | 35 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 1.7lbs 771.1g | - | 2009 | One-4-All™ | 76.20mm Lx63.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | PCB MOUNTABLE | - | - | 56W | - | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 76.2mm X 63.5mm X 46mm | 4000Vrms | - | 2.33A | - | - | 56W | 56VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 56 VA | - | - | 46mm | 46.00mm | 76.2mm | 63.5mm | ROHS3 Compliant | Lead Free | ||
![]() 14A-5.0R-20 Signal Transformer | 1675 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.37lb 167.83g | - | - | One-4-All™ | 41.30mm Lx36.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | PCB MOUNTABLE | - | - | 5W | - | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 41.3mm X 36.5mm X 34.9mm | 4000Vrms | - | 250mA | - | - | 5W | 5VA | 10V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 5 VA | - | - | 34.9mm | 34.90mm | 41.3mm | 36.5mm | ROHS3 Compliant | Lead Free | ||
![]() VPP20-250 Triad Magnetics | 574 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.37lb 167.83g | Bulk | 2007 | PC Mount: World Series™ | 41.28mm Lx33.32mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 5W | 5W | - | 500mA | - | PC Pin | - | - | - | 4000Vrms | 20V | 250mA | Dual | 500mA | - | 5VA | - | 115V | 115V 230V | Dual | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | 34.925mm | 34.93mm | 41.28mm | 33.32mm | ROHS3 Compliant | Lead Free | ||
![]() ST-5-16 Signal Transformer | 117 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.7lb 317.51g | - | 1997 | ST | 47.80mm Lx39.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | - | 12W | - | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | - | 1.6A | - | - | 12W | 12VA | 8V | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 12 VA | - | - | 36.5mm | 36.90mm | - | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() 241-6-12 Signal Transformer | 29 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 1.1lbs 499g | - | 2009 | Two-4-One™ | 82.60mm Lx44.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | - | 30W | unknown | - | 60Hz | Solder, Quick Connect | UL; CSA | - | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | - | 2.5A | - | - | 30W | 30VA | 12.6V | - | 115V | Single | Yes | 12.6V | - | - | 1 | 30 VA | - | - | 49.2mm | 49.80mm | 82.6mm | 42.8mm | ROHS3 Compliant | Lead Free | ||
![]() F56-220-C2-B Triad Magnetics | 15 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |