- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Power | Power - Max | Output Voltage 1 | Nominal Input Voltage | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECO-200-24 Signal Transformer | 50 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | - | 200VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | 116.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() PC-120-85 Signal Transformer | 59 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 0.563lb 255.37g | 0.5kHz | - | 2009 | PC | 47.60mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | 10W | - | - | - | PC Pin | UL; CSA | - | 1500Vrms | - | 85mA | - | 10W | 10VA | 60V | - | 0.05kHz | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 10 VA | - | 41.3mm | 41.27mm | 47.6mm | 36.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 12.8-8 Signal Transformer | 15 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | 4.5lbs 2kg | - | - | - | - | 95.30mm Lx79.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | - | 102.4W | unknown | - | - | Solder, Quick Connect | - | 95.3mm X 79.4mm X 79.4mm | 1500Vrms | - | 8A | - | - | 102.4VA | 6.4V | - | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 6.4V Series 12.8V | 6.4V | Single, Multiple Taps | - | - | SINGLE 115V | - | 79.40mm | 95.3mm | 79.4mm | - | ROHS3 Compliant | - | ||
![]() DP-241-7-36L Signal Transformer | 11 | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 1.7lbs 771.1g | - | - | 2009 | Two-4-One⢠| 93.70mm Lx49.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 56W | - | - | - | Wire Leads | - | - | 2500Vrms | - | 1.5A | - | - | 56VA | - | - | - | 115V 230V | Dual | Yes | 36V | - | Single | - | - | - | - | 57.80mm | 93.7mm | 49.2mm | - | ROHS3 Compliant | - | ||
![]() ECO-200-48 Signal Transformer | 11 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | - | 200VA | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | - | 116.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() DP-241-4-48L Signal Transformer | 55 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 0.44lb 199.58g | - | - | 2009 | Two-4-One⢠| 60.30mm Lx33.30mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 6W | - | - | - | Wire Leads | - | - | 2500Vrms | - | 125mA | - | - | 6VA | - | - | - | 115V 230V | Dual | Yes | 48V | - | Single | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | - | ROHS3 Compliant | - | ||
![]() PC-10-120 Signal Transformer | 95 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 0.188lb 85.28g | 0.5kHz | - | 2009 | PC | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | 1.2W | - | - | - | PC Pin | UL; CSA | - | 1500Vrms | - | 120mA | - | 1.2W | 1.2VA | 5V | - | 0.05kHz | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 1.2 VA | - | 30.1mm | 30.15mm | 34.9mm | 28.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() F3-120 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.25lb 113.4g | - | - | 2014 | Quick Pack | 41.28mm Lx30.15mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | 2.4W | 2.4W | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | - | - | - | 2.4VA | - | - | - | 115V | Single | Yes | 120V | - | - | - | - | - | 30.1498mm | 30.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() FP12-200 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 8 | 0.313lb 141.97g | - | Bulk | 2011 | Flat Pack⢠| 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 2.5W | 2.5W | - | 200mA | - | PC Pin | UL | - | 2000Vrms | - | 200mA | - | - | 2.5VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC-16-55 Signal Transformer | 68 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 0.157lb 71.21g | 0.5kHz | - | 2009 | PC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | 1W | - | - | - | PC Pin | UL; CSA | - | 1500Vrms | - | 55mA | - | 1W | 1VA | 8V | - | 0.05kHz | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 1 VA | - | 21.1mm | 21.08mm | 25.4mm | 34.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() PC-12-70 Signal Transformer | 33 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 0.157lb 71.21g | 0.5kHz | - | 2009 | PC | 25.40mm Lx34.92mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | 1W | - | - | - | PC Pin | UL; CSA | - | 1500Vrms | - | 70mA | - | 1.75kW | 1VA | 6.3V | - | 0.05kHz | 115V | Single | No | Parallel 6.3V Series 12.6V | 6.3V | Dual | - | 1 VA | - | 21.1mm | 21.08mm | 25.4mm | 34.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-6-36 Signal Transformer | 28 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | 1.1lbs 499g | - | - | 2009 | Two-4-One⢠| 82.60mm Lx44.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 30W | unknown | - | 60Hz | Solder, Quick Connect | UL; CSA | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | - | 850mA | - | 30W | 30VA | 36V | - | - | 115V | Single | Yes | 36V | - | - | 1 | 30 VA | - | 49.2mm | 49.80mm | 82.6mm | 42.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() 241-6-24 Signal Transformer | 42 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 1.1lbs 499g | - | - | 2009 | Two-4-One⢠| 82.60mm Lx44.30mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 30W | unknown | - | 60Hz | Solder, Quick Connect | UL; CSA | 82.6mm X 42.8mm X 49.2mm | 2500Vrms | - | 1.25A | - | 30W | 30VA | 24V | - | - | 115V | Single | Yes | 24V | - | - | 1 | 30 VA | - | 49.2mm | 49.80mm | 82.6mm | 42.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() ST-7-12 Signal Transformer | 11 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 1.1lbs 499g | - | - | 2009 | ST | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 36W | - | - | - | PC Pin | UL; CSA | 66.7mm X 55.5mm X 39.7mm | 2500Vrms | - | 2.85A | - | 36W | 36VA | 6.3V | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | 6.3V | Dual | - | 36 VA | - | 40.4mm | 40.40mm | 66.7mm | 55.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() A41-130-16L Signal Transformer | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 4.1lbs 1.9kg | - | - | 2009 | All-4-One⢠| 71.40mm Lx76.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 130W | - | - | - | Wire Leads | - | - | 4000Vrms | - | 8.1A | - | - | 130VA | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | 85.70mm | 71.4mm | 76.2mm | - | ROHS3 Compliant | - | ||
![]() ST-3-56 Signal Transformer | 11 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | - | 2009 | ST | 34.90mm Lx28.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 2.4W | - | - | - | PC Pin | UL; CSA | 34.9mm X 28.6mm X 30.1mm | 2500Vrms | - | 45mA | - | 2.4W | 2.4VA | 28V | - | - | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 2.4 VA | - | 30.8mm | 30.80mm | 34.9mm | 28.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX01-14100 Eaton - Electronics Division | 158 |
| - | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E075 SolaHD | In Stock | - | Datasheet | - | Flanges, Panel | Chassis Mount | 120 | - | 1.81kg | - | Bulk | - | SBE | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 75W | - | - | - | 60Hz | Solder, Quick Connect | cULus | - | - | 120V | - | Dual | - | 75VA | - | 480V | - | - | Dual, Multiple Taps | Yes | - | - | Single | - | - | - | 110.744mm | - | 75.184mm | 86.106mm | Unknown | RoHS Compliant | - | ||
![]() E250TE SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | - | 6.803886kg | - | Bulk | 2005 | SBE | 133.40mm Lx128.80mm W | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 250W | - | - | - | 50Hz | Solder, Quick Connect | - | - | - | 24V | - | - | - | 250VA | - | 480V | - | - | Single, Multiple Taps | No | - | - | Single, Multiple Taps | - | - | - | 128.778mm | 115.10mm | - | - | - | RoHS Compliant | - | ||
![]() ECO-105-48 Signal Transformer | In Stock | - | - | 16 Weeks | - | Chassis Mount | - | - | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | - | 105VA | - | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | - | 96.00mm | - | - | - | ROHS3 Compliant | - |