- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Output Power | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECO-330-40 Signal Transformer | 2101 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 126.00mm Lx136.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 330VA | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | - | 114.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-140-28 Signal Transformer | In Stock | - | - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 140VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 106.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-105-48 Signal Transformer | In Stock | - | - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 105VA | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 96.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-170-24 Signal Transformer | 11 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 170VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-170-28 Signal Transformer | 50 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 170VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-140-230 Signal Transformer | 11 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 140VA | - | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | - | - | 106.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-140-40 Signal Transformer | 11 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 140VA | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | - | 106.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-170-40 Signal Transformer | 37 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 170VA | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-140-24 Signal Transformer | 11 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 140VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 106.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-450-24 Signal Transformer | 2545 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 126.00mm Lx136.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 450VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 124.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-200-40 Signal Transformer | 11 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 200VA | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-170-48 Signal Transformer | 11 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 170VA | - | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-200-28 Signal Transformer | 50 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 200VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-450-40 Signal Transformer | In Stock | - | - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 126.00mm Lx136.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 450VA | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | - | - | 124.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-105-28 Signal Transformer | 11 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 105VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 96.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECO-330-28 Signal Transformer | 2671 |
| - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 126.00mm Lx136.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 330VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 114.30mm | - | - | ROHS3 Compliant | - | ||
![]() 230-40-LPI Signal Transformer | 88 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.51lb 231.33g | - | - | LPI | 60.20mm Lx42.10mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 9W | - | - | PC Pin | UL; CSA; TUV | 60.2mm X 42.1mm X 27.4mm | 4000Vrms | 40mA | - | 9W | 9VA | 115V | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | 2 | 9 VA | 27.4mm | 27.40mm | 60.2mm | 42.1mm | ROHS3 Compliant | Lead Free | ||
![]() ECO-450-28 Signal Transformer | In Stock | - | - | 16 Weeks | - | Chassis Mount | - | - | - | - | EcoTran | 126.00mm Lx136.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | - | - | 450VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | 124.50mm | - | - | ROHS3 Compliant | - | ||
![]() FS12-200 Triad Magnetics | 1410 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 8 | 0.25lb 113.4g | Bulk | 2007 | Split Pack⢠| 34.93mm Lx28.58mm W | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 2.5W | 2.4W | 400mA | 60Hz | PC Pin | UL | - | 2500Vrms | 200mA | Dual | - | 2.4VA | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | - | - | - | 30.15mm | 34.93mm | 28.56mm | ROHS3 Compliant | Lead Free | ||
![]() 3FL12-950 Tamura | In Stock | - | Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | 8 | 312g | Bulk | 2007 | 3FL | 63.50mm Lx50.80mm W | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | - | 12W | 12W | - | - | PC Pin | UL; CSA | - | 1500Vrms | 1.9A | - | - | 12VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | 1 | 12 VA | 27.1mm | 27.05mm | - | - | RoHS Compliant | Contains Lead |