- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Output Current 1 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F-18X Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 5 | 2.3lbs 1kg | - | 2014 | Single Secondary | 101.60mm Lx57.15mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 37.8W | 37.8W | 6A | - | Wire Leads | UL | 1500Vrms | - | - | 6A | Single | 6A | 37.8VA | - | - | 115V | Single | Yes | 6.3V | - | Single | - | - | - | - | 65.9mm | 65.86mm | 101.6mm | 57.15mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VPS12-14000 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 12 | 5.5lbs 2.5kg | Bulk | 2005 | Chassis Mount: World Seriesâ„¢ | 79.50mm Lx71.37mm W | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 175W | 175W | - | - | Solder, Quick Connect | CSA, UL, VDE | 4000Vrms | - | - | 14A | Dual | - | 175VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | 95.3mm | 95.25mm | 79.5mm | 71.37mm | - | ROHS3 Compliant | Lead Free | ||
![]() 164F10 Hammond Manufacturing | 37 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | - | 0.44lb 199.58g | - | 2000 | 164 | 41.28mm Lx33.32mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | 1.2A | - | PC Pin | - | 2500Vrms | - | - | 1.2A | - | - | 6VA | - | 115V | - | Single | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162F16 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 0.44lb 199.58g | - | 2000 | 162 | 41.28mm Lx33.32mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 6W | 6W | 800mA | - | PC Pin | - | 2500Vrms | 8V | - | 400mA | - | - | 6VA | - | 230V | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 182R117 Hammond Manufacturing | 2692 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 8 | 17lbs 7.7kg | - | 2009 | 182 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 1kW | 1kW | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 4.3A | - | - | 1000VA | - | - | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | - | - | 163mm | 88.9mm | 88.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3FS-436 Tamura | 117 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | 6 | 200g | Bulk | 2006 | 3FS-4xx | 41.50mm Lx34.83mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PCB MOUNTABLE | 8504.31.40.35 | 6W | 6W | - | - | PC Pin | UL; CSA | 2500Vrms | - | - | 170mA | - | - | 6VA | - | - | 115V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | 34.55mm | - | - | - | - | RoHS Compliant | - | ||
![]() 227F Hammond Manufacturing | 37 |
| Datasheet | 4 Weeks | - | Through Hole | - | NO | - | 0.38lb 172.37g | - | - | 227 | 51.31mm Lx41.40mm W | Active | 1 (Unlimited) | - | EAR99 | Semi-Toroidal | - | - | PARALLEL CONNECTED | 8504.31.40.35 | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 5VA | 15V | - | 115V | Single | No | Parallel 15V Series 30V | 15V | Dual | - | 5 VA | 0.34A | - | - | 26.67mm | 2.02mm | 1.63mm | - | ROHS3 Compliant | - | ||
![]() 167J28 Hammond Manufacturing | 22 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1.3lbs 589.7g | - | 2016 | 167 | 47.75mm Lx61.98mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 28W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 1A | - | - | 28VA | - | - | 115V | Single | Yes | 28V | - | - | 1 | - | - | - | 63.5mm | 63.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186D48 Hammond Manufacturing | 36 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.3lbs 589.7g | - | 2007 | 186 | 82.55mm Lx52.20mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | 620mA | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 620mA | - | - | 30VA | - | - | 115V 230V | Dual | Yes | 48V | - | Single | - | - | - | - | 49.02mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 166J5 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 0.5lb 226.8g | - | 2000 | 166 | 60.45mm Lx38.10mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 5W | 5W | 1A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 5V | - | 1A | - | 1A | 5VA | - | 115V | - | Single | Yes | - | - | - | 1 | - | - | - | 30.2mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 290PX Hammond Manufacturing | 2579 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 120 | - | - | 4.5lbs 2kg | - | 2008 | 290 | 96.01mm Lx76.20mm W | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | - | 92mA | - | Solder, Quick Connect | - | - | - | - | 3A | - | - | - | - | - | 120V 240V | Dual | Yes | 630V 6.66V 5.1V | - | Triple | - | - | - | - | - | 81.86mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266N48 Hammond Manufacturing | 2003 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 8lbs 3.6kg | - | 2008 | 266 | 87.38mm Lx91.95mm W | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 192W | 192W | 8A | - | Wire Leads | CSA, UL | 2000Vrms | - | - | 4A | - | 8A | 192VA | - | - | 117V 234V | Dual | No | Parallel 24V Series 48V | - | - | - | - | - | - | 107.2mm | 107.19mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162H24 Hammond Manufacturing | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 0.8lb 362.87g | - | 2000 | 162 | 57.15mm Lx47.63mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | 800mA | - | PC Pin | - | 2500Vrms | - | - | 1.6A | - | - | 20VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-271U Triad Magnetics | 37 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | 4lbs 1.8kg | - | 2006 | Single Secondary | 71.42mm Lx73.02mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 80W | 80W | - | - | Wire Leads | - | 1500Vrms | - | - | 2A | - | - | 80VA | - | - | 115V | Single | Yes | 40V | - | - | - | - | - | - | - | 85.73mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 187D48 Hammond Manufacturing | 12 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.1lbs 499g | - | 2005 | 187 | 82.55mm Lx52.20mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 30W | 30W | 620mA | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | - | 620mA | - | - | 30VA | - | - | 115V | Single | Yes | 48V | - | - | - | - | - | - | 49.02mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 164J12 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | - | 1.1lbs 499g | - | 2008 | 164 | 66.68mm Lx55.55mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | 2.85A | - | PC Pin | - | 2500Vrms | - | - | 2.85A | - | - | 36VA | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | 39.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() VPS16-5000 Triad Magnetics | 62 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 12 | 2.8lbs 1.3kg | Bulk | - | Chassis Mount: World Seriesâ„¢ | 63.50mm Lx58.67mm W | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 80W | 80W | 10A | - | Solder, Quick Connect | CSA, UL, VDE | 4000Vrms | 222V | - | 5A | Dual | 10A | 80VA | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | 76.2mm | 76.20mm | 63.5mm | 58.67mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 166GD12 Hammond Manufacturing | 35 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0.72lb 326.59g | - | - | 166 | 71.37mm Lx41.40mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 8.4W | - | - | Wire Leads | - | 2000Vrms | - | - | 700mA | - | - | 8.4VA | - | - | 117V | Single | Yes | 12V | - | - | - | - | - | - | - | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() PL30-10-130B Tamura | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 8 | 522g | Bulk | 2006 | PL30-xx-130B | 66.70mm Lx55.60mm W | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 30W | 30W | - | - | PC Pin | - | 3500Vrms | - | - | 3A | - | - | 30VA | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | - | - | 41mm | 41.00mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 166J16 Hammond Manufacturing | 20 | - | Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 0.9lb 408.23g | - | 2000 | 166 | 82.55mm Lx41.40mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 16W | 16W | 1A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 16V | - | 1A | - | 1A | 16VA | - | 115V | - | Single | Yes | - | - | - | 1 | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - |