- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BV020-5385.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.077lb 34.93g | - | - | - | 22.00mm Lx23.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 500mW | - | - | PC Pin | - | - | - | - | - | 34mA | - | - | 0.5VA | - | 230V | Single | No | 15V | - | Single | - | - | - | - | 750μm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() VPS12-14000-B Triad Magnetics | 29 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 5.5lbs 2.5kg | - | 2014 | Chassis Mount: World Series™ | 79.50mm Lx71.37mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 175W | - | - | Solder, Quick Connect | - | - | - | 4000Vrms | - | 14A | - | - | 175VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | 95.25mm | 79.5mm | 71.37mm | ROHS3 Compliant | - | ||
![]() FS12-090-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.17lb 77.11g | - | - | Split Pack™ | 34.93mm Lx28.56mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 1.1W | - | - | PC Pin | - | - | - | 2500Vrms | - | 90mA | - | - | 1.1VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | 23.80mm | - | - | ROHS3 Compliant | - | ||
![]() VPP16-1250-B Triad Magnetics | 29 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.9lb 408.23g | - | 2014 | PC Mount: World Series™ | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 20W | - | - | PC Pin | - | - | - | 4000Vrms | - | 1.25A | - | - | 20VA | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | - | - | - | - | - | 41.28mm | - | - | ROHS3 Compliant | - | ||
![]() FP34-340-B Triad Magnetics | 20 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.688lb 312.07g | - | 2014 | Flat Pack™ | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 12W | - | - | PC Pin | - | - | - | 2000Vrms | - | 340mA | - | - | 12VA | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | Dual | - | - | - | - | - | 26.97mm | 63.5mm | 50.8mm | ROHS3 Compliant | - | ||
![]() FP12-950-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.688lb 312.07g | - | 2014 | Flat Pack™ | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 12W | - | - | PC Pin | - | - | - | 2000Vrms | - | 1.9A | - | - | 12VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | - | 26.97mm | 63.5mm | 50.8mm | ROHS3 Compliant | - | ||
![]() VPP16-1900-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 1.2lbs 544.3g | - | 2014 | PC Mount: World Series™ | 66.68mm Lx55.55mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 30W | - | - | PC Pin | - | - | - | 4000Vrms | - | 1.9A | - | - | 30VA | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | - | 39.67mm | 66.68mm | 55.55mm | ROHS3 Compliant | - | ||
![]() FP56-200-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 0.688lb 312.07g | - | 2014 | Flat Pack™ | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | 6W | - | - | PC Pin | - | - | - | 2000Vrms | - | 200mA | - | - | 6VA | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | - | - | - | - | - | 26.97mm | - | - | ROHS3 Compliant | - | ||
![]() HZ3000 SolaHD | In Stock | - | Datasheet | - | Panel | Chassis Mount | - | - | - | - | 2012 | HSZ | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | 50Hz | Solder, Quick Connect | - | - | - | - | - | - | - | - | 3000VA | - | - | Dual | No | - | - | Single | - | - | - | - | 228.6mm | - | 431.8mm | 355.6mm | RoHS Compliant | - | ||
![]() 14A-30-36 Signal Transformer | 154 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 1.2lbs 544.3g | - | 2009 | One-4-All™ | 66.70mm Lx55.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE | - | - | 30W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | 66.7mm X 55.5mm X 39.7mm | 4000Vrms | - | 1.64A | - | 30W | 30VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | 2 | 30 VA | - | - | 39.7mm | 39.70mm | 66.7mm | 55.5mm | ROHS3 Compliant | Lead Free | ||
![]() ST-3-24 Signal Transformer | 28 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | 1997 | ST | 34.90mm Lx28.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | 8504.31.40.35 | - | 2.4W | - | 60Hz | PC Pin | UL; CSA | 6 | - | 2500Vrms | - | 100mA | - | 2.4W | 2.4VA | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 2.4 VA | - | - | 30.1mm | 30.80mm | 34.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 14A-20-515 Signal Transformer | 328 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.9lb 408.23g | - | 2009 | One-4-All™ | 57.20mm Lx47.60mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | - | 20W | unknown | - | PC Pin | UL; CSA; VDE | - | 57.2mm X 47.6mm X 41.3mm | 4000Vrms | - | 175mA | - | 20W | 20VA | - | 115V 230V | Dual | Yes | 5V ±15V | - | - | 2 | 20 VA | - | - | 41.3mm | 41.30mm | 57.2mm | 47.6mm | ROHS3 Compliant | Lead Free | ||
![]() 56-4 Signal Transformer | 37 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 7.7lbs 3.5kg | - | - | - | 104.80mm Lx95.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | - | 224W | unknown | - | Solder, Quick Connect | - | - | 104.8mm X 95.3mm X 87.3mm | 1500Vrms | - | 4A | - | - | 224VA | 28V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 28V Series 56V | 28V | Dual | - | - | - | SINGLE 115V | - | 87.30mm | 104.8mm | 95.3mm | ROHS3 Compliant | - | ||
![]() T3000 SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | 120 | - | - | Bulk | - | SMT | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | - | - | - | 3000VA | - | - | Dual | No | - | - | Single | - | - | - | - | 236.22mm | - | 203.2mm | 228.6mm | RoHS Compliant | - | ||
![]() HZ5000 SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | 120 | - | - | - | - | HSZ | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | 50Hz | Solder, Quick Connect | - | - | - | - | - | - | - | - | 5000VA | - | - | Dual | No | - | - | Single | - | - | - | - | 228.6mm | - | 431.8mm | 355.6mm | RoHS Compliant | - | ||
![]() 70002K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | - | 0.157lb 71.21g | - | 2012 | 7XXXX | 39.60mm Lx39.60mm W | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | - | - | 1.6VA | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | 18.50mm | - | - | ROHS3 Compliant | - | ||
![]() TCT40-05E07K Triad Magnetics | 44 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 120 | 6 | 1.5lbs 680.4g | Bulk | 2007 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 40W | 40W | - | 50Hz | Wire Leads | UL | - | - | 1500Vrms | 24V | 1.67A | 1.67A | - | 40VA | - | 120V 208V 240V | Single, Multiple Taps | No | 24V | - | Single | - | - | 1.67A | - | 59.436mm | 57.40mm | 92.46mm | 55.88mm | ROHS3 Compliant | Lead Free | ||
![]() HT84F3AS SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | 3Ohm | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | - | 3000VA | - | 208V | Dual, Multiple Taps | Yes | - | - | Dual | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HT6F6AS SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | 3Ohm | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | - | - | - | 240V | Dual, Multiple Taps | Yes | - | - | Dual | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PWDF13057 Hammond Manufacturing | 2746 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Peter W. Dahl Design | 104.77mm Lx78.94mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 700mA | - | - | - | - | 120V 240V | Dual | Yes | 90V 5V | - | Dual | - | - | - | - | - | 87.33mm | 104.77mm | 78.94mm | ROHS3 Compliant | - |