- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Output Power | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Primary Rating | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-250-LPI Signal Transformer | 43 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 0.39lb 176.9g | - | - | 2009 | LPI | 60.20mm Lx42.10mm W | - | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | PCB MOUNTABLE | - | 6W | - | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 22.7mm | 4000Vrms | 250mA | - | 6W | 6VA | 12V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | 2 | 6 VA | - | - | 22.7mm | 22.70mm | 60.2mm | 42.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() HS12F10AS SolaHD | In Stock | - | Datasheet | - | Brackets | Chassis Mount | 120 | - | 70.76041kg | - | Bulk | 2012 | - | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | - | - | 10000VA | - | - | - | Dual, Multiple Taps | No | 120V 240V | - | Dual | - | - | 83.3A | - | 431.8mm | - | 228.6mm | 355.6mm | - | RoHS Compliant | - | ||
![]() PF24-34 Tamura | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | 8 | 425g | - | Bulk | 2007 | PF24 | 72.00mm Lx58.00mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | - | - | 24W | 24W | - | - | - | PC Pin | - | - | - | 1500Vrms | 430mA | - | - | 24VA | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | - | - | - | - | - | 31.8mm | 31.80mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CTX03-18775-R Eaton - Electronics Division | 11 |
| - | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E200EWB SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | - | - | - | - | Bulk | - | SBE | 121.70mm Lx114.30mm W | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 200W | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | Dual | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DP-241-4-24L Signal Transformer | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 0.44lb 199.58g | - | - | 2009 | Two-4-One™ | 60.30mm Lx33.30mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 6W | - | - | - | Wire Leads | - | - | - | 2500Vrms | 250mA | - | - | 6VA | - | - | 115V 230V | Dual | Yes | 24V | - | Single | - | - | - | - | - | 36.20mm | 60.3mm | 33.3mm | - | ROHS3 Compliant | - | ||
![]() 56-100-LPI Signal Transformer | 50 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 0.39lb 176.9g | - | - | 2009 | LPI | 60.20mm Lx42.10mm W | - | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | PCB MOUNTABLE | - | 6W | - | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 22.7mm | 4000Vrms | 100mA | - | 6W | 6VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | 6 VA | - | - | 22.7mm | 22.70mm | 60.2mm | 42.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 16-1 Signal Transformer | 11 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 1.2lbs 544.3g | - | - | - | - | 73.00mm Lx50.80mm W | - | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 16W | unknown | - | - | Solder, Quick Connect | - | - | 73mm X 50.8mm X 58.7mm | 1500Vrms | 1A | - | - | 16VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | - | SINGLE 115V | - | 58.70mm | 73mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() 16-6 Signal Transformer | 50 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 4.5lbs 2kg | - | - | - | - | 95.30mm Lx79.40mm W | - | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 96W | unknown | - | - | Solder, Quick Connect | - | - | 95.3mm X 79.4mm X 79.4mm | 1500Vrms | 6A | - | - | 96VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | - | SINGLE 115V | - | 79.40mm | 95.3mm | 79.4mm | - | ROHS3 Compliant | - | ||
![]() DP-241-5-120L Signal Transformer | 11 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 0.7lb 317.51g | - | - | 2009 | Two-4-One™ | 71.40mm Lx36.30mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 12W | - | - | - | Wire Leads | - | - | - | 2500Vrms | 100mA | - | - | 12VA | - | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | - | - | 42.80mm | 71.4mm | 36.3mm | - | ROHS3 Compliant | - | ||
![]() 16-8 Signal Transformer | 2288 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 5.4lbs 2.4kg | - | - | - | - | 95.30mm Lx89.00mm W | - | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | 128W | unknown | - | - | Solder, Quick Connect | - | - | 95.3mm X 89mm X 79.4mm | 1500Vrms | 8A | - | - | 128VA | 8V | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 8V Series 16V | 8V | Single, Multiple Taps | - | - | - | SINGLE 115V | - | 79.40mm | 95.3mm | 89mm | - | ROHS3 Compliant | - | ||
![]() HS1F1.5AS SolaHD | In Stock | - | - | - | Brackets, Panel | Chassis Mount | 120 | - | 17.690102kg | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Wire | - | Laminated Core | - | - | 1.5kW | - | - | 12.5A | 60Hz | Solder, Quick Connect | - | - | - | - | - | - | - | 1500VA | - | 480V | 240V 480V | Dual | No | 120V 240V | - | - | - | - | 12.5A | - | 177.8mm | - | 304.8mm | 254mm | Unknown | RoHS Compliant | - | ||
![]() HS10F7.5AS SolaHD | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | 7500VA | - | - | 600V | Dual, Multiple Taps | No | 120V 240V | - | Dual | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6026-120 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | - | - | 0.8lb 362.87g | 130°C | Bulk | 2010 | 6026 | 57.15mm Lx47.63mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 20W | 20W | - | - | - | PC Pin | UL; CSA | - | L57.15XB47.63XH36.51 (mm) | 2500Vrms | 160mA | - | - | 20VA | 60V | - | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 20 VA | - | - | - | 36.50mm | 57.15mm | 47.63mm | - | Non-RoHS Compliant | - | ||
![]() HS10F2AS SolaHD | In Stock | - | Datasheet | - | Brackets | Chassis Mount | 120 | - | 27.215542kg | - | Bulk | 2012 | - | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | - | - | 2000VA | - | - | 600V | Single | No | 120V 240V | - | Dual | - | - | 16.7A | - | 304.8mm | - | 177.8mm | 254mm | - | RoHS Compliant | - | ||
![]() CTX02-12161 Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | 28.349523g | - | - | 2015 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CTX03-17905-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST5122-R Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCT50-06E07K-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 2lbs 907.2g | - | - | 2017 | Class 2, TCT | 92.46mm Lx56.67mm W | - | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 50W | - | - | - | Wire Leads | - | - | - | 1500Vrms | 2.08A | - | - | 50VA | - | - | 120V 240V | Single, Multiple Taps | No | 24V | - | Single | - | - | - | - | - | 57.40mm | 92.46mm | 56.67mm | - | ROHS3 Compliant | - | ||
![]() TCT40-01E07AB-B Triad Magnetics | 29 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 1.5lbs 680.4g | - | - | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | - | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | 40W | - | - | - | Solder, Quick Connect | - | - | - | 1500Vrms | 1.67A | - | - | 40VA | - | - | 120V | Single | No | 24V | - | Single | - | - | - | - | - | 57.40mm | 92.46mm | 56.67mm | - | ROHS3 Compliant | - |