- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Termination Style | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPS12-3400-B Triad Magnetics | 20 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 1.6lbs 725.7g | 2014 | Chassis Mount: World Series™ | 58.67mm Lx50.80mm W | Active | Not Applicable | Solder | Laminated Core | - | - | - | 43W | Solder, Quick Connect | 4000Vrms | 3.4A | - | 43VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | - | 68.33mm | 58.67mm | 50.8mm | ROHS3 Compliant | - | ||
![]() TCT50-05E07AB-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 2lbs 907.2g | - | Class 2, TCT | 92.46mm Lx56.67mm W | Active | Not Applicable | Solder | Laminated Core | - | - | - | 50W | Solder, Quick Connect | 1500Vrms | 2.08A | - | 50VA | 120V 208V 240V | Single, Multiple Taps | No | 24V | Single | - | 57.40mm | - | - | ROHS3 Compliant | - | ||
![]() FS10-250-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | 0.25lb 113.4g | - | Split Pack™ | 34.93mm Lx28.56mm W | Active | Not Applicable | PC Pin | Laminated Core | - | - | - | 2.4W | PC Pin | 2500Vrms | 250mA | - | 2.4VA | 115V 230V | Dual | No | Parallel 5V Series 10V | Dual | - | 30.15mm | 34.93mm | 28.56mm | ROHS3 Compliant | - | ||
![]() VPP20-500-B Triad Magnetics | 11 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | 0.53lb 240.4g | 2014 | PC Mount: World Series™ | 47.63mm Lx39.67mm W | Active | Not Applicable | PC Pin | Laminated Core | - | - | - | 10W | PC Pin | 4000Vrms | 1A | - | 10VA | 115V 230V | Dual | No | Parallel 10V Series 20V | Dual | - | 34.93mm | 47.63mm | 39.67mm | ROHS3 Compliant | - | ||
![]() VPP28-1060-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | 1.2lbs 544.3g | 2014 | PC Mount: World Series™ | 66.68mm Lx55.55mm W | Active | Not Applicable | PC Pin | Laminated Core | - | - | - | 30W | PC Pin | 4000Vrms | 1.06A | - | 30VA | 115V 230V | Dual | No | Parallel 14V Series 28V | Dual | - | 39.67mm | 66.68mm | 55.55mm | ROHS3 Compliant | - | ||
![]() TCT40-02E07AB-B Triad Magnetics | 11 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 1.5lbs 680.4g | 2014 | Class 2, TCT | 92.46mm Lx56.67mm W | Active | Not Applicable | Solder | Laminated Core | - | - | - | 40W | Solder, Quick Connect | 1500Vrms | 1.67A | - | 40VA | 240V | Single | No | 24V | Single | - | 57.40mm | 92.46mm | 56.67mm | ROHS3 Compliant | - | ||
![]() F-191U Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | 5 | 6lbs 2.7kg | 2006 | Single Secondary | 80.95mm Lx80.95mm W | Active | Not Applicable | - | Laminated Core | - | - | 140W | - | Wire Leads | 1500Vrms | - | Single | 140VA | 115V | Single | Yes | 35V | Single | - | 96.82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BV020-5378.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 500mW | PC Pin | - | 21mA | - | 0.5VA | 115V | Single | No | Parallel 12V Series 24V | Dual | 472μm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5372.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 500mW | PC Pin | - | 42mA | - | 0.5VA | 115V | Single | No | 12V | Single | 472μm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5428.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 350mW | PC Pin | - | 14mA | - | 0.35VA | 230V | Single | No | 24V | Single | 472μm | 15.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5393.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 500mW | PC Pin | - | 10mA | - | 0.5VA | 230V | Single | No | Parallel 24V Series 48V | Dual | 472μm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5382.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 70°C | 0°C | 500mW | 500mW | PC Pin | - | 83mA | - | 0.5VA | 230V | Single | No | 6V | Single | 19mm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV030-7151.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.133lb 60.33g | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 1.5W | PC Pin | - | 166mA | - | 1.5VA | 115V | Single | No | 9V | Single | 870μm | 24.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV020-5387.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 500mW | PC Pin | - | 21mA | - | 0.5VA | 230V | Single | No | 24V | Single | 472μm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5388.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 500mW | PC Pin | - | 42mA | - | 0.5VA | 230V | Single | No | Parallel 6V Series 12V | Dual | 472μm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV030-7305.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.133lb 60.33g | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 2W | PC Pin | - | 222mA | - | 2VA | 230V | Single | No | 9V | Single | 870μm | 27.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV020-5371.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 500mW | PC Pin | - | 55mA | - | 0.5VA | 115V | Single | No | 9V | Single | 750μm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV030-7342.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.133lb 60.33g | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 2.3W | PC Pin | - | 192mA | - | 2.3VA | 230V | Single | No | 12V | Single | 870μm | 29.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV030-7234.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.133lb 60.33g | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 1W | PC Pin | - | 84mA | - | 1VA | 230V | Single | No | 12V | Single | 870μm | 22.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV020-5434.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | - | - | - | 350mW | PC Pin | - | 7mA | - | 0.35VA | 230V | Single | No | Parallel 24V Series 48V | Dual | 600μm | 15.00mm | 22mm | 23mm | RoHS Compliant | Lead Free |