- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Output Current | Output Power | Power - Max | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Input Current | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Turns Ratio (NpNs) | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BF2F Hammond Manufacturing | 11 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 3.2lbs 1.5kg | - | 2000 | BF | 76.20mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 75W | 75W | - | 4.68A | - | Wire Leads | - | - | - | - | 4.68A | - | - | - | - | 75VA | - | - | - | - | - | 120V | Single | No | 16V | - | - | - | - | - | - | - | - | - | 93.8mm | 95.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166M25 Hammond Manufacturing | 16 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 2.5lbs 1.1kg | Bulk | 2000 | 166 | 102.36mm Lx57.15mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 75W | - | - | 60Hz | Wire Leads | UL; CSA | - | 2000Vrms | - | 3A | - | - | - | - | 75VA | - | - | - | - | - | 115V | Single | Yes | 25V | - | - | 1 | - | - | - | - | - | - | 66.8mm | 66.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F6-24 Triad Magnetics | 50 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 1.1lbs 499g | - | 2006 | Quick Pack | 82.55mm Lx42.85mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | - | 30W | 30W | - | 1.25A | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | - | 2500VAC | - | - | - | - | 1.25A | - | 30VA | - | - | - | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | - | - | - | - | 49.1998mm | 49.20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL10-1000 Triad Magnetics | 50 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | 6 | 0.7lb 317.51g | - | 2009 | Chassis Mount: World Seriesâ„¢ | 36.52mm Lx71.44mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 10W | 10W | - | 2A | - | Wire Leads | - | - | 3500Vrms | 5V | 1A | 230V | - | 2A | - | 10.0VA | - | - | - | - | - | 115V 230V | Dual | No | 10V | - | Dual | - | - | - | - | - | - | - | 44.45mm | 44.45mm | 36.52mm | 44.45mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 165P30 Hammond Manufacturing | 50 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 5lbs 2.3kg | Bulk | 2000 | 165 | 76.20mm Lx101.60mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 150W | - | - | 60Hz | Wire Leads | UL; CSA | - | 2000Vrms | - | 5A | - | - | - | - | 150VA | - | - | - | - | - | 115V | Single | Yes | 30V | - | - | 1 | - | - | - | - | - | - | 65.02mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 266E12 Hammond Manufacturing | 23 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.28lb 127.01g | - | - | 266 | 52.32mm Lx30.99mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | 1.8W | - | - | - | Wire Leads | - | - | 2000Vrms | - | 150mA | - | - | - | - | 1.8VA | - | - | - | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229E20 Hammond Manufacturing | 50 |
| Datasheet | - | Through Hole | Through Hole | - | - | 0.2lb 90.72g | - | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 2W | 2W | - | - | - | PC Pin | UL; CSA | - | 1750Vrms | - | 100mA | - | - | - | - | 2VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | 1 | - | - | - | - | - | - | 16.51mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 186B28 Hammond Manufacturing | 11 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0.45lb 204.12g | - | 2008 | 186 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 5.6W | 5.6W | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | 200mA | - | - | - | - | 5.6VA | - | - | - | - | - | 115V 230V | Dual | Yes | 28V | - | Single | - | - | - | - | - | - | - | 49.02mm | 34.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182J117 Hammond Manufacturing | 37 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 2.9lbs 1.3kg | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 120W | 120W | - | - | - | Wire Leads | CE, CSA, UL | - | 4000Vrms | 222V | 1.02A | - | - | 1.02A | - | 120VA | - | - | - | - | - | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | - | - | 1.02A | - | - | 101mm | 42.7mm | 42.67mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 166R10 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 3lbs 1.4kg | - | 2000 | 166 | 102.36mm Lx63.50mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 80W | - | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | 8A | - | - | - | - | 80VA | - | - | - | - | - | 115V | Single | Yes | 10V | - | - | 1 | - | - | - | - | - | - | 66.8mm | 66.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() F56-020-C2 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.17lb 77.11g | - | 2012 | Split Packâ„¢, Class 2/3, F | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 1.1W | - | - | - | 50Hz | PC Pin | - | L34.92XB28.57XH23.8 (mm) | 2500Vrms | - | - | - | - | - | - | 1.1VA | - | 28V | - | - | - | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 1.1 VA | - | 20mA | 0.02A | 0.02A | - | 23.7998mm | 23.80mm | 34.92mm | 28.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() 164F20 Hammond Manufacturing | 50 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.44lb 199.58g | - | 2000 | 164 | 41.28mm Lx33.32mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 6W | 6W | - | 300mA | - | PC Pin | - | - | 2500Vrms | - | 300mA | - | - | - | - | 6VA | - | - | - | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() PC-24-180B18 Pulse Electronics Power | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 6 | 0.313lb 141.97g | - | 2009 | PC Plug-In | 41.28mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | PARALLEL CONNECTED | - | 4.4W | 4.4W | 31.75mm | - | - | PC Pin | UL; CSA | L41.27XB31.75XH34.92 (mm) | 1500Vrms | - | 180mA | - | - | - | - | 4.4VA | PC Pin | 12V | - | - | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 4.4 VA | - | - | - | - | - | 1.375mm | 34.93mm | 41.27mm | - | - | RoHS Compliant | - | ||
![]() 162D20 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.17lb 77.11g | - | 2000 | 162 | 34.93mm Lx28.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 1.1W | 1.1W | - | 55mA | - | PC Pin | - | - | 2500Vrms | - | 55mA | - | - | - | - | 1.1VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229A20 Hammond Manufacturing | 60 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.28lb 127.01g | - | 2000 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 6W | 6W | - | 600mA | - | PC Pin | cULus | - | 1750Vrms | - | 300mA | - | - | - | - | 6VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | 1 | - | - | - | - | - | - | 21.59mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 229B12 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.62lb 281.23g | - | 2000 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | SIGNAL | PCB MOUNTABLE | - | 12W | 12W | - | 900mA | - | PC Pin | cULus | 63.5mm x 50.8mm x 27.1mm | 1750Vrms | - | 1.8A | - | 230V | - | - | 12VA | - | 6.3V | 115V | 230V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | 1 | 12 VA | 1:1 | - | - | - | - | 27.18mm | - | 63.5mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() 165S12 Hammond Manufacturing | 12 | - | Datasheet | 4 Weeks | Chassis, Chassis Mount, Panel | Chassis Mount | - | - | 5lbs 2.3kg | - | 2000 | 165 | 76.20mm Lx101.60mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 126W | 126W | - | 10A | 60Hz | Wire Leads | CSA, UL | - | 2000Vrms | - | 10A | - | - | 10A | - | 126VA | - | - | - | - | 10A | 115V | Single | Yes | 12.6V | - | - | 1 | - | - | - | - | - | - | 65.02mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 187C20 Hammond Manufacturing | 53 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0.68lb 308.44g | - | 2007 | 187 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 12W | 12W | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | 600mA | - | - | - | - | 12VA | - | - | - | - | - | 115V | Single | Yes | 20V | - | - | - | - | - | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() ST-7-48 Signal Transformer | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | 1.1lbs 499g | - | - | ST | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | - | 36W | - | - | - | PC Pin | UL; CSA | L66.7XB55.5XH39.7 (mm) | 2500Vrms | - | 1.5A | - | - | - | 36W | 36VA | - | 24V | - | - | - | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 36 VA | - | - | - | - | - | 40.4mm | 40.40mm | 66.7mm | 55.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 166F5 Hammond Manufacturing | 51 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.3lb 136.08g | - | 2000 | 166 | 82.55mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | - | 1.25W | - | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | 250mA | - | - | - | - | 1.25VA | - | - | - | - | - | 115V | Single | Yes | 5V | - | - | 1 | - | - | - | - | - | - | 30.23mm | 50.80mm | - | - | - | ROHS3 Compliant | - |