- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Max Power Dissipation | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF-03000-2055 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 39lbs 17.7kg | 2015 | - | 228.60mm Dia | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 3000VA | - | 117V | Dual | No | Parallel 55V Series 110V | - | Dual | - | - | - | - | 104.14mm | - | - | ROHS3 Compliant | - | ||
![]() XF-00160-2012 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 3.6lbs 1.6kg | 2015 | - | 96.52mm Dia | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 160VA | - | 117V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | 55.88mm | - | - | ROHS3 Compliant | - | ||
![]() XF-00160-2120 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 3.6lbs 1.6kg | 2015 | - | 101.60mm Dia | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 160VA | - | 117V | Dual | No | Parallel 117V Series 234V | - | Dual | - | - | - | - | 55.88mm | - | - | ROHS3 Compliant | - | ||
![]() XF-00400-2120 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 7.2lbs 3.3kg | 2015 | - | 142.24mm Dia | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 400VA | - | 117V | Dual | No | Parallel 117V Series 234V | - | Dual | - | - | - | - | 60.96mm | - | - | ROHS3 Compliant | - | ||
![]() XF-00300-2042 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 6.5lbs 2.9kg | 2015 | - | 116.84mm Dia | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 300VA | - | 117V | Dual | No | Parallel 84V Series 42V | - | Dual | - | - | - | - | 73.66mm | - | - | ROHS3 Compliant | - | ||
![]() XF-00800-2024 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 13lbs 5.9kg | 2015 | - | 167.64mm Dia | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 800VA | - | 117V | Dual | No | Parallel 24V Series 48V | - | Dual | - | - | - | - | 71.12mm | - | - | ROHS3 Compliant | - | ||
![]() XF-01000-2120 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 16lbs 7.3kg | 2015 | - | 167.64mm Dia | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 1000VA | - | 117V | Dual | No | Parallel 117V Series 234V | - | Dual | - | - | - | - | 83.82mm | - | - | ROHS3 Compliant | - | ||
![]() XF-00400-2055 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 7.2lbs 3.3kg | 2015 | - | 142.24mm Dia | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 400VA | - | 117V | Dual | No | Parallel 55V Series 110V | - | Dual | - | - | - | - | 60.96mm | - | - | ROHS3 Compliant | - | ||
![]() TCT50-01E07K-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 2lbs 907.2g | - | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | 50W | - | - | Wire Leads | - | - | - | 1500Vrms | 2.08A | - | 50VA | - | 120V | Single | No | 24V | - | Single | - | - | - | - | 57.40mm | 92.46mm | 56.67mm | ROHS3 Compliant | - | ||
![]() 14A-10R-12 Signal Transformer | 3049 |
| - | 18 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 2009 | One-4-All™ | 47.60mm Lx39.70mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 10W | - | 60Hz | PC Pin | UL; CSA; VDE | 8 | L47.6XB39.7XH34.9 (mm) | 4000Vrms | 1.6A | 10W | 10VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 10 VA | - | 34.9mm | 34.90mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() 70052K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | 0.578lb 262.18g | 2012 | 7XXXX | 60.00mm Lx60.00mm W | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | 15VA | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | 26.30mm | - | - | ROHS3 Compliant | - | ||
![]() FS12-1000-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 2014 | Split Pack™ | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | 12W | - | - | PC Pin | - | - | - | 2500Vrms | 1A | - | 12VA | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | - | - | 36.50mm | 47.63mm | 39.67mm | ROHS3 Compliant | - | ||
![]() VPS28-4600-B Triad Magnetics | 45 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 4.1lbs 1.9kg | 2014 | Chassis Mount: World Series™ | 71.37mm Lx68.33mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | 130W | - | - | Solder, Quick Connect | - | - | - | 4000Vrms | 4.6A | - | 130VA | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | - | - | - | - | - | 85.85mm | - | - | ROHS3 Compliant | - | ||
![]() 80-8 Signal Transformer | 2964 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 21lbs 9.5kg | - | - | 162.00mm Lx133.40mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | 640W | unknown | - | Solder, Quick Connect | - | - | 162mm X 133.4mm X 134.9mm | 1500Vrms | 8A | - | 640VA | 40V | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 40V Series 80V | 40V | Dual | - | - | SINGLE 105/115/125V | - | 134.90mm | 162mm | 133.4mm | ROHS3 Compliant | - | ||
![]() 62073 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | 1lb 453.59g | 2012 | Standard Mini | - | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | 35VA | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | Single, Multiple Taps | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BV020-5482.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | 80mW | - | - | PC Pin | - | - | - | - | 6.67mA | - | 0.08VA | - | 230V | Single | No | 12V | - | Single | - | - | - | 472μm | 12.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5423.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | 350mW | - | - | PC Pin | - | - | - | - | 58mA | - | 0.35VA | - | 230V | Single | No | 6V | - | Single | - | - | - | 472μm | 15.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5370.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | 500mW | - | - | PC Pin | - | - | - | - | 83mA | - | 0.5VA | - | 115V | Single | No | 6V | - | Single | - | - | - | 472μm | 19.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5425.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | 350mW | - | - | PC Pin | - | - | - | - | 29mA | - | 0.35VA | - | 230V | Single | No | 12V | - | Single | - | - | - | 472μm | 15.00mm | 22mm | 23mm | RoHS Compliant | Lead Free | ||
![]() BV020-5413.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0.077lb 34.93g | - | - | 22.00mm Lx23.00mm W | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | 350mW | - | - | PC Pin | - | - | - | - | 29mA | - | 0.35VA | - | 115V | Single | No | 12V | - | Single | - | - | - | 472μm | 15.00mm | 22mm | 23mm | RoHS Compliant | Lead Free |