- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Frequency | Base Part Number | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Lead/Base Style | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD025-10-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | DD025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD050-16-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | DD050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD200-24-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | DD200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWDP13070 Hammond Manufacturing | 2981 |
| - | 8 Weeks | - | - | - | - | - | - | - | Peter W. Dahl Design | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC-34-300B23 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.563lb 255.37g | - | 2009 | PC Plug-In | 47.63mm Lx36.53mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PARALLEL CONNECTED | 8504.31.40.35 | 10W | 10W | - | - | - | PC Pin | UL; CSA | L47.62XB36.53XH41.27 (mm) | 1500Vrms | 300mA | - | 10VA | - | 17V | - | 115V | Single | No | Parallel 17V Series 34V | 17V | Dual | - | 10 VA | 1.625mm | 41.28mm | 47.62mm | 36.53mm | - | RoHS Compliant | - | ||
![]() PWDP13087 Hammond Manufacturing | 2048 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | 2016 | Peter W. Dahl Design | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | - | - | 120V 240V | Dual, Multiple Taps | No | - | - | Single | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWDP13017 Hammond Manufacturing | 597 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Peter W. Dahl Design | 181.74mm Lx190.50mm W | Active | Not Applicable | Screw | - | Laminated Core | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | 350mA | - | - | - | - | - | 115V 230V | - | - | 6320V 245V | - | Dual | - | - | - | 241.30mm | 181.74mm | 190.5mm | - | ROHS3 Compliant | - | ||
![]() PWDP13054 Hammond Manufacturing | 2639 |
| - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 2015 | Peter W. Dahl Design | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 120V 240V | Multiple, Single Tap | No | 1170V 878V | - | Single | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 167J33 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.3lbs 589.7g | - | 2016 | 167 | 47.75mm Lx61.98mm W | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 33W | - | - | - | Wire Leads | UL; CSA | - | 2000Vrms | 1A | - | 33VA | - | - | - | 115V | Single | Yes | 33V | - | - | 1 | - | 63.5mm | 63.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() F48-250-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F3-10 Triad Magnetics | 191 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.25lb 113.4g | - | - | Quick Pack | 41.28mm Lx30.15mm W | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 2.4W | 2.4W | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | 2500VAC | - | Single | 2.4VA | - | - | - | 115V | Single | Yes | 10V | - | Single | - | - | - | 30.15mm | 41.28mm | 30.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() PWDP13074 Hammond Manufacturing | 2690 |
| - | 6 Weeks | - | - | - | - | - | - | - | Peter W. Dahl Design | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWDP13069 Hammond Manufacturing | 840 |
| - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Peter W. Dahl Design | 152.40mm Lx158.75mm W | Active | - | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | 10A | - | - | - | - | - | 120V 240V | Dual | No | 2800V 1800V 50V 44V 22V 5V | - | Triple | - | - | - | 152.40mm | 152.4mm | 158.75mm | - | ROHS3 Compliant | - | ||
![]() PWDP13075 Hammond Manufacturing | 2001 |
| - | 8 Weeks | - | - | - | - | - | - | - | Peter W. Dahl Design | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWDP13063 Hammond Manufacturing | 2420 |
| - | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Peter W. Dahl Design | 95.25mm Lx86.11mm W | Active | - | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | 200mA | - | - | - | - | - | 115V 230V | Dual | Yes | 700V 6.3V 5V | - | Triple | - | - | - | 114.30mm | 95.25mm | 86.11mm | - | ROHS3 Compliant | - | ||
![]() PWDP13002 Hammond Manufacturing | 798 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 2011 | Peter W. Dahl Design | 168.91mm Lx146.05mm W | Active | - | Wire Leads | - | Laminated Core | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | 600mA | - | - | - | - | - | 117V 234V | Dual | Yes | 1010V 640V 12V 6.3V | - | Triple | - | - | - | 107.95mm | 168.91mm | 146.05mm | - | ROHS3 Compliant | - | ||
![]() DST5-28B23 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 0.7lb 317.51g | Bulk | 2009 | Split Bobbin Plug-In | 47.24mm Lx39.62mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PARALLEL CONNECTED; HIGH ISOLATION | - | 12W | 12W | 39.6mm | - | - | PC Pin | UL; CSA | - | 2500Vrms | 420mA | - | 12VA | PC Pin | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 12 VA | 36.58mm | - | 47.24mm | 39.62mm | - | RoHS Compliant | - | ||
![]() PC-12-2000B8 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PARALLEL CONNECTED | - | 24W | 24W | - | - | - | PC Pin | UL; CSA | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 2A | - | 24VA | - | 6.3V | - | 115V | Single | No | Parallel 6.3V Series 12.6V | 6.3V | Dual | - | 24 VA | 1.375mm | 34.93mm | 41.27mm | 57.15mm | - | RoHS Compliant | - | ||
![]() F-137P Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 0.219lb 99.34g | - | 2014 | Single Primary | 35.31mm Lx39.67mm W | Active | Not Applicable | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | 1.5W | 1.5W | - | - | - | PC Pin | - | - | 1500Vrms | 38mA | Single | 1.5VA | - | - | - | 115V | Single | No | Parallel 20V Series 40V | - | Dual | - | - | 30.15mm | 30.15mm | 35.31mm | 39.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() T2000 SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | 120 | - | - | - | 2012 | SMT | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | 2kW | - | - | 60Hz | - | Solder, Quick Connect | - | - | - | - | Dual | 2000VA | - | - | 480V | - | Dual | No | - | - | Single | - | - | 231.902mm | 158.80mm | 158.75mm | 171.45mm | No | RoHS Compliant | - |