- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 167L50 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 3.7lbs 1.7kg | - | 2012 | 167 | 63.50mm Lx82.55mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 100W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 2A | - | - | 100VA | - | - | - | 115V | Single | Yes | 50V | - | - | 1 | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229A120 Hammond Manufacturing | 37 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.6lb 272.16g | - | 2000 | 229 | 39.62mm Lx47.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 6W | 6W | 50mA | - | PC Pin | cULus | 1750Vrms | - | - | 50mA | - | - | 6VA | - | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | - | 1 | - | - | 21.59mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 229C30 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 1.1lbs 499g | - | 2000 | 229 | 57.15mm Lx72.90mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 24W | 24W | 800mA | - | PC Pin | cULus | 1750Vrms | - | - | 1.6A | - | - | 24VA | - | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | - | 1 | - | - | 31.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 161E56 Hammond Manufacturing | 37 |
| Datasheet | - | Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | - | 161 | 35.05mm Lx30.23mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 20mA | - | - | 1.2VA | - | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Single, Multiple Taps | - | 1.2 VA | - | 30.988mm | 30.99mm | - | - | - | ROHS3 Compliant | - | ||
![]() 229D16 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 1.5lbs 680.4g | Bulk | 2000 | 229 | 63.50mm Lx79.25mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 48W | 48W | 6A | - | PC Pin | cULus | 1750Vrms | 8V | - | 3A | - | 6A | 48VA | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | - | 1 | - | - | 35.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 160G20 Hammond Manufacturing | 37 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.42lb 190.51g | - | 2000 | 160 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | 1A | - | PC Pin | UL; CSA | 2000Vrms | 10V | - | 1A | - | 1A | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | Single, Multiple Taps | - | - | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166M18 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 2lbs 907.2g | Bulk | 2008 | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 54W | 54W | 3A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 18V | - | 3A | - | 3A | 54VA | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | 58.7mm | 58.67mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() F10-1200-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.7lb 317.51g | - | 2011 | Split Packâ„¢, Class 2/3, F | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | 12W | - | - | 50Hz | PC Pin | - | 2500Vrms | - | - | - | - | - | 12VA | 5V | - | - | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 12 VA | 1.2A | 36.4998mm | 36.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1182K9 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | 1.1lbs 499g | - | 2014 | 1182 | 76.20mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 30W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 30VA | - | - | 76.2 mm | 117V | Dual | No | Parallel 9V Series 18V | - | - | - | - | 1.67A | 31.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() F-187U Triad Magnetics | 50 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges | Chassis Mount | - | 5 | 5.3lbs 2.4kg | - | 2014 | Single Secondary | 77.77mm Lx71.42mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 112W | 112W | 4A | - | Wire Leads | - | 1500Vrms | 28V | - | 4A | - | 4A | 112VA | - | 115V | - | - | Single | Yes | - | - | - | - | - | 4A | - | 85.73mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 161F24 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 6 | 0.33lb 149.69g | - | 2000 | 161 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | 360mA | - | PC Pin | UL; CSA | 2000Vrms | 12V | - | 180mA | Dual | 360mA | 4.4VA | - | - | - | 115V | Single | No | Parallel 12V Series 24V | - | Single, Multiple Taps | - | 4.4 VA | - | 36.83mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() F4-56 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 0.44lb 199.58g | - | 2010 | Quick Pack | 60.33mm Lx31.75mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | 6W | 6W | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | 2500VAC | - | - | - | Single | - | 6VA | - | - | - | 115V | Single | Yes | 56V | - | Single | - | - | - | - | 34.93mm | 60.33mm | 31.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() 186F10 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 2.9lbs 1.3kg | - | 2007 | 186 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 100W | 100W | 10A | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 10A | - | - | 100VA | - | - | - | 115V 230V | Dual | Yes | 10V | - | Single | - | - | - | 65.02mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 161G120 Hammond Manufacturing | 52 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.53lb 240.4g | - | 2000 | 161 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | 85mA | - | PC Pin | UL; CSA | 2000Vrms | - | - | 85mA | - | - | 10VA | - | - | - | 115V | Single | No | Parallel 60V Series 120V | - | Single, Multiple Taps | - | 10 VA | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 164J120 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 1.1lbs 499g | - | 2000 | 164 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | - | - | PC Pin | - | 2500Vrms | - | - | 300mA | - | - | 36VA | - | - | - | 115V | Single | No | Parallel 60V Series 120V | - | Dual | - | - | - | - | 39.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161H20 Hammond Manufacturing | 56 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.8lb 362.87g | - | 2000 | 161 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | 2.4A | - | PC Pin | UL; CSA | 2000Vrms | 10V | - | 1.2A | - | 2.4A | 24VA | - | - | - | 115V | Single | No | Parallel 10V Series 20V | - | Single, Multiple Taps | - | 24 VA | - | 35.052mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187B10 Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0.45lb 204.12g | - | 2007 | 187 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 6W | 6W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 600mA | - | - | 6VA | - | - | - | 115V | Single | Yes | 10V | - | - | - | - | - | 34.79mm | 34.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 160G34 Hammond Manufacturing | 37 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.6lb 272.16g | - | 2000 | 160 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 300mA | - | - | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | Single, Multiple Taps | - | 10 VA | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() 185G20 Hammond Manufacturing | 11 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 5lbs 2.3kg | Bulk | 2000 | 185 | 79.25mm Lx81.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 175W | 175W | 17.6A | - | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 10V | - | 8.8A | - | 17.6A | 175VA | - | 115V | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | 95.25mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() F4-10 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 5 | 0.44lb 199.58g | - | - | Quick Pack | 60.33mm Lx31.75mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 6W | 6W | 600mA | - | Solder, Quick Connect - 0.187 (4.7mm) | UL | 2500VAC | - | - | - | Single | 600mA | 6VA | - | - | - | 115V | Single | Yes | 10V | - | Single | - | - | - | 34.925mm | 34.93mm | 60.33mm | 31.75mm | Unknown | ROHS3 Compliant | Lead Free |