- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Output Power | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX01-17016 Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX01-18874-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CTX01-15364 Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CTX01-17206 Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CTX77-19214-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 241-5-16L Signal Transformer | 29 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 0.7lb 317.51g | - | 2009 | Two-4-One⢠| 71.40mm Lx36.30mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 12W | - | - | Wire Leads | - | - | - | 2500Vrms | - | 800mA | - | - | 12VA | - | - | 115V | Single | Yes | 16V | - | Single | - | - | - | 42.80mm | 71.4mm | 36.3mm | - | ROHS3 Compliant | - | ||
![]() CTX01-18819-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10-600-LPI Signal Transformer | 8 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.39lb 176.9g | - | 2009 | LPI | 60.20mm Lx42.10mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | - | 6W | - | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 22.7mm | 4000Vrms | - | 1.2A | - | 6W | 6VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | 2 | 6 VA | 22.7mm | 22.70mm | 60.2mm | 42.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() E150 SolaHD | In Stock | - | Datasheet | - | Flanges, Panel | Chassis Mount | 120 | 8 | 3.63kg | Bulk | - | SBE | - | Active | 1 (Unlimited) | Screw | - | Laminated Core | - | - | 150W | - | - | 60Hz | Solder, Quick Connect | cULus | - | - | - | 220V | - | Dual | - | 150VA | - | 480V | - | Dual, Multiple Taps | Yes | - | - | Single | - | - | 113.792mm | - | 98.806mm | 114.3mm | Unknown | RoHS Compliant | - | ||
![]() MPI-650-28 Signal Transformer | 2240 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 15lbs 6.8kg | - | 2009 | MPI | 133.30mm Lx119.40mm W | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | 650W | - | - | Terminal Block | UL; CSA | - | 133.3mm X 112.5mm X 121.9mm | 4000Vrms | - | 23.2A | - | - | 650VA | 14V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 14V Series 28V | 14V | Dual | - | 650 VA | 118mm | 117.80mm | 133.3mm | 112.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() IF-6-12 Signal Transformer | 45 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 6.9lbs 3.1kg | - | - | IF | 53.00mm Lx44.00mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 6W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 22.6mm | 4000Vrms | - | 1A | - | - | 6VA | 6V | - | 115V 230V | Dual | No | Parallel 6V Series 12V | 6V | - | 2 | 6 VA | 22.6mm | 22.60mm | 53mm | 44mm | - | ROHS3 Compliant | Lead Free | ||
![]() IF-4-40 Signal Transformer | 29 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 5.4lbs 2.4kg | - | 2009 | IF | 53.00mm Lx44.00mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 4W | - | - | PC Pin | UL; CSA; VDE | - | 53mm X 44mm X 19.6mm | 4000Vrms | - | 100mA | - | - | 4VA | 20V | - | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 4 VA | 19.6mm | 19.60mm | 53mm | 44mm | - | ROHS3 Compliant | Lead Free | ||
![]() A41-175-28L Signal Transformer | 29 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 5.5lbs 2.5kg | - | 2009 | All-4-One⢠| 79.40mm Lx79.70mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 175W | - | - | Wire Leads | - | - | - | 4000Vrms | - | 6.25A | - | - | 175VA | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Dual | - | - | - | 95.30mm | 79.4mm | 79.7mm | - | ROHS3 Compliant | - | ||
![]() MPI-300-40 Signal Transformer | 2338 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 7.8lbs 3.5kg | - | 2009 | MPI | 104.80mm Lx113.10mm W | Active | Not Applicable | Terminal Block | EAR99 | Laminated Core | TAPPED PRIMARIES ARE ALSO AVAILABLE | 8504.31.40.65 | - | 300W | - | - | Terminal Block | UL; CSA | - | 104.8mm X 107.3mm X 101.6mm | 4000Vrms | - | 7.5A | - | - | 300VA | 20V | - | 100V 115V 200V 215V 230V | Dual, Multiple Taps | No | Parallel 20V Series 40V | 20V | Dual | - | 300 VA | 98.2mm | 98.20mm | 104.8mm | 107.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() HS5F7.5AS SolaHD | In Stock | - | - | - | Brackets | Chassis Mount | 120 | - | 70.306817kg | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 7.5kW | - | 62.5A | 60Hz | Solder, Quick Connect | cULus | - | - | - | - | - | - | - | 7500VA | - | 480V | 240V 480V | Dual, Multiple Taps | No | 120V 240V | - | Dual | - | - | 432mm | - | - | 356mm | - | RoHS Compliant | - | ||
![]() 62030 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.32lb 145.15g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | - | - | 7VA | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | Single, Multiple Taps | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 62031 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.32lb 145.15g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | - | - | 7VA | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Single, Multiple Taps | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 62054 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.578lb 262.18g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | - | - | 15VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Single, Multiple Taps | - | - | - | 24.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 62003 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.157lb 71.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | - | - | 1.6VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | Single, Multiple Taps | - | - | - | 17.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 62012 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.197lb 89.36g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | - | - | - | - | 3.2VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Single, Multiple Taps | - | - | - | 17.50mm | - | - | - | ROHS3 Compliant | - |