- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Termination Style | Voltage - Isolation | Max Output Current | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF-10242 Amgis | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 1lb 453.59g | 2011 | - | 72.00mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 35VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 33.50mm | ROHS3 Compliant | ||
![]() XF-00160-2024 Amgis | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 3.6lbs 1.6kg | 2015 | - | 101.60mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 160VA | 117V | Dual | No | Parallel 24V Series 48V | Dual | 55.88mm | ROHS3 Compliant | ||
![]() XF-00225-2030 Amgis | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 5.1lbs 2.3kg | 2015 | - | 116.84mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 225VA | 117V | Dual | No | Parallel 30V Series 60V | Dual | 55.88mm | ROHS3 Compliant | ||
![]() XF-00100-2012 Amgis | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 2.4lbs 1.1kg | 2015 | - | 96.52mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 100VA | 117V | Dual | No | Parallel 12V Series 24V | Dual | 45.72mm | ROHS3 Compliant | ||
![]() MED0300 Amgis | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 7.2lbs 3.3kg | 2013 | - | - | Active | 1 (Unlimited) | Wire Leads | Toroidal | 300W | Wire Leads | - | 1.25A | 300VA | 100V 120V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Dual | 76.20mm | ROHS3 Compliant | ||
![]() MED0800 Amgis | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 15lbs 6.8kg | 2013 | - | - | Active | 1 (Unlimited) | Wire Leads | Toroidal | 800W | Wire Leads | - | 3.33A | 800VA | 100V 120V | Dual, Multiple Taps | No | Parallel 120V Series 240V | Dual | 78.74mm | ROHS3 Compliant | ||
![]() 62004 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.157lb 71.21g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1.6VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Single, Multiple Taps | 17.00mm | ROHS3 Compliant | ||
![]() 62014 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.197lb 89.36g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 3.2VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Single, Multiple Taps | 17.50mm | ROHS3 Compliant | ||
![]() 62035 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.32lb 145.15g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 7VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 62034 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.32lb 145.15g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 7VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 62025 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.254lb 115.21g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 5VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Single, Multiple Taps | 18.00mm | ROHS3 Compliant | ||
![]() XF-10203 Amgis | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.157lb 71.21g | 2011 | - | 37.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1.6VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 17.00mm | ROHS3 Compliant | ||
![]() 62000 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.157lb 71.21g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 1.6VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 17.00mm | ROHS3 Compliant | ||
![]() 62044 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.477lb 216.36g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 10VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 62045 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.477lb 216.36g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 10VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() 62042 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | Chassis Mount | 0.477lb 216.36g | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 10VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | - | ROHS3 Compliant | ||
![]() XF-10228 Amgis | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.477lb 216.36g | 2011 | - | 53.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 10VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 23.50mm | ROHS3 Compliant | ||
![]() XF-10229 Amgis | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.477lb 216.36g | 2011 | - | 53.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 10VA | 115V 230V | Dual | No | Parallel 22V Series 44V | Dual | 23.50mm | ROHS3 Compliant | ||
![]() XF-10230 Amgis | In Stock | - | Datasheet | 20 Weeks | Chassis Mount | 0.578lb 262.18g | - | - | 57.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 15VA | 115V 230V | Dual | No | Parallel 7V Series 14V | Dual | 24.00mm | ROHS3 Compliant | ||
![]() XF-10231 Amgis | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | 0.578lb 262.18g | 2011 | - | 57.50mm Dia | Active | 1 (Unlimited) | - | Toroidal | - | Wire Leads | 4000Vrms | - | 15VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Dual | 24.00mm | ROHS3 Compliant |