- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Base Part Number | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Element Configuration | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD100-10-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | DD100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD100-28-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | DD100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD100-20-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | DD100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD050-24-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | DD050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CTX01-18885-R Eaton - Electronics Division | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FS120-01 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 8 | 0.2lb 90.72g | - | 2012 | Split Pack⢠| 34.93mm Lx28.58mm W | Active | Not Applicable | Solder | - | Laminated Core | - | - | 1.1W | - | 20mA | 60Hz | - | PC Pin | - | - | 2500Vrms | - | - | Dual | 1.1VA | - | 115V | 115V 230V | Dual | No | Parallel 60V Series 120V | - | Dual | - | - | 23.7998mm | 23.80mm | 34.925mm | 28.575mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX01-19013-R Eaton - Electronics Division | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD200-16-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | DD200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD560-12-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | DD560 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E500D SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | SBE | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | 500VA | - | - | 240V 480V | Dual | No | 24V | - | Single | - | - | - | 115.10mm | - | - | - | RoHS Compliant | - | ||
![]() E250 SolaHD | In Stock | - | Datasheet | - | Flanges, Panel | Chassis Mount | 120 | - | 4.99kg | Bulk | - | SBE | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 250W | - | - | 60Hz | - | Solder, Quick Connect | cULus | - | - | 120V | - | Dual | 250VA | - | 480V | - | Dual, Multiple Taps | Yes | - | - | Single | - | - | 132.334mm | - | 98.806mm | 114.3mm | Unknown | RoHS Compliant | - | ||
![]() CL2-40-12 Signal Transformer | 85 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 1.6lbs 725.7g | - | 2009 | CL2 | 79.40mm Lx54.40mm W | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | 40W | - | - | - | Solder, Quick Connect | - | - | 4000Vrms | - | 3.33A | - | 40VA | - | - | 115V 230V | Dual | No | 12V | - | Single | - | - | 68.2mm | 68.20mm | 79.4mm | 54.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 62001 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.157lb 71.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | 1.6VA | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Single, Multiple Taps | - | - | - | 17.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 62020 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.254lb 115.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | 5VA | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | Single, Multiple Taps | - | - | - | 18.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 62055 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.578lb 262.18g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | 15VA | - | - | 115V 230V | Dual | No | Parallel 22V Series 44V | - | Single, Multiple Taps | - | - | - | 24.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 62062 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.856lb 388.28g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | 25VA | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Single, Multiple Taps | - | - | - | 34.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 62050 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.578lb 262.18g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | 15VA | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | Single, Multiple Taps | - | - | - | 24.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MED2500 Amgis | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | - | 40lbs 18.1kg | - | 2013 | - | - | Active | 1 (Unlimited) | Wire Leads | - | Toroidal | - | - | - | 2.5kW | - | - | - | Wire Leads | - | - | - | - | 10.42A | - | 2500VA | - | - | 100V 120V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Dual | - | - | - | 109.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() IF-2-10 Signal Transformer | 32 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 4.6lbs 2.1kg | - | 2009 | IF | 53.00mm Lx44.00mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 2W | - | - | - | PC Pin | UL; CSA; VDE | 53mm X 44mm X 17.6mm | 4000Vrms | - | 200mA | - | 2VA | 5V | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 2 VA | 17.6mm | 17.60mm | 53mm | 44mm | - | ROHS3 Compliant | Lead Free | ||
![]() 62033 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.32lb 145.15g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | 7VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | Single, Multiple Taps | - | - | - | - | - | - | - | ROHS3 Compliant | - |