- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Power Dissipation (Max) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Output Current | Output Power | Power - Max | Output Voltage 1 | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Nominal Primary Voltage | Nominal Secondary Voltage | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E100W SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | SBE | 117.10mm Lx86.10mm W | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | - | 100VA | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HZ125000R SolaHD | In Stock | - | - | - | Flanges | Chassis Mount | - | - | - | - | - | Bulk | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | 50Hz | Solder, Quick Connect | - | - | - | - | - | - | - | - | 5000VA | - | - | - | Single | No | - | - | - | - | - | - | - | 228.6mm | - | 431.8mm | 355.6mm | - | RoHS Compliant | - | ||
![]() CTX01-18008-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPC-40-600B28 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | - | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 24W | 24W | - | PC Pin | UL; CSA | - | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 1.2A | - | - | - | 24VA | 20V | - | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 24 VA | - | - | - | 34.93mm | 41.27mm | 57.15mm | - | RoHS Compliant | - | ||
![]() F-54X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 2.2lbs 997.9g | - | - | - | 2014 | Single Secondary | 101.60mm Lx57.15mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | 115W | 52.5W | 833MHz | Wire Leads | - | - | - | 1500Vrms | 800mA | Single | 1.5A | - | 52.5VA | - | - | 115V | Single | Yes | 35V | - | Single | - | - | - | - | 65.9mm | 65.86mm | 101.6mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() BV038-5222.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.133lb 60.33g | - | - | - | - | - | 42.00mm Lx35.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 3.2W | - | PC Pin | - | - | - | - | 89mA | - | - | - | 3.2VA | - | - | 230V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | - | - | 1.1mm | 28.00mm | 42mm | 35.5mm | - | RoHS Compliant | Lead Free | ||
![]() BV030-7196.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.133lb 60.33g | - | - | - | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 500mW | - | PC Pin | - | - | - | - | 83mA | - | - | - | 0.5VA | - | - | 230V | Single | No | 6V | - | Single | - | - | - | - | 600μm | 15.00mm | 32.5mm | 27.5mm | - | RoHS Compliant | Lead Free | ||
![]() CTX01-17549-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4000-05J15BB999 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | - | - | - | - | - | 75W | Bulk | 2005 | - | - | Active | - | Quick Connect | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Single | - | - | 120V | 12V | - | 64.26mm | 101.6mm | 63.5mm | - | RoHS Compliant | - | ||
![]() BV048-5205.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.133lb 60.33g | - | - | - | - | - | 50.50mm Lx42.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 10W | - | PC Pin | - | - | - | - | 416mA | - | - | - | 10VA | - | - | 230V | Single | No | 24V | - | Single | - | - | - | - | 1.36mm | 34.50mm | 50.5mm | 42.5mm | - | RoHS Compliant | Lead Free | ||
![]() PFT6-32 Tamura | In Stock | - | Datasheet | 24 Weeks | Flanges, Through Hole | Through Hole | - | 10 | 198g | - | - | Bulk | 2012 | - | 47.60mm Lx39.70mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Semi-Toroidal | - | - | 6W | 6W | - | PC Pin | - | - | - | 1500Vrms | 65mA | - | - | - | 6VA | - | - | 115V 230V | Dual | Yes | Parallel 17.5V Series 31.5V | - | - | - | - | - | - | 21.6mm | 21.60mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC-120-35 Signal Transformer | 29 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 0.313lb 141.97g | 0.5kHz | - | - | 2009 | PC | 41.30mm Lx31.80mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | 4.4W | - | PC Pin | UL; CSA | - | - | 1500Vrms | 35mA | - | - | 4.4W | 4.4VA | 60V | 0.05kHz | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 4.4 VA | - | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() HZ1210000 SolaHD | In Stock | - | - | - | Panel, Wall | Chassis Mount | - | - | - | - | - | - | 2005 | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | 50Hz | Solder, Quick Connect | - | - | - | - | - | - | - | - | 10000VA | - | - | - | Dual | No | - | - | Single | - | - | - | - | 304.8mm | - | 431.8mm | 431.8mm | - | RoHS Compliant | - | ||
![]() F36-170-C2-B Triad Magnetics | 35 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PWDP13033 Hammond Manufacturing | 2833 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | Peter W. Dahl Design | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWDP13048 Hammond Manufacturing | 995 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | Peter W. Dahl Design | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 115V | Dual | Yes | - | - | Triple | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC-34-25 Signal Transformer | 325 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.157lb 71.21g | 0.5kHz | - | - | 2009 | PC | 25.40mm Lx34.92mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | 1W | - | PC Pin | UL; CSA | - | - | 1500Vrms | 25mA | - | - | 1W | 1VA | 17V | 0.05kHz | 115V | Single | No | Parallel 17V Series 34V | 17V | Dual | - | 1 VA | - | - | 21.1mm | 21.08mm | 25.4mm | 34.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() E200E SolaHD | In Stock | - | Datasheet | - | Panel | Chassis Mount | 120 | - | 4.535924kg | - | - | - | 2008 | SBE | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 200W | - | 60Hz | Solder, Quick Connect | cULus | - | - | - | - | - | - | - | 200VA | - | - | 120V 240V | Dual, Multiple Taps | Yes | 24V | - | Single | - | - | - | - | 98.8mm | - | - | 114mm | Unknown | RoHS Compliant | - | ||
![]() CL2-50-12 Signal Transformer | 64 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 1.7lbs 771.1g | - | - | - | 2009 | CL2 | 76.20mm Lx63.50mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | PCB MOUNTABLE | 8504.31.40.65 | - | 50W | - | PC Pin | UL | - | 76.2mm X 63.5mm X 46mm | 4000Vrms | 4.2A | - | - | - | 50VA | 12V | - | 115V 230V | Dual | No | 12V | - | Single | - | 50 VA | - | - | 46mm | 46.00mm | 76.2mm | 63.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 34-265-LPI Signal Transformer | 59 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 0.51lb 231.33g | - | - | - | 2009 | LPI | 60.20mm Lx42.10mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | - | - | 9W | 60Hz | PC Pin | UL; CSA; TUV | 8 | 60.2mm X 42.1mm X 27.4mm | 4000Vrms | 265mA | - | - | 9W | 9VA | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | - | 2 | 9 VA | - | - | 27.4mm | 27.40mm | 60.2mm | 42.1mm | - | ROHS3 Compliant | Lead Free |