- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Lead/Base Style | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160G24 Hammond Manufacturing | 18 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 0.42lb 190.51g | - | 2000 | 160 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | - | 900mA | - | PC Pin | UL; CSA | - | 2000Vrms | 12V | - | 450mA | - | - | 900mA | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Single, Multiple Taps | - | 10 VA | - | - | - | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162G12 Hammond Manufacturing | 32 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 0.7lb 317.51g | - | 2008 | 162 | 47.63mm Lx39.67mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 12W | 12W | - | - | 2A | - | PC Pin | - | - | 2500VDC | - | - | 1A | - | - | - | 12VA | - | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | - | - | - | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166LA12 Hammond Manufacturing | 28 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1lb 453.59g | - | 2008 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | - | 24W | - | - | - | - | Wire Leads | - | - | 2000Vrms | - | - | 2A | - | - | - | 24VA | - | - | - | 115V | Single | Yes | 12V | - | - | - | - | - | - | - | - | - | 50.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-157XP Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Chassis Mount | - | - | 6 | 0.657lb 298.01g | - | 2007 | Single Primary | 71.42mm Lx37.29mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | - | 7.5W | 7.5W | - | - | 376mA | - | PC Pin | - | - | 1500Vrms | 20V | - | 188mA | - | Single | 376mA | 7.5VA | - | - | 115V | 115V | Single | No | Parallel 20V Series 40V | - | Dual | - | - | - | - | - | - | 41.28mm | 41.28mm | 71.42mm | 37.29mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DST3-28B21 Pulse Electronics Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DIP | - | 8 | 0.25lb 113.4g | Bulk | 2009 | Split Bobbin Plug-In | 35.05mm Lx28.70mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | PARALLEL CONNECTED; HIGH ISOLATION | - | 2.4W | 2.4W | 28.7mm | - | - | - | PC Pin | UL; CSA | - | 2500Vrms | - | - | 85mA | - | - | - | 2.4VA | PC Pin | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 2.4 VA | - | - | - | - | 30.23mm | - | 35.05mm | - | - | RoHS Compliant | - | ||
![]() 187C10 Hammond Manufacturing | 28 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0.68lb 308.44g | - | 2007 | 187 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 12W | 12W | - | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | - | 1.2A | - | - | - | 12VA | - | - | - | 115V | Single | Yes | 10V | - | - | - | - | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 182T117 Hammond Manufacturing | 2007 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 25lbs 11.3kg | - | 2009 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 1.5kW | 1.5kW | - | - | - | - | Wire Leads | CE, CSA, UL | - | 4000Vrms | - | - | 6.4A | - | - | - | 1500VA | - | - | - | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | - | - | - | - | 180mm | 88.9mm | 88.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 369EX Hammond Manufacturing | 20 | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2.4lbs 1.1kg | - | 2000 | 300 | 63.50mm Lx69.85mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 45W | 45W | - | - | - | - | Wire Leads | - | - | 2000Vrms | - | - | 2.5A | - | - | - | 45VA | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 380V 6.3V | - | Dual | - | - | - | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186B120 Hammond Manufacturing | 21 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 0.43lb 195.04g | - | 2008 | 186 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 6W | 6W | - | - | 50mA | - | Solder, Quick Connect | CSA, UL | - | 2000Vrms | - | 6.35mm | 50mA | - | - | - | 6VA | - | - | - | 115V 230V | Dual | Yes | 120V | - | Single | - | - | - | - | - | - | 34.79mm | 34.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() FS28-1300 Triad Magnetics | 50 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 1.1lbs 499g | - | 2016 | Split Pack™ | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | - | - | 36W | - | - | - | - | - | PC Pin | CSA, UL | L66.67XB55.55XH39.67 (mm) | 2500Vrms | - | - | - | 230V | - | - | 36VA | - | 14V | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 36 VA | - | 2.6A | 2.6A | - | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() 229E40 Hammond Manufacturing | 20 |
| Datasheet | - | Through Hole | Through Hole | - | - | - | 0.22lb 99.79g | - | - | 229 | 39.62mm Lx47.75mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 2W | 2W | - | - | - | - | PC Pin | UL; CSA | - | 1750Vrms | - | - | 28mA | - | - | - | 2VA | - | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | - | 1 | - | - | - | - | - | 16.51mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() F20-300-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.44lb 199.58g | - | 2014 | Split Pack™, Class 2/3, F | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 6W | - | - | - | - | 50Hz | PC Pin | - | L41.27XB33.32XH33.32 (mm) | 2500Vrms | - | - | - | - | - | - | 6VA | - | 10V | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | - | 300mA | 0.3A | 0.3A | - | 33.3248mm | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT-6-15 Signal Transformer | 11 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1.1lbs 499g | - | 2009 | MT | 82.60mm Lx44.30mm W | - | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | - | 6W | - | unknown | - | - | Solder, Quick Connect | UL; CSA | 82.6mm X 31.8mm X 49.2mm | 2500Vrms | - | - | 1.75A | - | - | - | 6VA | - | - | - | 115V | Single | Yes | 5V 12V | - | Dual | - | 6 VA | - | - | - | - | 49.2mm | 49.80mm | 82.6mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() F20-1800-C2 Triad Magnetics | 50 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 1.1lbs 499g | - | 2012 | Split Pack™, Class 2/3, F | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 36W | - | - | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | - | 36VA | - | 10V | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | - | 1.8A | - | - | - | 39.6748mm | 39.67mm | - | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F56-650-C2 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 1.1lbs 499g | - | 2012 | Split Pack™, Class 2/3, F | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 36W | - | - | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | - | 36VA | - | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Dual | - | - | 650mA | - | - | - | 39.6748mm | 39.67mm | - | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F24-1500-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.44lb 199.58g | - | 2014 | Split Pack™, Class 2/3, F | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 36W | - | - | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | - | 36VA | - | 12V | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | - | 1.5A | - | - | - | 39.6748mm | 39.67mm | - | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() FS12-2850-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 1.1lbs 499g | - | 2014 | Split Pack™, Class 2/3, FS | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 36W | - | - | - | - | 50Hz | PC Pin | - | L66.67XB55.55XH39.67 (mm) | 4200Vrms | - | - | - | - | - | - | 36VA | - | 6.3V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 36 VA | 2.85A | - | - | - | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() 166L10 Hammond Manufacturing | 33 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1.2lbs 544.3g | Bulk | 2000 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 20W | 20W | - | - | 2A | 60Hz | Wire Leads | UL; CSA | - | 2000Vrms | 10V | - | 2A | - | - | 2A | 20VA | - | - | 115V | - | Single | Yes | - | - | - | 1 | - | - | - | - | - | 42.9mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() IF-30-34 Signal Transformer | 11 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 20lbs 9.1kg | - | - | IF | 68.00mm Lx57.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | - | PCB MOUNTABLE | 8504.31.40.35 | - | 30W | - | - | - | - | PC Pin | UL; CSA; VDE | 68mm X 57.5mm X 35.3mm | 4000Vrms | - | - | 1.8A | - | - | - | 30VA | - | 17V | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 30 VA | - | - | - | - | 35.3mm | 35.30mm | 68mm | 57.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 261C6 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1lb 453.59g | - | 2000 | 261 | 82.55mm Lx41.91mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | ADDITIONAL SECONDARY OF 6.3V FOR FILAMENT | 8504.31.40.35 | 17.5W | 17.5W | - | - | 45mA | - | Wire Leads | - | - | - | - | - | 1A | - | - | - | 17.5VA | - | - | - | 115V | Single | Yes | 250V 6.3V | - | Dual | - | 17.5 VA | - | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - |