- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Output Power | Power - Max | Lead/Base Style | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Isolation Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP-10-4800 Signal Transformer | 50 |
| - | 18 Weeks | Through Hole | Through Hole | - | 1.4lbs 635g | - | 1997 | LP | 79.20mm Lx63.50mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | - | - | 8504.31.40.65 | - | 48W | - | - | - | - | PC Pin | UL; CSA | - | 79.2mm X 63.5mm X 34.9mm | 1500Vrms | - | 4.8A | - | 48W | 48VA | - | 5V | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 48 VA | - | - | - | - | 34.9mm | 34.90mm | 79.2mm | 63.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 182S24 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 8.5lbs 3.9kg | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 500W | 500W | - | - | - | - | Wire Leads | CE, CSA, UL | - | - | 4000Vrms | 24V | 10.42A | 20.84A | - | 500VA | - | - | - | - | - | 117V 234V | Dual | No | Parallel 24V Series 48V | - | - | - | - | 20.84A | - | - | 140mm | 56.1mm | 56.13mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 14A-56-24B30 Pulse Electronics Power | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 8 | 1.7lbs 771.1g | - | 2009 | International PC Plug-In | 76.20mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | - | PARALLEL CONNECTED | - | 56W | 56W | 63.5mm | - | - | - | PC Pin | UL; CSA; TUV | - | L76.2XB63.5XH46.02 (mm) | - | - | 2.33A | - | - | 56VA | PC Pin | 12V | - | - | 4000V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | Single, Multiple Taps | - | 56 VA | - | - | - | - | 46.0248mm | 46.02mm | 76.2mm | - | - | RoHS Compliant | - | ||
![]() 164D10 Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.17lb 77.11g | - | 2008 | 164 | 34.93mm Lx28.56mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 1.1W | 1.1W | - | - | 220mA | - | PC Pin | - | - | - | 2500Vrms | - | 110mA | - | - | 1.1VA | - | - | - | 115V | - | - | Single | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() DST-7-10 Signal Transformer | 58 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 1.1lbs 499g | - | 2009 | DST | 66.70mm Lx55.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | - | 36W | - | - | - | - | PC Pin | UL; CSA | - | L66.7XB55.5XH39.7 (mm) | 2500Vrms | - | 3.6A | - | 36W | 36VA | - | 5V | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 36 VA | - | - | - | - | 40.4mm | 40.40mm | 66.7mm | 55.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 187B16 Hammond Manufacturing | 23 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.45lb 204.12g | - | 2007 | 187 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 6.4W | 6.4W | - | - | - | - | Solder, Quick Connect | - | - | - | 2000Vrms | - | 400mA | - | - | 6.4VA | - | - | - | - | - | 115V | Single | Yes | 16V | - | - | - | - | - | - | - | - | 34.79mm | 34.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164H56 Hammond Manufacturing | 28 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | 2000 | 164 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 20W | 20W | - | - | - | - | PC Pin | - | - | - | 2500Vrms | - | 350mA | - | - | 20VA | - | - | - | - | - | 115V | Single | No | Parallel 28V Series 56V | - | Dual | - | - | - | - | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPL-12-12 Signal Transformer | 11 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 0.68lb 308.44g | - | 2009 | MPL | 63.50mm Lx50.80mm W | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | - | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | - | 12W | - | unknown | - | - | PC Pin | UL; CSA | - | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | - | 85mA | - | - | 12VA | - | - | - | - | - | 115V 230V | Dual | Yes | Parallel 5V Series 12V | - | - | 2 | 12 VA | - | - | - | - | 27.1mm | 27.10mm | 63.5mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() 182Q6 Hammond Manufacturing | 22 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2.2lbs 997.9g | - | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 80W | 80W | - | - | - | - | Wire Leads | CE, CSA, UL | - | - | 4000Vrms | - | 6.67A | - | - | 80VA | - | - | - | - | - | 117V 234V | Dual | No | Parallel 6V Series 12V | - | - | - | - | - | - | - | 93.2mm | 38.6mm | 30.61mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187A10 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.32lb 145.15g | - | 2007 | 187 | 52.32mm Lx36.45mm W | - | Active | 1 (Unlimited) | Solder | EAR99 | Laminated Core | - | - | - | - | - | - | 2.5W | - | - | - | - | Solder, Quick Connect | - | - | - | 2000Vrms | - | 250mA | - | - | 2.5VA | - | - | - | - | - | 115V | Single | Yes | 10V | - | - | - | - | - | - | - | - | - | 29.97mm | - | - | - | ROHS3 Compliant | - | ||
![]() BC2F Hammond Manufacturing | 42 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.98lb 444.52g | - | 2000 | BC | 59.18mm Lx56.39mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | 105°C | 0°C | - | - | 8504.31.40.35 | 12W | 12W | - | - | - | - | Wire Leads, Quick Connect | CSA | - | - | - | - | 750mA | - | - | 12VA | - | - | - | - | - | 120V | Single | No | 16V | - | - | 1 | 12 VA | - | - | - | - | 50.3mm | 50.29mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 160H28 Hammond Manufacturing | 35 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.78lb 353.8g | - | 2000 | 160 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | - | 1.6A | - | PC Pin | UL; CSA | - | - | 2000Vrms | 14V | 1.6A | 1.6A | - | 24VA | - | - | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Single, Multiple Taps | - | 24 VA | - | - | - | - | 35.052mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() ST-4-48 Signal Transformer | 44 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 0.44lb 199.58g | - | 2009 | ST | 41.30mm Lx33.30mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | - | 6W | - | - | - | - | PC Pin | UL; CSA | - | L41.3XB33.3XH33.3 (mm) | 2500Vrms | - | 125mA | - | 6W | 6VA | - | 24V | - | - | - | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 6 VA | - | - | - | - | 33.3mm | 33.30mm | 41.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPC-X-12 Signal Transformer | 56 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 0.56lb 254.01g | - | 2009 | MPC | 47.60mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | - | 10W | - | unknown | - | - | PC Pin | UL; CSA | - | 47.6mm X 36.5mm X 41.3mm | 1500Vrms | - | 60mA | - | - | 10VA | - | - | - | - | - | 115V | Single | Yes | Parallel 5V Series 12V | - | Dual | - | 10 VA | - | - | - | - | 41.3mm | 41.70mm | 47.6mm | 36.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 266R24 Hammond Manufacturing | 12 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 8.6lbs 3.9kg | - | 2008 | 266 | 87.38mm Lx90.42mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 192W | 192W | - | - | - | - | Wire Leads | - | - | - | 2000Vrms | - | 8A | - | - | 192VA | - | - | - | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | - | 104.902mm | 104.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-182U Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | 5 | 3.8lbs 1.7kg | - | 2006 | Single Secondary | 71.42mm Lx71.42mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 75.6W | - | - | - | - | - | Wire Leads | UL | - | - | 1500Vrms | - | - | - | - | 75.6VA | - | 12.6V | - | - | - | 115V | Single | Yes | 12.6V | - | - | 1 | - | - | 6A | - | - | - | 85.73mm | 71.42mm | - | - | ROHS3 Compliant | - | ||
![]() 182F18 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.76lb 344.73g | - | 2000 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | - | 15W | 15W | - | - | - | - | Wire Leads | - | - | - | 4000Vrms | 18V | 420mA | 840mA | - | 15VA | - | - | - | - | - | 117V 234V | Dual | No | Parallel 18V Series 36V | - | - | - | - | 840mA | - | - | 126mm | 31.8mm | 31.75mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DST-6-28 Signal Transformer | 91 |
| - | 16 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | 2009 | DST | 57.20mm Lx47.60mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | - | - | - | - | - | - | 20W | - | - | - | 60Hz | PC Pin | UL; CSA | 8 | L57.2XB47.6XH36.5 (mm) | 2500Vrms | - | 1.4A | - | 20W | 20VA | - | 14V | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 20 VA | - | - | - | - | 36.5mm | 36.90mm | 57.2mm | 47.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 166J12 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 5 | 0.7lb 317.51g | Bulk | 2008 | 166 | 71.37mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 12.6W | 12.6W | - | - | 1A | 60Hz | Wire Leads | CSA, UL | - | - | 2000Vrms | 12.6V | 1A | 1A | - | 12.6VA | - | - | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | - | 42.93mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() F-151XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | 6 | 0.657lb 298.01g | - | 2009 | Single Primary | 71.42mm Lx37.29mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | 8504.31.40.35 | 7.5W | - | - | - | - | - | PC Pin | UL | - | L71.42XB37.29XH41.27 (mm) | 1500Vrms | - | - | - | - | 7.5VA | - | 4V | 115V | - | - | 115V | Single | No | Parallel 4V Series 8V | 4V | Dual | - | 7.5 VA | - | 1.88A | 1.88A | - | 41.28mm | - | 71.42mm | 37.29mm | - | ROHS3 Compliant | - |