- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Output Power | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1182Q117 Hammond Manufacturing | 2215 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | 13lbs 5.9kg | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 750W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | - | 750VA | - | - | 149.352 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | - | 3.21A | - | - | 60.452mm | 73.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162J24 Hammond Manufacturing | 34 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 1.1lbs 499g | - | 2000 | 162 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | - | - | - | PC Pin | - | - | 2500Vrms | - | 1.5A | - | - | 36VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | - | 39.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() F48-750-C2 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 1.1lbs 499g | - | 2014 | Split Packā¢, Class 2/3, F | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | 36W | - | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | 36VA | 24V | - | - | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | - | 750mA | 0.75A | 0.75A | 39.6748mm | 39.67mm | 57.53mm | 55.55mm | - | ROHS3 Compliant | - | ||
![]() 228D Hammond Manufacturing | 11 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.91lb 412.77g | - | - | 228 | 69.85mm Lx56.64mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 20°C | 0°C | PARALLEL CONNECTED | 8504.31.40.35 | 10W | 10W | - | - | - | PC Pin | - | - | - | - | 1A | - | - | 10VA | 10V | - | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 10 VA | - | - | - | 30.99mm | - | 2.75mm | 2.23mm | - | ROHS3 Compliant | - | ||
![]() 290DEX Hammond Manufacturing | 2270 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 8lbs 3.6kg | - | 2008 | 290 | 87.33mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | - | 3A | - | - | - | - | - | - | 240V | Single | Yes | 650V 6.3V 5V | - | Triple | - | - | - | - | - | - | 106.38mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167J36 Hammond Manufacturing | 12 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.4lbs 635g | - | 2016 | 167 | 55.63mm Lx60.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 36W | - | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | 1A | - | - | 36VA | - | - | - | 115V | Single | Yes | 36V | - | - | 1 | - | - | - | - | 66.8mm | 59.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167L70 Hammond Manufacturing | 23 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 3.6lbs 1.6kg | - | 2008 | 167 | 63.50mm Lx95.25mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 140W | 140W | - | 2A | - | Wire Leads | UL; CSA | - | 2000Vrms | - | 2A | - | - | 140VA | - | - | - | 115V | Single | Yes | 70V | - | - | 1 | - | - | - | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-131P Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | 0.219lb 99.34g | - | 2016 | Single Primary | 39.67mm Lx35.31mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 1500Vrms | - | - | - | - | 1.5VA | - | - | - | 115V | Single | No | Parallel 4V Series 8V | - | Dual | - | - | - | - | - | - | 30.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162H20 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.8lb 362.87g | - | 2000 | 162 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | 2A | - | PC Pin | - | - | 2500Vrms | - | 1A | - | - | 20VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | - | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() 185F12 Hammond Manufacturing | 21 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 4lbs 1.8kg | - | 2008 | 185 | 71.37mm Lx77.98mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 130W | 130W | - | 20.6A | - | Solder, Quick Connect | CE, TUV, cULus | - | 4000Vrms | 6.3V | 10.3A | 20.6A | - | 130VA | - | 115V | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | - | 85.6mm | 85.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166G100 Hammond Manufacturing | 28 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 2lbs 907.2g | - | 2000 | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 50W | 50W | - | - | - | Wire Leads | UL; CSA | - | 2000Vrms | - | 500mA | - | - | 50VA | - | - | - | 115V | Single | Yes | 100V | - | - | 1 | - | - | - | - | 58.674mm | 58.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LP-34-340 Signal Transformer | 56 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 0.688lb 312.07g | - | - | LP | 63.50mm Lx50.80mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | - | - | 8504.31.40.35 | - | 12W | - | - | - | PC Pin | UL; CSA | 63.5mm X 50.8mm X 27.1mm | 1500Vrms | - | 340mA | - | 12W | 12VA | 17V | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 12 VA | - | - | - | 27.1mm | 27.10mm | 63.5mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3FS-348 Tamura | 70 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 6 | 113g | Bulk | 2006 | 3FS-3xx | 35.56mm Lx31.00mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | PCB MOUNTABLE | 8504.31.40.35 | 2.4W | 2.4W | - | - | - | PC Pin | UL; CSA | - | 2500Vrms | - | 50mA | - | - | 2.4VA | - | - | - | 115V | Single | No | Parallel 24V Series 48V | - | Dual | - | 2.4 VA | - | - | - | 32.1mm | 32.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 160G28 Hammond Manufacturing | 14 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 0.55lb 249.48g | - | 2000 | 160 | 49.28mm Lx36.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 10W | 10W | - | 720mA | - | PC Pin | UL; CSA | - | 2000Vrms | 14V | 360mA | 720mA | - | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 14V Series 28V | - | Single, Multiple Taps | - | 10 VA | - | - | - | 42.926mm | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() 164H16 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 0.8lb 362.87g | - | 2000 | 164 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | 1.25A | - | PC Pin | - | - | 2500Vrms | - | 1.25A | - | - | 20VA | - | - | - | 115V | Single | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() DP241-7-36A47 Pulse Electronics Power | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 1.7lbs 771.1g | Bulk | 2009 | Chassis-Tran | 93.73mm Lx57.15mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | HIGH ISOLATION | - | 56W | 56W | - | - | - | Solder, Quick Connect | UL; CSA | L93.73XB45.97XH57.15 (mm) | 2500Vrms | - | 1.5A | - | - | 56VA | 36V | - | - | 115V 230V | Dual | Yes | 36V | - | Single | - | 56 VA | - | - | - | 57.15mm | 45.97mm | 93.73mm | 45.97mm | No | RoHS Compliant | - | ||
![]() 187A28 Hammond Manufacturing | 50 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.29lb 131.54g | - | 2007 | 187 | 52.32mm Lx36.45mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 2.4W | 2.4W | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | 80mA | - | - | 2.4VA | - | - | - | 115V | Single | Yes | 28V | - | - | - | - | - | - | - | 29.97mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 166G25 Hammond Manufacturing | 37 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 0.7lb 317.51g | Bulk | 2000 | 166 | 71.37mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 12.5W | 12.5W | - | 500mA | 60Hz | Wire Leads | CSA, UL | - | 2000Vrms | 25V | 500mA | 500mA | - | 12.5VA | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | - | 42.93mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FS20-1000-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | 8 | 0.8lb 362.87g | - | 2014 | Split Packā¢, Class 2/3, FS | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 20W | - | - | - | 50Hz | PC Pin | - | L57.15XB47.62XH36.5 (mm) | 4200Vrms | - | - | - | - | 20VA | 10V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 20 VA | 1A | 1A | 1A | 36.4998mm | 36.50mm | 57.15mm | 47.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() F10-600-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | 6 | 0.44lb 199.58g | - | 2014 | Split Packā¢, Class 2/3, F | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | 8504.31.40.35 | 6W | - | - | - | 50Hz | PC Pin | - | L41.27XB33.32XH33.32 (mm) | 2500Vrms | - | - | - | - | 6VA | 5V | - | - | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | - | 600mA | - | - | 33.3248mm | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | Lead Free |