- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Approval Agency | Physical Dimension | Output Voltage | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Current | Output Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Rise Time | Nominal Input Voltage | Number of Lines | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Primary Winding(s) | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Secondary Current | ET Product-Min | Pulse Rise Time-Max | Secondary Impedance | Primary Impedance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM-LP-5001E Bourns Inc. | 1699 | - | Datasheet | 18 Weeks | - | Silver, Tin | Surface Mount | Surface Mount | - | - | - | 6 | - | - | - | - | - | Cut Tape (CT) | 2005 | SM-LP-5001 | 0.354Lx0.504W 9.00mmx12.80mm | - | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | MATCHING | - | 8504.31.20.00 | - | TAPE & REEL | Unshielded | - | 14mm | - | - | 4kHz | SM-LP | UL | - | - | - | 3.8H | - | 115Ohm | - | - | - | - | Gull Wing | - | - | - | - | 2 dB | 1.5kV | TELECOM TRANSFORMER | - | 1:1 | 24 dB | 1 | 1 | - | - | - | - | - | - | 7.36mm | 0.295 7.50mm | 12.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SM-LP-5001 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 6 | - | - | - | - | - | Tube | 2012 | SM-LP-5001 | 0.354Lx0.504W 9.00mmx12.80mm | - | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | SIGNAL | - | - | - | - | Unshielded | - | 14mm | - | - | 4kHz | SM-LP | UL | - | - | - | 3.8H | - | 115Ohm | - | - | - | - | Gull Wing | - | - | - | - | 2 dB | 1.5kV | TELECOM TRANSFORMER | - | 1:1 | 24 dB | 1 | 1 | - | - | - | - | - | - | 9.6mm | 0.295 7.50mm | 12.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 78250VC Murata Power Solutions Inc. | 6 | - | Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | DIP | - | - | 5 | 0.04oz 1.14g | - | - | - | - | Tube | - | 78250 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | - | 1 | 10.19mm | - | 300mA | - | - | UL | - | - | - | 2mH | - | 1.8Ohm | - | 300mA | - | - | PC Pin | - | - | - | - | - | 4000V | DATACOM TRANSFORMER | - | 1:1 | - | - | - | - | - | - | - | - | - | 6.35mm | 0.260 6.60mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PE-65612 Pulse Electronics Network | 364 | - | Datasheet | - | - | - | Through Hole | Through Hole | - | - | - | - | 0.043oz 1.2g | - | - | - | - | Tube | 2006 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | 70°C | 0°C | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | L8.89XB12.7XH6.35 (mm) | - | - | 2.5mH | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 2kV | TELECOM TRANSFORMER | - | 1:1 | - | - | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 8.89mm | 12.7mm | No | - | Non-RoHS Compliant | - | ||
![]() LM-NP-1001-B1L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | Tube | 2007 | LM-NP-1000 | 0.700Lx0.700W 17.70mmx17.70mm | - | e3 | yes | Active | 1 (Unlimited) | Radial | EAR99 | - | Matte Tin (Sn) | 60°C | -10°C | SIGNAL | - | - | - | - | Unshielded | - | 17.7mm | - | - | 3.5kHz | LM-NP | UL | L17.7XB17.7XH12.6 (mm) | - | - | 2.8H | - | 66Ohm | - | - | - | - | PC Pin | - | - | - | - | 1.5 dB | - | TELECOM TRANSFORMER | - | 1:1 | 10 dB | 1 | 1 | - | - | - | - | 600OhmS | 600OhmS | 12.6mm | 0.504 12.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PE-65612NL Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | - | - | 4 | 0.043oz 1.2g | - | - | - | - | Tube | 2006 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 70°C | 0°C | SIGNAL | - | - | - | - | Unshielded | - | 12.7mm | - | - | 55MHz | - | - | L12.70XB8.89XH6.35 (mm) | - | - | 2.5mH | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 2kV | TELECOM TRANSFORMER | - | 1:1 | 20 dB | 1 | 1 | - | - | 20 V-us | 25ns | - | - | 6.35mm | 0.250 6.35mm | - | 8.89mm | No | - | RoHS Compliant | - | ||
![]() 78250C Murata Power Solutions Inc. | 303 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | - | - | - | 6 | 0.04oz 1.14g | - | - | - | - | Tube | - | 78250 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Active | 1 (Unlimited) | Pin | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | - | 1 | 10.46mm | - | 300mA | - | - | UL | - | - | - | 2mH | - | 2Ohm | - | 300mA | - | - | PC Pin | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | 1:1 | - | - | - | - | - | 50 V-us | - | - | - | 9.79mm | 0.260 6.60mm | - | 9.52mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1600C Murata Power Solutions Inc. | 23 | - | Datasheet | - | - | Tin | Through Hole | Through Hole | DIP | - | - | 16 | - | - | - | - | - | Tray | - | 1600C | 0.886Lx0.270W 22.50mmx6.86mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 70°C | 0°C | GENERAL PURPOSE | - | - | - | - | - | 1 | 8.65mm | - | - | - | - | - | L22.5XB6.86XH5.8 (mm) | 5V | 4 | 3mH | - | - | - | - | - | - | PC Pin | - | 10ns | 5V | - | - | 500V | PULSE TRANSFORMER | - | 1:1 | - | - | - | - | - | - | - | - | - | 6.86mm | 0.259 6.59mm | 22.5mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() PE-65812NLT Pulse Electronics Network | 6004 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | 0.475Lx0.460W 12.07mmx11.68mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 70°C | 0°C | - | - | - | - | - | Unshielded | - | 12.06mm | - | - | 55MHz | - | - | - | - | - | 2.5mH | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | 2kV | - | - | 1:1 | 20 dB | - | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 12.06mm | 10.16mm | No | - | RoHS Compliant | - | ||
![]() 78253/55MVC Murata Power Solutions Inc. | 178 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | - | - | - | 6 | 0.04oz 1.14g | - | - | - | - | Tube | - | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | 400mOhm | Matte Tin (Sn) | 85°C | -40°C | GENERAL PURPOSE | - | - | 1W | - | - | 1 | 12.7mm | - | 200mA | - | - | UL | - | 5V | - | 240μH | - | 600mOhm | - | - | - | - | Gull Wing | - | - | 5V | - | - | 4kV | PULSE TRANSFORMER | Single | 1:1.31 | - | - | - | - | 200mA | - | - | - | - | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PFC4124QM-151K11D-00 TDK Corporation | 37 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | - | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | Bulk | 2013 | PFC | 1.496Lx1.693W 38.00mmx43.00mm | 10% | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NO | 2 | - | unknown | - | - | - | - | - | - | - | 150μH | 0.05MHz | - | 11.1A | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.9936mm | 0.984 25.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PH9185.034NLT Pulse Electronics Power | 29736 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 6 | 0.006lb 2.72g | - | - | - | - | Tape & Reel (TR) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | - | - | 750μH | - | 500mOhm | - | - | - | - | Gull Wing | - | - | - | - | - | 4kV | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | 0.492 12.50mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LM-NP-1003L Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | Tube | 2007 | LM-NP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 60°C | -10°C | SIGNAL | - | - | - | - | - | - | 17.7mm | - | - | 3.5kHz | LM-NP | UL | - | - | - | 2.8H | - | 66Ohm | - | - | - | - | PC Pin | - | - | - | - | 1.5 dB | - | TELECOM TRANSFORMER | - | 1:1 | 10 dB | 2 | 1 | - | - | - | - | - | - | - | 0.496 12.60mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LM-LP-1001L Bourns Inc. | 160 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | Tube | 2011 | LM-LP-1000 | 0.700Lx0.700W 17.70mmx17.70mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 60°C | -10°C | - | - | - | - | - | - | - | 17.7mm | - | - | 3.5kHz | LM-LP | UL | L17.7XB17.7XH12.6 (mm) | - | - | 2.8H | - | 90Ohm | - | - | - | - | PC Pin | - | - | - | - | 2 dB | - | TELECOM TRANSFORMER | - | 1:1 | 8 dB | - | - | - | - | - | - | 600OhmS | 600OhmS | - | 0.504 12.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 760801031 Würth Elektronik | 77 |
| Datasheet | 21 Weeks | - | - | - | Through Hole | - | - | - | 10 | - | - | - | - | - | Tray | - | WE-PFC | 0.984Lx1.016W 25.00mmx25.81mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | 650μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.535 13.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 760801131 Würth Elektronik | 63 |
| Datasheet | 21 Weeks | - | - | - | Through Hole | - | - | - | 12 | - | - | - | - | - | Tray | - | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | 750μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 78253/55MC Murata Power Solutions Inc. | 292 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | - | - | - | 6 | 0.04oz 1.14g | - | - | - | - | Tube | - | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | 400mOhm | Matte Tin (Sn) | 85°C | -40°C | GENERAL PURPOSE | - | - | 1W | - | - | 1 | 12.7mm | - | 200mA | - | - | UL | - | 5V | - | 830μH | - | 1.5Ohm | - | - | - | - | Gull Wing | - | - | 5V | - | - | 1.5kV | PULSE TRANSFORMER | Single | 1:1.31 | - | - | - | - | 200mA | - | - | - | - | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PFC3519QM-451K04E-00 TDK Corporation | 138 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | - | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | Bulk | 2013 | PFC | 1.181Lx1.457W 30.00mmx37.00mm | 10% | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NO | 2 | - | unknown | - | - | - | - | - | - | - | 450μH | 0.05MHz | - | 3.7A | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 78253/35MC-R Murata Power Solutions Inc. | 5277 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | DIP | - | - | 6 | - | - | - | - | - | Tape & Reel (TR) | - | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | 85°C | -40°C | GENERAL PURPOSE | - | - | 500mW | - | - | 1 | 12.7mm | - | - | - | - | UL | - | - | - | 380μH | - | 1Ohm | - | - | - | - | Gull Wing | - | - | - | - | - | 1500V | PULSE TRANSFORMER | Single | 1:2.27 | - | - | - | - | 100mA | 18 V-us | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | ||
![]() HX5019FNL Pulse Electronics Network | 25548 |
| - | 11 Weeks | - | - | - | Surface Mount | - | YES | - | - | - | - | - | 85°C | -40°C | Tube | 2013 | - | 0.780Lx0.750W 19.81mmx19.05mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | - | - | 1:1 | - | - | - | - | - | - | 0.772 19.60mm | 19.81mm | 19.05mm | - | - | RoHS Compliant | - |